location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset SL370 DECT telephone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H1903-B101 show
Show alternative article codes used in the online market place
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:44:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset SL370 DECT telephone Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 250 entries
  • - Alarm clock
  • - LCD
  • - Plug and Play
  • - Lithium-Ion (Li-Ion) Talk time: 14 h Standby time: 350 h
Long product name Gigaset SL370 DECT telephone Black :
The long product name of Gigaset SL370 DECT telephone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigaset SL370, DECT, disp. 128 x 128 px, Bluetooth, CLIP
More>>>
Short summary description Gigaset SL370 DECT telephone Black:
This short summary of the Gigaset SL370 DECT telephone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset SL370, DECT telephone, Speakerphone, 250 entries, Black

Long summary description Gigaset SL370 DECT telephone Black:
This is an auto-generated long summary of Gigaset SL370 DECT telephone Black based on the first three specs of the first five spec groups.

Gigaset SL370. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 250 entries. Product colour: Black

Brand Image Product code Product Stock Price from
Gigaset

Gigaset C470 Duo DECT telephone Black
(show image)
L36852-H1902-M101 C470 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset AL270 DECT telephone Black
(show image)
SI-AL270 Gigaset AL270 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset AL270 Duo DECT telephone Black
(show image)
SI-AL270DUO Gigaset AL270 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset C470 IP Black
(show image)
S30852-H1916-M101 C470 IP 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset C470 ECO DECT telephone Black
(show image)
S30852-H1902-M101 C470 ECO 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SL37H DECT telephone Black
(show image)
S30852-H1952-R101 SL37H 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SL370 DECT telephone Black
(show image)
S30852-H1903-M101 SL370 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A260 Duo DECT telephone Black
(show image)
L36852-H1802-D101 A260 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SL375 DECT telephone Black
(show image)
S30852-H1922-B101 SL375 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset AS280 Duo DECT telephone Black
(show image)
SI-AS280DUO AS280 Duo 0.00
(excl. VAT)
0 (incl. VAT)