location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 230W Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
230W Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB043AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111444540 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:27:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2012
Product end of life date
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 230W Docking Station Black :
The long product name of HP 230W Docking Station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 230W Docking Station
More>>>
HP 230W Docking Station Black:
The official description of HP 230W Docking Station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Desktop convenience with full port replication capability in a space-saving design.
- Conveniently charges your notebook while it is in the docking station.
- Easy docking system provides port replication and cable management in one product.
- Four USB ports, one Display Port, one DVI and one VGA port allow you to connect more peripherals to make you more productive.

Short summary description HP 230W Docking Station Black:
This short summary of the HP 230W Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 230W Docking Station, Docking, Black, HP, HP Compaq nc6320 HP EliteBook 2170p HP EliteBook 8440p HP EliteBook 8460p HP EliteBook 8470p ..., 1.64 kg

Long summary description HP 230W Docking Station Black:
This is an auto-generated long summary of HP 230W Docking Station Black based on the first three specs of the first five spec groups.

HP 230W Docking Station. Connectivity technology: Docking. Product colour: Black, Brand compatibility: HP, Compatibility: HP Compaq nc6320 HP EliteBook 2170p HP EliteBook 8440p HP EliteBook 8460p HP EliteBook 8470p .... Weight: 1.64 kg

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Product colour *
Black
Brand compatibility
HP
Performance
Compatibility
HP Compaq nc6320 HP EliteBook 2170p HP EliteBook 8440p HP EliteBook 8460p HP EliteBook 8470p HP EliteBook 8470w HP EliteBook 8540p HP EliteBook 8540w HP EliteBook 8560p HP EliteBook 8560w HP EliteBook 8570p HP EliteBook 8740w HP EliteBook 8760w HP ProBook 6360b HP ProBook 6440b HP ProBook 6450b HP ProBook 6460b HP ProBook 6465b HP ProBook 6470b HP ProBook 6475b HP ProBook 6540b HP ProBook 6545b HP ProBook 6550b HP ProBook 6555b HP ProBook 6560b HP ProBook 6570b
Weight & dimensions
Weight
1.64 kg
Packaging content
Quick start guide
Yes
Other features
DVI port
Yes
Country Distributor
United Kingdom 1 distributor(s)