location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steelseries Check ‘Steelseries’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ikari Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62013
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Steelseries’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steelseries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laser 1 DPI Black, White
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Cable 2 m
Long product name Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI :
The long product name of Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ikari Laser, White, USB 2.0, 98g
More>>>
Short summary description Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI:
This short summary of the Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Steelseries Ikari Laser, Ambidextrous, Laser, USB Type-A, 1 DPI, Black, White

Long summary description Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI:
This is an auto-generated long summary of Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI based on the first three specs of the first five spec groups.

Steelseries Ikari Laser. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 19:06:00
Uk has collected 53 expert reviews for Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A 1 DPI and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
eteknix.com
Updated:
2011-09-24 19:05:57
The Ikari Laser Mouse by SteelSeries has been available for some time but the interest in it has not decreased, a surprising feat for a standard looking mouse. SteelSeries must therefore have a few tricks hidden up their sleeve. It is a mouse which has...
Good Quick Switching of 2 CPI settings, Very comfortable, wellbuilt mould, Has a very grippy feel while remaining light and nimble, Good support for the fingers and thumb, Allows for very high precision, Plug and play with setting stored on Mouse...
Bad Quite wide and chunky, Software lacks a few features, Not all settings are saved onto mouse...
80%
expertreviews.co.uk
Updated:
2011-09-24 19:05:57
With a smooth, rubberised coating, the Ikari Laser has an complicated yet comfortable design. The left and right buttons operate on a hair trigger, making it ideal for games involving frantic gunfire. Two further buttons sit on the left of the mouse. S...
Bottom line It may look a little plain from the outside, but SteelSeries' Ikari Laser's comfort, sensitivity and software make it the best gaming mouse...
100%
vortez.net
Updated:
2011-09-24 19:05:57
£53The SteelSeries Ikari was released last year, and is their first gaming mouse. They are typically known for furnishing the gaming community with pro gaming headsets and other peripherals. The Ikari comes in two flavours, laser or optical. Today we...
Good Great ergonomics, [] Very comfortable, [] Excellent overall performance, [] Sentivity and profile control...
Bad Not suitable for lefthanded gamers, [] No weight system...
Bottom line The Ikari Laser Mouse offers rock solid performance straight out of the box, it may not look bright and dazzling but the beautifully crafted exterior will slip into your hand and provide you with a brilliantly balanced tool giving you that edge in gam...
0%
yetanotherreviewsite.co.uk
Updated:
2011-09-24 19:05:57
For many years I thought a mouse was a mouse. You just plug it in and use it. Some had more buttons than others, some had a scroll wheel, and more recently some were laser not standard optical (queue Dr Evil style "Laser" quotes). To be honest, other t...
Good Solid performance, stores profile on the mouse, comfortable...
Bad No adjustable weights, may not be for the casual gamer...
90%
ocaholic.ch.english
Updated:
2011-09-24 19:05:57
In cooperation with professional gamer, Steelseries developed the Ikari Laser Gaming Mouse. Low weight, a low center of gravity as well as onboard memory should make the Ikari Laser a sure winner under all the gaming peripherals available on the market...
Bottom line In cooperation with professional gamers, Steelseries created an overall very good gaming mouse which can be used for office purposes and shows off all its abilities in Fist Person Shooters. Very practical is the fact that with the integrated onboard me...
0%
hardwareheaven.com
Updated:
2011-09-24 19:05:59
SteelSeries have built a name for themselves over the years by producing some of the most popular gaming headsets and surfaces in the business. We have looked at a couple of their other accessories recently though, namely the 7G Keyboard and their Worl...
Bottom line The Ikari mouse is certainly an excellent product. It combines style with functionality to create the ultimate accessory.To begin with, the mouse is exceedingly comfortable; some would even think that it has been designed strictly with an ergonomic go...
0%
tech-reviews.co.uk
Updated:
2011-09-24 19:05:59
The mouse – a word of two meanings: one is a small rodent commonly eaten by cats; the other is on of the most important pieces of hardware that without your computer could not be controlled effectively. So naturally the second of the two meanings needs...
Good Aesthetics, CPI changer, Responsive and accurate, Comfortable...
Bad Software, Expensive...
0%
digitalversus.com
Updated:
2011-09-24 19:06:00
Love at first slide! I was however extremely stubborn to the idea of testing this mouse. It’s from an unknown brand, has a low profile, and is high priced. Once unpacked, the simple fact of taking it in my hand was a revelation and we discovered a ne...
Good Design, finishing touches, and quality of material, Very high level precision, Simple and effective driver, Onthefly change of resolution, Slides perfectly...
Bad We would have preferred thumb buttons placed one under the other like on the Microsoft SideWinder, We would have preferred (2) an additional button maybe under the ring finger to not cut basic functions and add shortcuts, Price...
100%
XSreviews.co.uk
Updated:
2011-09-24 19:06:00
We’ve seen high-end mice for a while now, with most gamers either opting for a Razer or Logitech branded mouse to do their fragging. SteelSeries have recently added a third vendor to the list with their Ikari Laser mouse, which I have here ready to...
Bottom line The SteelSeries Ikari is what I expected the Razer Lachesis to be; it’s perfect. Driver-less usage, 100% adjustable on-the-fly CPI, comfortable shape, great looks and all importantly, a fantastic sensor. The cost is the only downside… it weig...
100%
ultimatepc-reviews.co.uk
Updated:
2011-09-24 19:06:00
PDF-file...
0%
eteknix.com
Updated:
2014-01-03 21:16:07
The Ikari Laser Mouse by SteelSeries has been available for some time but the interest in it has not decreased, a surprising feat for a standard looking mouse. SteelSeries must therefore have a few tricks hidden up their sleeve. It is a mouse which has do...
0%
cravingtech.com
Updated:
2014-03-20 05:19:25
The high end gaming mouse nowadays have been dominated mainly by Razer. So when I heard people talking about a SteelSeries gaming mouse in a forum, I was making a funny expression on my face. I’ve never heard of SteelSeries before and never see a produ...
Good Ergonomically designed for comfort and long hours, Accurate, as tested by professional gamers around the world, Supports a very high CPI (or DPI, if you are still being stubborn with the term), “Driverless”. Simply plug and play, Profile is saved on the mouse so you can use the same settings on any computer, Freemove. Move the cursor wherever you want it to without being “smartly” corrected...
Bad Specialized for righthanded people, Can only save 1 profile on the mouse, Quite pricey for a mouse, Doesn’t include a mouse pad (okay, I’m just being too greedy!), Bookmark and Share...
Bottom line The SteelSeries Ikari Laser mouse is a great mouse overall. It looks sleek and elegant. However, it’s not just the looks that counts. It’s very well designed for comfort but also for gaming (the reason why SteelSeries tested the mouse with professional...
0%
tbreak.ae
Updated:
2016-11-27 03:05:54
Wait, Steelseries Ikari? Isn’t that old? Well yes, it is – it was released back in 2007. So, why are we reviewing it? Well, firstly, it’s in White. If we have learnt anything from the Apple Fanboys, White editions are a pretty damn big deal. Secondly...
Good gorgeous looks, great design, comfortable, superb performance, softwarefree DPI changer, great driver and software, LCD screen...
Bad expensive than other in the class, mouse would be unresponsive on bootup sometimes, only 2 DPI settings possible...
Bottom line I have almost gushed throughout the entire review, so you know I think the Steelseries Ikari is a fantastic mouse. However, let me tell you its price, AED 369, and this alone changes everything. This seems a bit much for a mouse that offers the very ba...
60%
hardwarebistro.com
Updated:
2016-11-27 03:05:54
SteelSeries is all about gaming. Our mission is to create performance enhancing gaming gear, created for and by leading professional gamers. We continuously strive to better ourselves, and work with leading professional gamers from 3 different contin...
Good Comfortable hand grip, Great performance especially for intensive gaming, Customized CPI (13200) & on theflychanging, CPI high/low indicator & LCD display, Programmable marco buttons, SteelSeries FreeMove technology, Driverless plug & play feature, Lightw...
Bad A bit Pricey...
Bottom line Among all the computer hardware makers, SteelSeries is one of the quality producers where all of their products are come with high quality and well designs and this is same for Ikari Laser mouse too. SteelSeries Ikari Laser mouse is not only a well de...
90%
tbreak.com
Updated:
2011-09-24 19:05:57
Wait, Steelseries Ikari? Isn’t that old? Well yes, it is – it was released back in 2007. So, why are we reviewing it? Well, firstly, it’s in White. If we have learnt anything from the Apple Fanboys, White editions are a pretty damn big deal. Secondly...
Good gorgeous looks, great design, comfortable, superb performance, softwarefree DPI changer, great driver and software, LCD screen...
Bad expensive than other in the class, mouse would be unresponsive on bootup sometimes, only 2 DPI settings possible...
Bottom line I have almost gushed throughout the entire review, so you know I think the Steelseries Ikari is a fantastic mouse. However, let me tell you its price, AED 369, and this alone changes everything. This seems a bit much for a mouse that offers the very ba...
60%
tech2.com
Updated:
2011-09-24 19:05:57
Gaming peripherals have come a long way with hardcore gamers always looking for the perfect device to master those kills. Be it a headset, surface or mouse, gamers are always on the lookout for the best hardware available in the market to fit their gam...
Good Light weight, CPI button is appealing, Very good performance, Free Move, 3,200 CPI...
Bad Only for the right handed, Expensive...
Bottom line PerformanceSteel Series claims that the Ikari laser is not meant for FPS games as they say it might have tracking issues on faster hand movement. It will have better use in MMO or RTS games as players require higher precision on a higher sensitivity. O...
70%
overclock3d.net
Updated:
2011-09-24 19:05:57
Mice, mice, mice. Our friendly electronic rodent. There's plenty to choose from and even within the high performance niche segment there is a dozen from Logitech and Razer alone. It's a crowded market alright, but does it stop other brands from wantin...
Bottom line So it's quite clear that the SteelSeries Ikari sailed through our testing with flying colours and performed exactly as expected. So how does it stack up to it's competitors? Well, on paper it loses out in polling rate achieving half of the 1000Hz that th...
85%
brighthub.com
Updated:
2011-09-24 19:05:57
A review of the laser gaming mouse from SteelSeries. Built with the professional gamer in mind, its advanced features will easily meet the desires of any gamer, and for a fair price. A wonderful gift for your loved one, or for yourself. Styling, Feel...
100%
cravingtech.com
Updated:
2011-09-24 19:05:57
The high end gaming mouse nowadays have been dominated mainly by Razer. So when I heard people talking about a SteelSeries gaming mouse in a forum, I was making a funny expression on my face. I’ve never heard of SteelSeries before and never see a produ...
Good Ergonomically designed for comfort and long hours, Accurate, as tested by professional gamers around the world, Supports a very high CPI (or DPI, if you are still being stubborn with the term), “Driverless”. Simply plug and play, Profile is saved on the mouse so you can use the same settings on any computer, Freemove. Move the cursor wherever you want it to without being “smartly” corrected...
Bad Specialized for righthanded people, Can only save 1 profile on the mouse, Quite pricey for a mouse, Doesn’t include a mouse pad (okay, I’m just being too greedy!), Bookmark and Share...
Bottom line The SteelSeries Ikari Laser mouse is a great mouse overall. It looks sleek and elegant. However, it’s not just the looks that counts. It’s very well designed for comfort but also for gaming (the reason why SteelSeries tested the mouse with professional...
0%
hardwarebistro.com
Updated:
2011-09-24 19:05:57
SteelSeries is all about gaming. Our mission is to create performance enhancing gaming gear, created for and by leading professional gamers. We continuously strive to better ourselves, and work with leading professional gamers from 3 different contin...
Good Comfortable hand grip, Great performance especially for intensive gaming, Customized CPI (13200) & on theflychanging, CPI high/low indicator & LCD display, Programmable marco buttons, SteelSeries FreeMove technology, Driverless plug & play feature, Lightw...
Bad A bit Pricey...
Bottom line Among all the computer hardware makers, SteelSeries is one of the quality producers where all of their products are come with high quality and well designs and this is same for Ikari Laser mouse too. SteelSeries Ikari Laser mouse is not only a well de...
90%
lanoc.org
Updated:
2011-09-24 19:05:59
Steelseries is well known for being a quality gaming peripheral company. Their headsets and mouse pads are seen all over any just about any lanpartys or tournament that you go to. Up until last year their mouse line was basically a Microsoft mouse with...
Bottom line Simply put, you can tell that Steelseries’s focus is directly on the gaming market. There isn’t one feature on the mouse that wasn’t well thought out and tested specifically for gamers and by gamers. I was impressed by the shape and comf...
0%
techcrunch.com
Updated:
2011-09-24 19:05:59
The video’s a little longer than the others because I… I mean you love hearing my voice.It’s another one! For our fourth mouse in the glorious Mouse Review Week here at CrunchGear, it’s the SteelSeries Ikari laser mouse. Sounds serious! We’ve already h...
0%
metku.net
Updated:
2011-09-24 19:05:59
After reviewing the two headsets from Steelseries, we are going to review two gaming mice from the same company. As the owner of Clanbase, the biggest online gaming community, the sponsor of dozens of professional gaming teams, and one of the biggest...
Good Great Shape, Good tracking, No drivers needed (even for macros), Decent price.
Bad Limitations in binding, Problems with the SX mouse pad...
Bottom line Steelseries has once again succeeded in producing reasonably priced products for gamers that do just what they promise. Of course the shape of the mouse is always the biggest factor when buying a new mouse. If the shape of the mouse fits your hand thes...
0%
maximumpc.com
Updated:
2011-09-24 19:05:59
Steelseries delivers a one-two punch of awesome with its first mouse—the Ikari, a standard five-button, right-handed design suitable for gamers who use either the palm and claw-style grips. With its low-profile design, the Ikari doesn’t provide suffici...
Good Screen makes adjusting sensitivity easy. Perfect for tournament players. Silky smooth action thanks to large feet.
Bad Our hand was sore after an extended session. Only two sensitivity settings available.
90%
gwn.com
Updated:
2011-09-24 19:05:59
Excellent design and feel, top of the line in sensitivity, portability, software and hardware; on-board memory stores a single, customizable profile with or without software. LowsMildly pricey, scroll wheel feels a bit cheap. Final verdictOne of the be...
Good Excellent design and feel, top of the line in sensitivity, portability, software and hardware; on-board memory stores a single, customizable profile with or without software.
Bad Mildly pricey, scroll wheel feels a bit cheap.
Bottom line One of the best mice weve ever tested, it well deserves our Editors Choice Award!...
97%
Bcchardware.com
Updated:
2011-09-24 19:06:00
The quest for the "perfect" mouse is a never ending task, if youre anything like me youve got a drawer full of mice that youve used over the years, and like to keep your eye out of the latest and greatest. Today Im going to look at the SteelSerie...
Good Easy Setup, Excellent Performance, Adjustable DPI on the fly, Easy to Use Software...
Bad Nothing Major...
Bottom line Ive used quite a few mice over the years; personally I really enjoy getting a new mouse. Sometimes getting a new mouse can take a bit of adjustment, but thats not the case with the Ikari, other than the slightly different feel of the mouse, its pre...
0%
techgage.com
Updated:
2011-09-24 19:06:00
Many of our readers may be familiar with SteelSeries through the highly praised 5H headset, mousing surfaces, or their keyboards. SteelSeries has been steadily building a rapport with professional gamers across the globe over the past few years by dev...
Good Extremely comfortable, great button placement, Sensitivity can be fine-tuned to the greatest degree ever possible, Accuracy might as well be perfect on a decent surface (even a $2 cloth mat), Automatic error correction can be removed/adjusted as the user...
Bad Current software doesnt allow a mouse button to be programmed to a single key, Its hard to rate mice because so much depends on subjective user comfort and aesthetic preference. However, SteelSeries has firmly placed their money where their mouth is, equi...
Bottom line At the end of the day, this is an incredible mouse with the most useful feature set of any mouse Ive ever used. Pros Extremely comfortable, great button placement Sensitivity can be fine-tuned to the greatest degree ever possible Accuracy might as we...
90%
topreviewshop.com
Updated:
2011-09-24 19:06:00
William Ford Gaming on the PC has come a very long way from the initial days of First Person Shooter games like Wolfenstein 3D. With the newer and faster paced 3D first person shooter games, better control means higher scores, more kills and greater f...
Good Very comfortable with smooth, even tracking and precise response, high resolution that can be adjusted on the fly.
Bad No wireless model available.
Bottom line William Ford Gaming on the PC has come a very long way from the initial days of First Person Shooter games like Wolfenstein 3D. With the newer and faster paced 3D first person shooter games, better control means higher scores, more kills and greater fr...
100%
tweaknews.net
Updated:
2011-09-24 19:06:00
All through testing I experienced nothing but comfort and that neat feeling only quality can give you. Like all good things though it comes at a price and the Ikari Laser is certainly not cheap coming in at around US$65. This is certainly not the type...
0%
ld2.ciol.com
Updated:
2011-09-24 19:06:00
High-end gaming mice are a rage in the gaming fraternity. We just got our hands on one such high-end gaming mouse from Steelseries, the Ikari Laser mouse, which amazed us. This mouse has got everything-excellent ergonomics, a firm grip, and techn...
Good Excellent ergonomics, LCD for info...
Bad Expensive, Only for right-handed users...
100%
dreamwarecomputers.com
Updated:
2011-09-24 19:06:00
When designing a "gamers mouse" the best thing to do would be to consult top gamers and gaming groups around the world to take into account what games want and need in a mouse. That's exactly what SteelSeries has been doing for the past 15 months whil...
Good Great performance, Driverless design helps to free up CPU, Mouse can save your current profile to use on any system!, Screen on the bottom for viewing/editing profiles/CPI on the go, CPI settings can be adjusted on the fly without having to use the includ...
Bad Left side buttons should be placed slightly better, The mouse did not seem to work well with my hands (it felt too low and like it should have a slightly different angle)...
Bottom line For being SteelSeries' first introduction into the world of gaming mice, they've done an excellent job of taking many new ideas and features and implimenting them onto a nice mouse. They've tried a lot of new things that I haven't seen any...
0%
thinkcomputers.org
Updated:
2011-09-24 19:06:00
The SteelSeries Ikari Series mice, just being released not too long ago, are a perfect gaming addition for anyone looking to improve their gaming. With 15 months of research and development SteelSeries has been able to closely perfect the art of gaming...
Good Programmable Macros, Manual CPI adjustments, Settings stored on mouse, Built in LCD, Built in mouse feet, Ergonomically friendly...
Bad Expensive...
Bottom line Like every other SteelSeries product the Ikari Laser performs exceptionally well. I would really recommend this product to any gamer looking for a high end mouse to perfect their gaming experience. Just make sure you choose the right Ikari Laser, the...
100%
dragonsteelmods.com
Updated:
2011-09-24 19:06:00
Ive always been a fan of Laser mice, I find them much more accurate and just easier to use, and of course I do like some of the higher end optical mice as well but not as much as the laser type mice. I used my Logitech G5 from when it came out origi...
Good Comfortable to use, No drivers, Easily adjustable, Cool LED display, Excellent tracking, Well made, Big feet, keeps balance, Good weight...
Bad Scroll wheel button is a little too sensitive, Pricey...
Bottom line The trend with gaming mice seems to be to add more features, buttons, weights etc, but SteelSeries has essentially done the opposite and created a laser gaming mouse that takes us back to basics. No weight kits, no interchangeable face plates, no othe...
90%
OCModShop
Updated:
2011-09-24 19:06:00
Gaming mice are getting serious... what once was marketed as a niche novelty item is now taken seriously as professional sports equipment. Nearly every computer peripheral maker has a pointing device targeted towards different users. Some of these g...
0%
Brand Image Product code Product Stock Price from
Steelseries

Steelseries 62009 mouse Gaming Right-hand USB Type-A Laser 3200 DPI
(show image)
62009 62009 0.00
(excl. VAT)
0 (incl. VAT)
Steelseries

Steelseries Ikari Laser mouse Gaming Ambidextrous USB Type-A
(show image)
62001 Ikari Laser 0.00
(excl. VAT)
0 (incl. VAT)