location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox M9188 PCIe x16

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9188 PCIe x16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9188-E2048F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790750240268 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 11:22:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Matrox M9188 PCIe x16
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-resolution eight DisplayPort or DVI monitor support: Support resolutions up to 2560x1600 (DisplayPort) and 1920x1200 (DVI) per output
  • - Native PCI Express® (PCIe) x16 performance: Maximum bandwidth to ensure best performance
  • - 2 GB of memory: For enhanced performance in demanding multi-monitor applications
  • - ATX form factor
  • - Stretched and independent desktop modes : Expand your desktop across multiple monitors or set each monitor independent of each other
  • - Edge Overlap: Easily and intuitively adjust the number of overlapping pixels to create a seamless, unified image on up to eight edge blending projectors
  • - M-Series multi-card support1 : Add an additional M-Series card into the same system to drive up to 16 displays from two cards
  • - Joined graphics card mode2 : Insert two M-Series cards into the same system to drive even more monitors across a stretched desktop
  • - Matrox Clone : View a copy of one display on the other displays
  • - Wide enterprise flexibility: Unified driver package compatible with other Matrox products
  • - Matrox PowerDesk software: Easily configure and manage program windows on multiple monitors
  • - Multiple operating system support: Display drivers for Microsoft® Windows® 10 (32-bit, 64-bit; non-WHQL), Windows Server® 2012 (32-bit, 64-bit), Windows 7 (32-bit, 64-bit), Windows Embedded Standard 7 (32-bit), Windows Vista® (32-bit, 64-bit), Windows Server 2008 R1 (32-bit, 64-bit), Windows Server 2008 R2, Windows XP (32-bit, 64-bit), Windows Server 2003 and Linux®3
Warranty: 3 years
Long product name Matrox M9188 PCIe x16 :
The long product name of Matrox M9188 PCIe x16. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M9188, PCIe x16, 2048MB, 8 x Mini DisplayPort, DVI SL, 2560x1600/1920x1200
More>>>
Matrox M9188 PCIe x16:
The official description of Matrox M9188 PCIe x16 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drive Multi-Display Applications with Extraordinary Performance.

The Matrox M9188 PCIe x16 multi-display Octal graphics card addresses the need to visualize large amounts of data at once in order to effectively make decisions. The latest offering from the M-Series family is the world's first single-slot PCIe x16 octal card, featuring the ability to support both DisplayPort and DVI Single-Link outputs to ensure wide compatibility with today's monitors. With 2 GB of memory and advanced desktop management features, such as independent or stretched desktop modes, the M9188 drives energy, transportation, process control, financial trading, and other mission-critical environments with extraordinary performance.

Hardware included
- Matrox M9188 PCIe x16 graphics card (with factory-installed ATX bracket)
- Eight Mini DisplayPort to DisplayPort adapters
- Eight DisplayPort to DVI adapters

Short summary description Matrox M9188 PCIe x16:
This short summary of the Matrox M9188 PCIe x16 data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox M9188 PCIe x16, 2 GB, 2560 x 1600 pixels, PCI Express x16

Long summary description Matrox M9188 PCIe x16:
This is an auto-generated long summary of Matrox M9188 PCIe x16 based on the first three specs of the first five spec groups.

Matrox M9188 PCIe x16. Graphics processor family: Matrox. Discrete graphics card memory: 2 GB. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
Matrox
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Maximum digital resolution
2560 x 1600 pixels
Maximum displays per videocard
8
Memory
Discrete graphics card memory *
2 GB
Ports & interfaces
Interface type *
PCI Express x16
Video in
No
Mini DisplayPorts quantity
8
Performance
PhysX
No
TV tuner integrated *
No
OpenGL version *
2.0
HDCP
No
Dual Link DVI *
No
Full HD
Yes
Design
Cooling type *
Active
Design
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Certification
EMC B ROHS & WEEE
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
No
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Depth
167.6 mm
Height
111.2 mm
Other features
Mac compatibility
No
HDMI
No
Graphics card family
Matrox
Compatible products
Microsoft Windows 7 (32/64bit) Microsoft Windows XP (32/64bit) Microsoft Windows Vista (32/64bit) Microsoft Windows Server 2003/2008 (32/64bit) Linux
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Matrox M9128-E1024LAF graphics card 1 GB GDDR2 Matrox M9128-E1024LAF graphics card 1 GB GDDR2
(show image)
M9128-E1024LAF M9128-E1024LAF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9148 LP PCIe x16 1 GB GDDR2 Matrox M9148 LP PCIe x16 1 GB GDDR2
(show image)
M9148-E1024LAF M9148 LP PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9138-E1024LAF graphics card 1 GB GDDR2 Matrox M9138-E1024LAF graphics card 1 GB GDDR2
(show image)
M9138-E1024LAF M9138-E1024LAF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120 PCIe x16 GDDR2 Matrox M9120 PCIe x16 GDDR2
(show image)
M9120-E512F M9120 PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120-E512LAU1F graphics card GDDR2 Matrox M9120-E512LAU1F graphics card GDDR2
(show image)
M9120-E512LAU1F M9120-E512LAU1F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120-E512LPUF graphics card 0.5 GB GDDR2 Matrox M9120-E512LPUF graphics card 0.5 GB GDDR2
(show image)
M9120-E512LPUF M9120-E512LPUF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9125-E512F graphics card GDDR2 Matrox M9125-E512F graphics card GDDR2
(show image)
M9125-E512F M9125-E512F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9140-E512LAF graphics card 0.5 GB GDDR2 Matrox M9140-E512LAF graphics card 0.5 GB GDDR2
(show image)
M9140-E512LAF M9140-E512LAF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Magyarország 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)