location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ61
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ61-320EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT997EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - AMD Athlon II Dual-Core M300 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 3 GB DDR2-SDRAM 1 x 1 + 1 x 2 GB
  • - 250 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 4200
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver :
The long product name of HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GHz AMD Athlon II Dual-Core Mobile M300, 3GB DDR2, 250GB SATA HDD, 15.6" HD 1366 x 768, AMD Radeon HD 4200, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g, WebCam, Windows 7 Home Premium 64-bit
More>>>
HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver:
The official description of HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek and stylish by design, this 15.6-inch, 16:9 ratio Compaq Presario notebook features a unique Imprint design in a glossy black finish.

Features

- Featuring genuine Windows 7 for superior digital entertainment and advanced features

- Sleek and stylish by design, this 15.6-inch, 16:9 ratio Compaq Presario notebook features a unique Imprint design in a glossy black finish that elegantly blends together stylish form and practical function

- An easy-to-use notebook with all the capabilities you need to achieve professional and personal productivity, including a full-size keyboard with numeric key pad and an LED display

- Designed to provide the right set of features at a great value, the Compaq Presario CQ61-300 delivers versatility and quality without compromising on price.

Short summary description HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver:
This short summary of the HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ61-320EA, AMD Athlon II Dual-Core, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

HP Compaq Presario CQ61-320EA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II Dual-Core
Processor model *
M300
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket S1
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 4000
On-board graphics card model *
AMD Radeon HD 4200
Audio
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Weight & dimensions
Width
378 mm
Depth
252 mm
Height (front)
3.51 cm
Height (rear)
4.12 cm
Weight *
2.68 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
Yes
Maximum internal memory (64-bit)
4 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:43:59
Uk has collected 10 expert reviews for HP Compaq Presario CQ61-320EA AMD Athlon II Dual-Core M300 Laptop 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:43:59
The HP Compaq Presario CQ61-402SA is an entry level machine for those after basic performance and portability. Usability is good, however, and while it can't compete with the Acer Aspire 5732Z-443G32Mn and Samsung R530 on many levels, it is certainly w...
Good Good bundled software, HDMI, Good keyboard, Decent basic performance, Usability...
Bad Limited graphics power, Battery life, Portability...
Bottom line A decent laptop for the money, but if you are looking for power then we would look elsewhere...
60%
Zdnet.com.au
Updated:
2014-05-28 01:43:59
Design and features For a laptop under AU$1000, the Compaq Presario CQ61 is surprisingly well built and even includes the silken touchpad found on its premium HP cousins. It is unspectacular to look at compared to todays inlaid designs found on premiu...
Good HDMI port, Excellent value for the price...
Bad Hot air vent on lefthand side, 100Mb Ethernet and 802.11g only, no Bluetooth...
Bottom line The Compaq Presario CQ61-217 adds a little bit of extra quality to the sub-AU$1000 market, though sacrifices on its network capability. For AU$799 though, its a steal, and if youre not concerned by some of the lacking components, this ones a good b...
85%
about.com
Updated:
2014-05-28 01:43:59
Very Low Price, Fast Hard Drive, Very Poor Battery Life, Limited Expansion Ports...
60%