Loxit 6040 laptop case 50.8 cm (20") Trolley case Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32482
Info modified on:
25 Oct 2023, 10:23:41
Long product name Loxit 6040 laptop case 50.8 cm (20") Trolley case Grey:

6040, 4 Door Lapbank Laptop trolley 20 x shelf

Short summary description Loxit 6040 laptop case 50.8 cm (20") Trolley case Grey:

Loxit 6040, Trolley case, 50.8 cm (20"), 96 kg

Long summary description Loxit 6040 laptop case 50.8 cm (20") Trolley case Grey:

Loxit 6040. Case type: Trolley case, Maximum screen size: 50.8 cm (20"). Weight: 96 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.