- - Optical 800 DPI Black
- - Bluetooth 10 m
- - Buttons quantity: 5
- - 2 AA Nickel-Metal Hydride (NiMH)
Bluetooth Optical Mouse MI-5400X
Key features:
- 5 button ergonomic optical mouse with Bluetooth ® wireless technology
- 800 DPI high resolution optical sensor technology for precise movement with latest low power consumption technology
- Class II Bluetooth ® wireless technology for transmission range of up to 10 metres without interference from other wireless devices
- Including cradle for storing and recharging the mouse, even when the PC is turned off
- Compatible with any Bluetooth ® enabled computer supporting the HID profile
- Optimized design with rubber top layer for comfortable grip
- Two convenient side buttons for easy web exploring
- Software included for programming scroll wheel and buttons
- Battery low indicator integrated in scroll wheel
- 2 rechargeable Ni-MH AA batteries included
- Microsoft Mouse, IntelliMouse and Windows 2000 5 button compatible
- Fully Windows Plug & Play
Trust Bluetooth Optical Mouse MI-5400X, Optical, Bluetooth, 800 DPI, Black
Trust Bluetooth Optical Mouse MI-5400X. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 800 DPI, Buttons quantity: 5. Product colour: Black