location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv6-1330ea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VV865EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Espresso
  • - AMD Athlon II Dual-Core M320 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 3 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
  • - 250 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 4200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 90 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso :
The long product name of HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.1GHz AMD Athlon II Dual-Core Mobile M320, 3GB DDR3, 250GB SATA HDD, 15.6" HP Brightview 1366 x 768, ATI Radeon HD 4200, DVD Super Multi DL, Gigabit Ethernet, WLAN 802.11 b/g, WebCam, Windows 7 Home Premium 64-bit
More>>>
HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso:
The official description of HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you are seeking the ideal balance between mobility, comfort and entertainment experience, look no futher than the HP Pavilion dv6 notebook PC series.

Features

- Featuring genuine Windows 7 for superior digital entertainment and advanced features

- With a choice of two new Imprint designs - Espresso, a glossy black finish with a discreet circular pattern or Moonlight, a subtle pattern of cool grey flowing lines on a white background - the HP Pavilion dv6-1300 notebook PC is sure to captivate

- HP MediaSmart software puts all forms of entertainment in one place that is just a click away - from video and digital photos to music. With its 15.6 optional flush glass screen, this notebook makes an ideal alternative to a desktop PC.

- Blu-ray, premium audio and dual headphone jacks deliver uncompromising entertainment (available on selected models)

- An integrated webcam and dual digital microphones are ideal for social networking and communications

- HP ProtectSmart automatically detects if a notebook has been dropped and, before the notebook hits the floor, automatically stops the hard drive from spinning, helping to prevent the loss of files and data

- Get crisp, bright images and reduce your environmental footprint. The HP dv6-1300 Notebook PC features an energy-efficient, mercury-free backlit LED display. That's good news for the planet both during and after your display's lifecycle.

Short summary description HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso:
This short summary of the HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv6-1330ea, AMD Athlon II Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso:
This is an auto-generated long summary of HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso based on the first three specs of the first five spec groups.

HP Pavilion dv6-1330ea. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Black, Espresso

Design
Product type *
Laptop
Product colour *
Black, Espresso
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II Dual-Core
Processor model *
M320
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket S1
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 4000
On-board graphics card model *
AMD Radeon HD 4200
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
4
Ports & interfaces
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
2
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Weight & dimensions
Width
378.5 mm
Depth
258 mm
Height (front)
3.4 cm
Height (rear)
4.2 cm
Weight *
2.88 kg
Packaging data
Package width
450 mm
Package depth
160 mm
Package height
345 mm
Packaging content
Cables included
AC
Remote control included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 09:39:27
Uk has collected 8 expert reviews for HP Pavilion dv6-1330ea AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-12-18 09:39:18
The HP Pavilion dv6-7030tx is the high-end model in HP's dv6 range, featuring an Ivy Bridge-based Intel Core i7-3610QM CPU, 8GB of RAM and a Full HD screen. It's a laptop that's designed for home use, and especially for fun stuff, be it watching movies...
Bottom line The Pavilion dv6-7030tx is a fast Ivy Bridge-based notebook that also has an excellent, Full HD screen. It's well suited for home users who want a good computer not only to get stuff done, but also to get fun stuff done. We just wish it had a better Wi...
80%
hardwarezone.com.sg
Updated:
2013-12-18 09:39:18
In 2011, the first Sandy Bridge notebook that reached our labs was the HP Pavilion dv6 - an excellent mix in terms of affordability and power. As a multimedia machine, it does its job with nary a complaint, and it does it well. So how will this year's dv6...
Good Good build quality, Beats audio, Full HD screen...
Bad Not enough premium finishings, Some keyboard flex, No clickpad...
85%
expertreviews.co.uk
Updated:
2013-12-18 09:39:18
HP’s Pavilion laptops are some of the best looking machines around if you’re on a budget, and the DV6 is no exception. Its textured lid, silver-effect trim and glowing touchpad bezel make it look like a much more expensive laptop, even though it only c...
Bottom line It looks great, performs well and its price is spot on; this is a superb laptop...
100%
expertreviews.co.uk
Updated:
2013-12-18 09:39:18
At the time of writing, HP was stuck between two product lines. This means that the Pavilion dv6-6b57sa may be refreshed soon, but it should still be available from HP's site for some time. It's fairly unique in that it blends an Intel Core i3-2330M pr...
Bottom line Its smart design and metal construction makes the dv6-6b57sa look the part, but its performance is average, its screen looks faded and the Beats Audio sound system is over-processed...
40%
alphr.com
Updated:
2013-12-18 09:39:18
The most immediately striking features of the Pavilion dv6-6051ea are its audio and visual capabilities. The 15.6in, 1,366 x 768 resolution screen is bright, its LED-backlit panel producing fine clarity and reasonably wide viewing angles, and pupils were...
Bottom line Superb video and sound, but this laptop is let down by an awful keyboard and very poor battery life...
50%
techradar.com
Updated:
2013-12-18 09:39:18
Clad in HP's customary black and silver, the £600 HP Pavilion dv6-6b50sa is an affordable, feature-packed media laptop. While it obviously doesn't match up to the premium experience offered by HP's Envy range, it's got plenty to recommend it to anyone who...
Good Attractive design, Beats audio is excellent, Bright and clear picture, Fingerprint scanner, 6GB RAM...
Bad Bit chunky and heavy for a 15.6, incher, Not Full 1080p HD...
Bottom line Anyone who wants a machine predominantly for media or music usage can add an extra star to the score.Follow TechRadar Reviews on Twitter...
60%
theregister.co.uk
Updated:
2013-12-18 09:39:18
Choosing an HP notebook isn’t an easy task, not because they are hard to find - far from it - it’s just the bewildering choice of notebooks you can find in a range. Take the recently refreshed Pavilion dv6-6b series, for example. There are currently a...
Bottom line The only thing that lets this AMD dv6 down is its all-but-casual gaming performance, although to be fair it’s not been designed for anything more demanding in this sphere. More to the point, the HP Pavilion dv6-6b06sa is a good all-rounder for home u...
70%
theregister.co.uk
Updated:
2013-12-18 09:39:21
At first glance, AMD's 'Llano' CPU and Intel's 'Sandy Bridge' second-generation Core i platform look like blood brothers. They combine the CPU, a GPU and a memory controller all on a single 32nm die. So how do these laptop chips stand up against each o...
Bottom line On balance, Sandy Bridge is the more desirable hardware. However, there is a sting in the tail: as I've said, the Intel laptop retails for about £629, while the AMD version only costs £500. Windows 7 rates the latter with an Experience Index of 5.9, t...
0%
channelpro.co.uk
Updated:
2013-12-18 09:39:21
HP's Core i5 desktop replacement combines plenty of power with a certain panache The 15.6in Pavilion dv6 bears HP's characteristic black and chrome livery, and to be honest it looks a bit showy in a laptop of this size. The numeric keypad at the side o...
100%
pcadvisor.co.uk
Updated:
2013-12-18 09:39:21
If we were awarding prizes for looks alone, the HP Pavilion dv6-6103sa would win hands down. It is certainly an eye-catching laptop, the brushed metal design giving the HP a look that wouldn’t be out of place in the living room, study or at work. It’s...
Bottom line You can’t argue with the specification of the HP Pavilion dv6-6103sa, though the top-notch components do put it slightly outside of the price range of this group test. That said, it is a worthy inclusion because it blends style with substance and is wo...
80%
expertreviews.co.uk
Updated:
2013-12-18 09:39:22
HP's dv6-6051ea is a beautifully designed laptop with a generous specification. It's powered by a fast Intel Core i5-2410M processor, which is backed up by 6GB of RAM and a 640GB hard disk. Despite its 15.6in screen, the dv6 weighs almost 3kg. This mak...
Bottom line It's lovely to look at, but for this price, the dv6 is underspecified...
40%
goodgearguide.com.au
Updated:
2013-12-18 09:39:22
The dv6-6027tx is a decent multi-purpose laptop for the home. It comes with a 15.6in screen, a Blu-ray writer and specifications that are powerful enough for just about any domestic task, including gaming. We're not sold on its keyboard, its screen or...
Good Good speed Good battery life...
Bad Screen Some design aspects No TV tuner...
Bottom line HP's Pavilion dv6-6027tx is fast and suitable for pretty much any home computing task. It can be used for admin work and homework, but also for video editing and gaming. We weren't thrilled with its screen and some of HP's design choices, but overall i...
70%
pocket-lint.com
Updated:
2013-12-18 09:39:23
There's a certain HP style these days, with curved edges, large trackpads and subtle engravings on the case. That signature style is there in the Pavilion dv6, a machine designed to look good in a modern home. Combining a Core i5 processor with AMD's...
Good Well designed, high quality construction, with more than enough processing power, switchable graphics gives you a balance between power and efficiency...
Bad Speaker quality could be improved, switchable graphics requires shutting down applications, battery life is on the lower side of average...
Bottom line A good looking, powerful laptop with plenty of features. Ideal as a home PC, ready for games, video and Office...
80%
techradar.com
Updated:
2013-12-18 09:39:23
Companies that have excelled in the laptop market over the last three years have used a simple idea, one that's been a secret in the retail industry for years and one that we're going to blow wide open in What Laptop. The secret is to offer something m...
Good Great performance, Generous RAM, Dedicated graphics...
Bad Poor build quality, Battery life, Usability...
80%
techradar.com
Updated:
2013-12-18 09:39:23
Without doubt the HP Pavillion dv6 dv6-3046sa is one of the best looking laptops around and brings a touch of class where others at this price fail. The body is a beautiful textured white, as if adorned in carbon fibre, and offset by smooth black keys...
Good Excellent build quality, Stylish chassis, Dedicated graphics...
Bad Office performance, Battery life...
70%
expertreviews.co.uk
Updated:
2013-12-18 09:39:23
The HP Pavilion line was always been classy, and the dv6 is a beautifully designed and built laptop. The lid has a smart engraved pattern, and opens up to reveal a red metallic keyboard panel and glossy black screen bezel. A metallic strip around the e...
Bottom line The dv6 is beautifully designed, has reasonable 3D performance and generous features, but the frustrating touchpad and keyboard can't be overlooked...
60%
pcadvisor.co.uk
Updated:
2013-12-18 09:39:24
Product Code: dv6-3130sa HP's 15.6in-screen Pavilion dv6-3130sa laptop has small proportions and a body weight of just 2.5kg. Chuck in strong multimedia credentials, and you have a laptop that's eminently suitable for entertainment on the move. If yo...
Bottom line The HP Pavilion dv6-3130sa entertainment laptop is relatively inexpensive and offers good value - if you're not too fussed about specs or sound quality, this is a very nice laptop indeed. Paul Monckton...
0%
T3.com
Updated:
2013-12-18 09:39:24
HP’s DV Pavilion range isn’t a bad choice for budget models from a top name brand. We reviewed the Pavilion DV6-3085ea, which is a higher-specc’d addition to that range that can handle most multi-media apps. However, it does come loaded with HP bloa...
Good Filigree Design, Value for money for the features, Good power credentials under the bonnet...
Bad Filigree design, Terrible touchpad and touch sensitive controls, Limited viewing angle on screen...
Bottom line Not the most user-friendly laptop, but well specc'd for the price...
60%
techradar.com
Updated:
2013-12-18 09:39:24
The Pavilion range comprises HP's consumer machines and while the Pavilion dv6-3040sa is a stylish and largely usable machine, it unfortunately features some irritating design features and lacks the impressive performance of its Intel-powered peers. We...
Good Good build quality, Nice design, Connectivity...
Bad Mediocre performance, Usability...
70%
itreviews.com
Updated:
2013-12-18 09:39:24
We love the metallic look of the Pavilion dv6 and found that the dual ATi graphics really help to extend battery life. Although HP has chosen a relatively slow AMD Phenom II CPU the performance is perfectly acceptable. The list of features will satisf...
0%
theregister.co.uk
Updated:
2013-12-18 09:39:24
Those who want their notebook PCs to play music and video while managing a burgeoning digital image collection should cast an eye at the HP Pavilion dv6-3085ea. It's an attractively slim computer with a design outline that's generally reminiscent of Ap...
Bottom line The fingerprint security seems out of place, especially since HP's own 'instant-on' operating system appears to circumvent it anyway. Given its pointlessness, the overall effect is to make the notebook more expensive than it needed to be. Even so, pla...
70%
pcauthority.com.au
Updated:
2013-12-18 09:39:24
AMD's Vision platform is a codename for a loosely grouped set of specifications, which at heart comprises a processor and graphics card. It initially launched last September, but has now been refreshed with a few new elements.The idea behind Vision is...
Bottom line AMD's updated processor plus graphics chip ‘Vision’ platform comes in Basic, Premium, ultimate and black – but how does the performance stack up?...
67%
pcadvisor.co.uk
Updated:
2013-12-18 09:39:24
Product Code: WR777EA #ABU The HP Pavilion dv6 is a 15in laptop built for home entertainment. HP's Pavilion dv6 line targets mobile-PC buyers who have an interest in rich media content. The line ships in various configurations; the reviewed here is t...
Bottom line HP has delivered an impressively polished, media-smart laptop at an affordable price. The odd contrast behaviour and poor vertical viewing angles were somewhat disappointing, but the overall HP Pavilion dv6 package works well for handling rich media c...
70%
goodgearguide.com.au
Updated:
2013-12-18 09:39:24
If a sub-$1000, quad-core laptop tickles your fancy, then HP's 15in Pavilion dv6-3010-AX_01 is for you. It runs AMD's Vision Ultimate platform, which comprises an AMD Phenom II P920 CPU and an ATI Mobility Radeon HD 5650 graphics chip, and it's great...
Good Excellent value for money, huge tuochpad, great keyboard, digital TV tuner, quad-core CPU, 4GB RAM...
Bad Screen has narrow viewing angles, large touchpad can get in the way when typing...
80%
alphr.com
Updated:
2013-12-18 09:39:24
The 15.6in Pavilion dv6 bears HP's characteristic black and chrome livery, and to be honest it looks a bit showy in a laptop of this size. The numeric keypad at the side of the keyboard is uncomfortably squished as well. But from a technical standpoint...
Bottom line Not without its foibles, but good value for a high-performance laptop...
83%
trustedreviews.com
Updated:
2013-12-18 09:39:25
This is the third time we've reviewed the HP Pavilion dv6. This might seem excessive, but laptops evolve quickly as new technology becomes available and the HP Pavilion dv6-2113sa is one of the latest configurations now on sale. At £550 it's...
Good Excellent value, Stylish looks, Generous specifications...
Bad Average battery life, Average speakers...
90%
techradar.com
Updated:
2013-12-18 09:39:25
HP is the world's most successful laptop brand and provides a range of consumer and corporate machines at varying price points. Its Pavilion dv6- 2105ea is designed for home entertainment use. Performance is stunning, thanks to Intel's cutting-edge Cor...
Good Powerful, Core i5, Widescreen, Image quality, LightScribe capable DVD rewriter, Build quality, Excellent software package included...
Bad User interface, Not very portable...
Bottom line The HP Pavilion dv6-2105ea is a good home entertainment laptop, its performance is stunning and its power and features make it easy to like. If you plan to use this machine at home then it should definitely be a consideration but bear in mind its slightly...
70%
pcauthority.com.au
Updated:
2013-12-18 09:39:26
At first glance, the HP Pavilion dv6 would appear to be the very antithesis of the tasteful laptop. Boasting flashy looks, a glossy screen and enough chrome-effect highlights to dazzle a footballer's wife, it isn't exactly shy and retiring.Look at the...
Bottom line An excellent and keenly priced desktop replacement, as long as you can live with the extrovert design...
83%
digitalversus.com
Updated:
2013-12-18 09:39:26
The HP Pavilion dv6 is a midrange model from HP. Its multimedia capabilities suit it to a range of uses, from office applications and Web browsing to watching movies and viewing your holiday snaps.Handling and DesignVisually, the HP Pavilion dv6-1225ef...
Good Design and finish, Complete connectivity, Number pad, Graphics card can handle HD...
Bad Disappointing performance, Poor battery life, Poorquality, glossy LCD panel, Glossy plastics: dustand fingerprintprone, Noisy...
60%
alphr.com
Updated:
2013-12-18 09:39:26
At first glance, the HP Pavilion dv6 would appear to be the very antithesis of the dour business laptop. Boasting flashy looks, a glossy screen and enough chrome-effect highlights to dazzle a footballer’s wife, it's not exactly shy and retiring. Look a...
Bottom line It might not earn a perfect six overall, but the DV6 is an affordable, high-quality desktop replacement that makes a great case for itself. And, when you consider that it costs just £608 exc VAT, most people will find it decidedly easy to put up with...
83%
trustedreviews.com
Updated:
2013-12-18 09:39:26
We recently took our first look at HP's Pavilion dv6 range with the dv6-1240ea , going away very impressed and handing out a Recommended Award. Its strength lay in its excellent all-round performance and the outstanding value it represented given the feat...
80%
trustedreviews.com
Updated:
2013-12-18 09:39:26
Based on a 16:9 aspect, 15.6in display, the HP Pavilion dv6 range is the latest addition to HP's mainstream laptop lineup. There's plenty of competition in this particular sector, since 15.6in is essentially the new 15.4in - i.e. the mainstream laptop siz...
90%
expertreviews.co.uk
Updated:
2013-12-18 09:39:26
HP's dv6-1240sa is an attractive laptop that looks more expensive than it is thanks to its stylish black and chrome case. As well as looking good, it feels tough and its rigid lid should protect the screen from knocks. HP has the used the space that...
60%
techradar.com
Updated:
2013-12-18 09:39:26
The first thing that strikes you about the HP dv6-1240ea Entertainment PC is how well finished it is. HP has once again used its imprint technology to produce a glossy and very attractive notebook – an effect that extends to the touch media controls an...
Good Very attractive finish, Powerful spec, HDMI out plus other extras...
Bad Extra software is a pain, No Blu-ray drive, Some could consider it pricey...
80%
Zdnet.com.au
Updated:
2013-12-18 09:39:26
Design and features Piano black is the order of the day for HPs dv6-1128tx — piano black with silver concentric circles, and a fingerprint-style design on both the lid and wrist rest. Just like Apple has been doing for years, the HP logo in the bottom...
Good Attractive design, Decent power for an affordable price...
Bad No Bluetooth, Underwhelming battery life...
Bottom line The dv6 is a gorgeous laptop for quite an affordable price. If youre looking in the 16-inch space, definitely check this one out.
85%
techradar.com
Updated:
2013-12-18 09:39:26
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The HP Pavilion dv6-1130sa (£489 inc. VAT) is the latest addition to HPs consumer range. With its dedicated graphics and large quantity of memory, this laptop is a real bargain for thos...
Good Great connections list, Plenty of graphics memory...
Bad Performance is merely passable...
80%
channelnews.com.au
Updated:
2013-12-18 09:39:26
The HP Pavilion Dv6 certainly isnt something you want to lug around. While it?s fairly lightweight for its size, it is meant to be used as a desktop replacement notebook with features and style that suggest it would live comfortably in the home office...
Good Attractive design, comfortable keyboard, adequate CPUand graphics capabilites, Touchpad can be disabled.
Bad Touch controls are a little buggy.
70%
expertreviews.co.uk
Updated:
2013-12-18 09:39:26
Verdict: A classy-looking laptop, with excellent build quality, a comfortable keyboard and respectable all-round performance. The dv6-1133ea is HPs latest laptop in its Pavilion line. Like previous models it has glossy, piano-black surfaces with ab...
100%
techradar.com/au/
Updated:
2014-04-13 01:46:02
Clad in HP's customary black and silver, the £600 HP Pavilion dv6-6b50sa is an affordable, feature-packed media laptop. While it obviously doesn't match up to the premium experience offered by HP's Envy range, it's got plenty to recommend it to anyone who...
Good Attractive design, Beats audio is excellent, Bright and clear picture, Fingerprint scanner, 6GB RAM...
Bad Bit chunky and heavy for a 15.6incher, Not Full 1080p HD...
Bottom line Anyone who wants a machine predominantly for media or music usage can add an extra star to the score. Follow TechRadar Reviews on Twitter...
60%
HEXUS.net
Updated:
2016-11-26 08:58:41
With Intel's attention at least partially diverted toward Ultrabooks, perhaps now's the opportune moment for AMD to stamp its authority on the seemingly old-fashioned laptop?The team from Sunnyvale, California is arguably best positioned to challenge I...
Good Good CPU and GPU performance, Great fullsize keyboard, Excellent trackpad, Pleasant design...
Bad Limited display resolution, Lacks USB 3.0...
70%
tbreak.ae
Updated:
2016-11-26 08:58:41
The HP Pavilion DV6 series of notebooks have always been the go to notebook for many people who want performance close to a desktop, but don’t want to splurge out an obscene amount of money for it. Today I’ll be looking at the latest HP Pavilion DV6 no...
Good Very powerful, Can play modern games easily, Looks stylish on the outside, Easily upgradeable ram and HDD...
Bad Gets very noisy when under full load, Monitor resolution only 1366x768, Comes preloaded with HP bloatware, HDD only 5400rpm...
90%
theregister.co.uk
Updated:
2016-11-26 08:58:41
When you pull the power cord to go from mains to battery power the ATI Power Xpress feature offers you the choice of switching the graphics chip to the integrated ATI Mobility Radeon HD 4250 graphics core. Using this option added an extra 25 minutes of ba...
Bottom line The wondrous looks of the Pavilion DV6 are let down by an iffy touchpad. The dual ATI graphics are a neat feature that help battery life, yet give you decent visual horsepower when the machine's connected to the mains. ® Netbooks Group Test Acer...
0%
tech2.com
Updated:
2013-12-18 09:39:18
Finding a budget, multimedia notebook is no easy feat. There are tons of options out there, but among the crowd, only a handful stand out. HP’s dv6 is one of those notebooks as the series has always infused great style and build with good performan...
Bottom line The Pavilion dv6-6116tx will cost you Rs.38,897, which is not too bad for a mainstream multimedia notebook. Granted, it’s a bit underpowered, compared to the competition at the same price point, but then not many notebooks in this price bracket are bui...
70%
pcmag.com
Updated:
2013-12-18 09:39:19
The HP Pavilion dv6-6173cl ($949.99 list at Costco) is one of the most powerful laptops you'll find for less than $1,000. This 15.6-inch desktop replacement pairs a high-end, quad-core Intel Core i7 CPU with a midrange AMD Radeon graphics processor. Th...
Good Strong quad-core performance, Sleek and strong aluminum chassis, Beats Audio delivers outstanding sound, Two-year warranty...
Bad Clacky mouse buttons, No backlit keyboard, No Bluetooth...
Bottom line High style, strong performance, and big sound highlight the versatile HP Pavilion dv6-6173cl, a 15.6-inch desktop replacement that would be good for your home...
80%
pcmag.com
Updated:
2013-12-18 09:39:20
The HP Pavilion dv6-6123cl is not your standard budget laptop. No, this 15.6-inch desktop replacement includes some surprises for its price of $599.99 (list, at Costco). For starters, it eschews common plastic for a luxurious brushed aluminum case. And...
Good Brushed aluminum case, Beats Audio delivers big sound, Surprisingly capable graphics power, Long battery life, Two-year warranty...
Bad So-so application performance, Clacky mouse buttons, Smaller hard drive than competing budget laptops...
Bottom line For budget buyers unwilling to compromise on design, the HP Pavilion dv6-6123cl delivers sleek aluminum styling along with a long-running battery, big audio, and a generous warranty for cheap...
70%
pcmag.com
Updated:
2013-12-18 09:39:20
The HP Pavilion dv6-6163cl is a well-rounded mainstream laptop. For a reasonable price ($799.99 list at Costco), this 15.6-inch model supplies a modern configuration based on the new Intel Core i5-2430M processor, which it pairs with an ample 6GB of me...
Good Strong performance, Long battery life, Sturdy and stylish aluminum chassis, Beats Audio delivers outstanding sound, Two-year warranty...
Bad Integrated graphics, Clacky mouse buttons, No Bluetooth...
Bottom line With a great design, strong performance, long battery life, and a two-year warranty, the HP Pavilion dv6-6163cl is about as well-rounded 15.6-inch desktop replacement as you'll find...
80%
pcmag.com
Updated:
2013-12-18 09:39:21
When Hewlett-Packard announced that they would begin offering Pavilion laptops with AMD's newest Fusion APUs (code-named "Llano"), hopes rose for an inexpensive desktop replacement that could compete with the performance of Intel's processors. The HP P...
Good Lower price, AMD Llano APUs offer discrete-class graphics and gaming performance, Beats Audio, Big 640GB hard drive, USB 3,0 ports offer speedy connections...
Bad Processor can't match competing Intel chips in raw power, Battery life is a bit short...
Bottom line The HP Pavilion dv6-6145dx laptop certainly offers a mixed bag, with excellent graphics performance, but lackluster processing power. Some will find it a compelling offer, while others will be turned off...
60%
itp.net
Updated:
2013-12-18 09:39:21
The Pavilion dv6-6090ee comes from HP's Home Notebook range and is the first Sandy Bridge-based desktop replacement we've received from the technology titan.Weighing in at 2.65kg the Pavilion is unquestionably a desktop replacement machine. It's a note...
Good Sizzling application performance, can handle most modern game titles, great looks, feels well built, attractively priced.
Bad Quite heavy.
Bottom line The dv6 has it all; great looks, top notch performance and a sensible price tag...
80%
infoworld.com
Updated:
2013-12-18 09:39:21
If you're willing to lug an additional pound or three, you can get a much more capable machine that's also easier on your eyes and hands, if not always your pocketbook. Ranging from less than $1,000 to a no-compromises $3,000, these midsize sedans ge...
80%
pcmag.com
Updated:
2013-12-18 09:39:21
The HP Pavilion dv6-6153cl ($999.99 list at Costco) offers a nice blend of power and style in a desktop replacement laptop. Its Sandy Bridge Core i7 processor and generous helping of RAM deliver solid productivity and multimedia performance, and its sw...
Good Uses newest Intel CPU technology, Has switchable graphics, Attractive appearance, Includes two-year warranty...
Bad Lacks Bluetooth and WiMAX wireless, Blu-ray reader, Loaded with bloatware, So-so battery life...
Bottom line The HP Pavilion dv6-6153cl gives you an Intel Core i7 processor and AMD switchable graphics for under $1,000, but you don't get features like WiMAX, Bluetooth, and Blu-ray as part of the bargain...
70%
pcmag.com
Updated:
2013-12-18 09:39:21
The HP Pavilion dv6-6110us ($649.99 at Staples) is a good deal for anyone looking for a cheap desktop replacement laptop that will run for six-plus hours on a single charge and deliver respectable graphics performance. You won't get much in the way of...
Good Affordable, Decent graphics performance, Relatively good battery life...
Bad Sluggish productivity and multimedia performance, Short on features, Loaded with bloatware...
Bottom line The HP Pavilion dv6-6110us is an AMD-based desktop replacement that delivers better-than-average graphics performance for a budget notebook. It will give you six hours of battery life, but it's light on features and the CPU can't keep up with the comp...
60%
techreviewsource.com
Updated:
2013-12-18 09:39:22
4.00 Looking at our top-rated desktop replacement laptops can leave you feeling a bit of sticker shock, with prices climbing upwards of $1,500. With an Intel Core i7-2630QM CPU and AMD Radeon HD 6770M graphics card, the HP Pavilion dv6-6170us ($1...
Good Good looks and sturdy construction. Beats Audio. Bluray drive and WiDi 2.0. Long lasting battery. Intel Core i72630QM CPU and AMD Radeon HD 6770M video card provide outstanding performance. 750GB hard drive offers ample storage space...
Bad Average display. Thicker and heavier than premium competitors. No backlit keyboard.
80%
pcmag.com
Updated:
2013-12-18 09:39:22
Looking at our top-rated desktop replacement laptops can leave you feeling a bit of sticker shock, with prices climbing upwards of $1,500. With an Intel Core i7-2630QM CPU and AMD Radeon HD 6770M graphics card, the HP Pavilion dv6-6170us ($1,049.99 lis...
Good Good looks and sturdy construction, Beats Audio, Blu-ray drive and WiDi 2,0, Long lasting battery, Intel Core i7-2630QM CPU and AMD Radeon HD 6770M video card provide outstanding performance, 750GB hard drive offers ample storage space...
Bad Average display, Thicker and heavier than premium competitors, No backlit keyboard...
Bottom line The HP Pavilion dv6-6170us rivals some of the best desktop replacement laptops we've seen, offering quad-core performance and strong graphics for less than premium-priced laptops, but it has to trim a few of the finer features to do so...
80%
pcworld.com_techhive.com
Updated:
2013-12-18 09:39:22
The HP Pavilion dv6 is the company's workhorse consumer laptop, with a 15.6-inch LCD panel and a nearly full-size keyboard. When you first see the dv6, it seems thinner than it really is. The gently curved back surface of the LCD housing hides some of...
Good Very good video playback quality, Excellent keyboard with a great feel...
Bad DVD drive's eject button is tiny, Speakers distort at high volume...
Bottom line HP's dv6 is a classy-looking (though slightly bulky) laptop with a good mix of features for its price...
80%
notebookcheck.net
Updated:
2013-12-18 09:39:22
With the Llano generation, the manufacturer has expanded the APU concept of a main processor with incorporated graphics to bigger systems. The codename Llano covers Accelerated Processing Units that are a blend of Northbridge, a dual or quad core and a de...
Good High-end, hard aluminum finish, Four loudspeakers, Gaming suitability, Fast hard disk, Good application performance, Long battery runtimes, Low power consumption, Very cool case...
Bad Poor contrasts, viewing angles, Crashes in games, benchmarks, Little gaming performance, Cover on bottom can jam...
Bottom line HP Pavilion dv6-6110eg LZ546EA Good multimedia entry with shortcomings in newer gamesWe were happy to finally hold an APU based notebook with a higher performance than the netbooks and office devices released to date (E350, C50) in our hands. There's not...
79%
pcmag.com
Updated:
2013-12-18 09:39:22
The HP Pavilion dv6-6113cl ($699.99 at Costco) is a reasonably priced desktop replacement laptop powered by a Sandy Bridge Core i3 processor and featuring a durable aluminum finish. You get a good amount of storage space with this model, as well as Int...
Good Good performance, Durable finish, Two-year warranty, Large hard drive...
Bad Limited wireless options, Integrated graphics, Bloatware...
Bottom line The HP Pavilion dv6-6113cl is a reasonably priced desktop replacement laptop with a tough exterior and plenty of storage. It's a decent performer, but there are better deals to be had in this price range...
70%
notebookcheck.net
Updated:
2013-12-18 09:39:23
The new laptop is equipped with a quad-core processor (the Core i7-2630QM - 4x 2.00GHz), which is supported by a large amount of RAM , to be exact: 8,192 MB . All this is available for a price of 799 Euros - currently a very aggressive pricing . All-in-al...
Good Metallic Aluminum finish, Four speakers, High program performance, Ready for gaming, Fast hard disk, Bottom flap is screw less...
Bad Spongy, rickety keys, Flaws in the case, Bad contrast, poor viewing angles...
Bottom line The brand new versions of the HP Pavilion dv6 are available at online shops. Our review shines light on a few of the configurations available for the dv6 models, although our test configuration, the dv6-6008eg (LQ765EA), is rare to find. The cheapest conf...
80%
pcmag.com
Updated:
2013-12-18 09:39:23
The HP Pavilion dv6-6135dx ($679.99 at Best Buy) is an affordable desktop replacement laptop offering a handful of features typically found on more expensive models, including a stylish aluminum alloy lid and a Blu-ray drive. Its AMD A-series accelerat...
Good Blu-ray drive, Good graphics performance, Switchable graphics, Durable design...
Bad Sluggish productivity performance, No Bluetooth, No broadband wireless, Bloatware...
Bottom line The HP Pavilion dv6-6135dx desktop replacement laptop delivers above-average graphics for a budget laptop, but is a subpar performer on productivity and multimedia tasks...
70%
hardwarezone.com.sg
Updated:
2013-12-18 09:39:23
The trick to selling as many laptops as possible has evolved over the years. It’s now not enough to sell notebooks to us just based on specs alone. Since the turn of the century, Apple led the charge in turning your workhorse into something more -- a f...
85%
tbreak.ae
Updated:
2013-12-18 09:39:23
The HP Pavilion DV6 series of notebooks have always been the go to notebook for many people who want performance close to a desktop, but don’t want to splurge out an obscene amount of money for it. Today I’ll be looking at the latest HP Pavilion DV6 no...
Good Very powerful, Can play modern games easily, Looks stylish on the outside, Easily upgradeable ram and HDD...
Bad Gets very noisy when under full load, Monitor resolution only 1366x768, Comes preloaded with HP bloatware, HDD only 5400rpm...
90%
pcmag.com
Updated:
2013-12-18 09:39:23
The HP Pavilion dv6-6033cl ($849.99 list, at Costco) uses Intel's Sandy Bridge processor technology to deliver impressive productivity and multimedia performance, and it comes with a relatively big hard drive and a sturdy aluminum finish. While not ove...
Good Good productivity performance. Latest processor technology.Durable finish. Two-year warranty.
Bad Pricey. Integrated graphics. No WiDi or WiMAX. No Blu-ray drive. Mediocre battery life.
Bottom line The HP Pavilion dv6-6033cl laptop offers solid performance, Intel's Sandy Bridge technology, and a two-year warranty in a durable 15-inch chassis, but you can get similar performance and features for less money elsewhere. Buy it nowCheck here for othe...
60%
pcmag.com
Updated:
2013-12-18 09:39:23
Budget laptops don't always have a reputation for being exciting, but even one that isn't the most sparkly system on the block can still deliver numerous features and highly usable performance for not much money. The HP Pavilion dv6-3225dx ($649.99 lis...
Good Appealing design. Lots of ports, connectivity features. Good battery life.
Bad Uses last-generation processor.
Bottom line The HP Pavilion dv6-3225dx doesn't break new ground in the budget laptop category, but it's a sensible choice for its price range. Buy it nowCheck here for other Notebooks by HP!...
80%
pcmag.com
Updated:
2013-12-18 09:39:23
Standing out in the budget laptop category isn't hard. Even modest improvements like metal construction, extra ports, and quality sound are enough to garner attention in a category where price reigns supreme. The HP Pavilion dv6-6013cl ($649.99 list, a...
Good Second-generation Intel Core i3 processor. Gaming capable. Fresh design and aluminum construction. Long battery-life. Beats Audio sounds great.
Bad No backlight on keyboard. Bloatware.
Bottom line In terms of looks, features, and cost, the HP Pavilion dv6-6013cl was already a great laptop, but the addition of a second generation Intel processor and dramatically improved graphics and gaming capability make it a winner. Buy it nowCheck here for o...
90%
pcmag.com
Updated:
2013-12-18 09:39:23
The HP Pavilion dv6-3243cl ($799.99 list, at Costco) desktop replacement laptop comes packed with your standard features and all the right ports. Performance wise, this mainstream laptop neither exceeded nor fell short in terms benchmark tests, but cam...
Good Nice design. Little bloatware. Solid performer.
Bad No Blu-ray. Finicky mousepad. Resistant clickpad.
Bottom line The HP Pavilion dv6-3243cl is an all-around solid desktop replacement laptop...
70%
notebookcheck.net
Updated:
2013-12-18 09:39:24
The AMD quad core processor provides enough performance for routine with four cores. If the graphics are to be a bit more intricate, the Pavilion dv6 has an ATI Mobility Radeon HD 5650 graphics. It is in the second highest category that AMD rewards with t...
Good Design, Materials, Workmanship, Sound system, Switchable graphics...
Bad Fan could be less audible, Processor is a bit weak in some situations...
Bottom line All in all, the HP Pavilion dv6 has left a good impression. There are a few smaller rough edges in the odd place, but ultimately you receive a great total package. The notebook can hold its ground as a mobile entertainer. AMD's quad core processor and the...
78%
onlinenotebook.com
Updated:
2013-12-18 09:39:24
When I first saw the HP Pavilion dv6-3055dx laptop on my table, I thought it was an exception laptop. Alas, looks can be deceiving and this turned out to be just an average notebook. It is a 15.6 inch thin and light laptop having an attractive design...
0%
pcmag.com
Updated:
2013-12-18 09:39:24
The HP Pavilion dv6-3122us ($649.98 list), available at Staples, brings a number of compelling features, including eye-catching good looks and an excellent price tag for a 15.6-inch desktop replacement laptops. Long battery life and a great-looking dis...
Good Inexpensive desktop replacement. Great battery life. Gorgeous display. Stylish design.
Bad Mediocre application performance. Bloatware.
Bottom line Great looks, excellent battery life, and a low price tag make the HP Pavilion dv6-3122us a compelling desktop-replacement for shoppers on a budget, but a low price tag also equals pedestrian performance...
70%
pcmag.com
Updated:
2013-12-18 09:39:24
The HP Pavilion dv6-3143cl ($799.99 list at Costco) is a 15.6-inch desktop replacement laptop that comes with a Blu-ray drive and decent battery life. HP has kept the price down by giving it a slower processor than other premium laptops (in this case...
Good Blu-ray player. Good price. Unique pattern design. Decent processor.
Bad Mouse pad is jumpy. Resolution doesn't support 1080p HD.
Bottom line The HP Pavilion dv6-3143cl desktop replacement laptop is a solid multimedia machine, complete with a Blu-ray drive. Buy it nowManufacturer Check here for other Notebooks by HP!...
70%
tech2.com
Updated:
2013-12-18 09:39:24
HP Pavilion laptops are very popular amongst multimedia and home users, be it entry-level, mainstream or high-end, there’s something for everyone. But again, the truth is that they are slightly more expensive than most ‘non-traditional’ laptop makers...
Good Excellent performance and price, Stunning looks and build quality, Superb value for money...
Bad None...
Bottom line FeaturesLeaving the design and aesthetics aside, the hardware is obviously the highlight of this machine. It has a quad-core CPU, the Intel Core i7 Q720, clocked at 1.6 GHz and with 6MB L3 cache. Then there’s 4 GB DDR3 RAM and the graphics is courtesy...
100%
pcmag.com
Updated:
2013-12-18 09:39:24
The HP Pavilion dv6-3123cl ($599.99 list at Costco) is a no-frills, everyday laptop with all the standard features you would expect from a moderately priced, general-use laptop. This laptop, available at Costco, comes with an ample 15.6-inch screen, ma...
Good Big 500 GB hard drive. Decent battery life. Reasonable price.
Bad Budget AMD Athlon II processor, integrated GPU means less than great performance.
Bottom line The HP Pavilion dv6-3123cl isn't a standout as far as performance or extra features. However, with the big hard drive capacity, good battery life, pleasant aluminum-like design and lower price point, it should be adequate enough to meet the needs of t...
70%
pcmag.com
Updated:
2013-12-18 09:39:24
If you're looking for a relatively lightweight desktop replacement laptop with Core i5 power and a rich feature set, consider the HP Pavilion dv6-3163cl ($899.99 list). This attractive 15-inch laptop comes with a Blu-ray drive and a generous two-year w...
Good Good performance. Stylish metal chassis. Blu-ray drive included. Two-year warranty.
Bad Integrated graphics. Bloatware. Slow hard drive.
Bottom line With the HP Pavilion dv6-3163cl you get a stylish, metal-clad notebook with Core i5 power and a Blu-ray drive. Integrated graphics and a fair amount of bloatware are also part of the deal...
70%
pcworld.com_techhive.com
Updated:
2013-12-18 09:39:24
HP's Pavilion dv6 line targets mobile-PC buyers who have an interest in rich media content. The line ships in various configurations; the dv6-3013 reviewed here is the entry-level version. Unlike pricier members of the dv6 family--which are based on In...
Good Surprisingly good audio playback quality, Integrated media features work well...
Bad LCD's vertical viewing angle is extremely limited, Screen contrast is poor...
Bottom line The HP Pavilion DV6-3013 is an elegantly integrated digital media platform marred by display contrast problems. Shop for the Pavilion dv6-3013 MerchantPriceMerchant Rating $813.99 Learn More » 5 Reviews » $827.00 Learn More » 5 Reviews » $769.99 Lea...
70%
pcmag.com
Updated:
2013-12-18 09:39:24
HP is the biggest purveyor of metal-clad laptop, even outnumbering the offerings from Apple and Asus. The HP Pavilion dv6-3033cl ($899.99 list), available at Costco, is among the growing bunch that uses this sleek, lightweight, and remarkably durabl...
Good Fast Core i5 processor. Fast hard drive. Above average battery scores. Sleek, metallic design. Lightweight. Blu-ray drive included. 2 year Costco warranty.
Bad Erratic click touchpad. Integrated graphics only.
Bottom line A desktop replacement tailored to video editors, the HP Pavilion dv6-3033cl is fast and comes with a Blu-ray drive...
70%
pcquest.ciol.com
Updated:
2013-12-18 09:39:24
The dv6-2005ax looks exactly the same as the earlier dv6-1161tx notebook from HP. It has the same chassis and body, which is completely glossy. The lid has a wave imprint finish on it with an illuminated HP logo. The keypad, unlike the dv6 notebook, is...
0%
pcmag.com
Updated:
2013-12-18 09:39:25
If you like to watch movies and online content, then the HP Pavilion dv6-3040us ($849.98 list), available from Staples, is a very entertaining laptop. If you like to play 3D video games and listen to music via your PC speakers you probably won't fin...
Good Updated design. Well priced. Blu-ray drive.
Bad Problems with 3D gaming. Tinny speakers. No media remote. Sensitive touchpad.
Bottom line The HP Pavilion dv6-3040us is solid entertainment laptop, whether watching Blu-ray movies or streaming video content...
70%
pcmag.com
Updated:
2013-12-18 09:39:25
The HP Pavilion dv6-3010us ($699.98 list), sold at Staples, boasts a couple of noteworthy new features. For starters, it's one of the first Pavilions we've reviewed to feature HP's new design. It's also one of the first laptops to pass through the L...
Good Attractive new design. Long-running battery. Touchpad features matte finish and supports multi-touch gestures. Superb wireless connectivity with 802.11n Wi-Fi and Bluetooth.
Bad So-so application performance. Integrated graphics mean 3D games are out. New touchpad with integrated mouse buttons will take some getting used to.
Bottom line The HP Pavilion dv6-3010us boasts an updated design that is sure to grab your attention, but other laptops offer better bang for the buck...
60%
pcmag.com
Updated:
2013-12-18 09:39:25
Other than being the first AMD Vision–based laptop to pass through PC Labs, there's nothing that makes the HP Pavilion dv6-3013cl ($799.99 list) stand out in the crowded mainstream laptop market. Its performance is good, but not great, and the same...
Good Quad-core processor. Big, fast hard drive. Two-year warranty.
Bad Integrated graphics. No ExpressCard slot. So-so battery life.
Bottom line Based on AMD's latest Phenom CPU and Vision platform, the HP Pavilion dv6-3013cl is a moderate performer with average battery life, and its graphics performance what you'd expect from an integrated GPU. That said, this mainstream laptop is certainly ca...
60%
electronicsme.com
Updated:
2013-12-18 09:39:25
HP Pavilion dv6-2190usConnectivity is a plus for this notebook with the availability of four USB 2.0 ports, one of which is a shared port with the eSATA interface. eSATA will give faster access to external devices such as hard drives, though there is a...
Bottom line HP offers the Pavilion dv6-2190 at the right price, with the features included helping it shine as a great choice for a new laptop or possible desktop replacement. If you require a notebook that can handle some higher end 3D graphics related tasks, an...
72%
ld2.ciol.com
Updated:
2013-12-18 09:39:25
Recently, we have reviewed a lot of AMD powered notebooks, with the HP Pavilion dm3 being the latest. And this is for a reason. If you have been following our tweets on www.twitter.com/livingdigital, we had informed the 'twitterosphere' that AMD will b...
Good Superb performance, Full keyboard, Comfortable Screen size for desktop use...
Bad Disappointing battery life, Very glossy body...
Bottom line The dv6-2005ax notebook, at this price, is an extremely good desktop replacement. The screen size makes it comfortable to view text and images, while the full fledged keypad is extremely comfortable to use. The only niggle I have is with the battery ba...
0%
laptopz.com
Updated:
2013-12-18 09:39:25
With the notebook performance upgrading, the home laptop put video games as a product selling points. It’s easier to meet the needs of audio and video, using any of Core 2 Duo processor with a separate graphics card are able to meet the general needs o...
0%
tbreak.ae
Updated:
2013-12-18 09:39:25
Good performance- but its big and heavy with a lower-than-average battery life. Posted on March 7, 2010 by Abbas Jaffar Ali 90911 Commenthttp://tech.tbreak.com/2010/03/hp-dv6-1390ev-notebook-review/HP+dv6+2150ev+Notebook+review2010-03-07+11%3A39%3A3...
Bottom line The dv6 is a good performer in our benchmarks but its big and heavy with a lower-than-average battery life. Its a known fact that laptops have more momentum in sales compared to desktops. For reasons of portability and space saving, a good chunk of ne...
70%
devhardware.com
Updated:
2013-12-18 09:39:25
Although the HP Pavilion dv6-1375dx does offer decent performance and is good for viewing movies, its high price is hard to justify. This is especially true when you can find other similar mid-range laptops for less, and its keyboard and touchpad design could be an annoyance to...
0%
techtree.com
Updated:
2013-12-18 09:39:25
We had reviewed the HP DV6 a few months back and today we have a slightly refreshed version of the same, but with AMD's new Turion II processor. Let's see on what counts the laptop has improved from its predecessor. Design and Build Since this...
Good Good looks, fairly sturdy build, good performance - especially in gaming, fingerprint scanner...
Bad Runs a little hot under load, unsatisfactory battery life, track-pad attracts fingerprints easily, expensive...
Bottom line The 2005AX model isn't a big update when compared to the DV6 1211AX. It sells for an MRP of Rs. 49,703. That's slightly expensive when you compare it to the Dell Studio 15, which sells with a Core i3 2.26 GHz processor and slightly inferior ATI Ra...
70%
pcmag.com
Updated:
2013-12-18 09:39:26
For users who require desktop power in a manageable 6-pound chassis, there's the HP Pavilion dv6-2173cl ($799.99 list). This reasonably priced 15-inch multimedia notebook, available at Costco, is chock-full of features and makes use of Intel's lates...
Good Solid performer. Affordable. Discrete graphics. Lots of storage. Two year warranty.
Bad Relatively low-res screen. Bloatware.
Bottom line The HP Pavilion dv6-2173cl offers strong performance, discrete graphics, and a full array of multimedia ports at a very affordable price...
80%
about.com
Updated:
2013-12-18 09:39:26
Quad Core Processor Helps With Multitasking, Large Hard Drive, Solid 3D Graphics Performance, Below Average Battery Life, Poor Trackpad Design With Integrated Buttons, Slow Boot Times...
80%
pcmag-mideast.com
Updated:
2013-12-18 09:39:26
The HP Pavilion dv6-1390 is a reasonably priced, good looking full-size notebook. Like most of the other pavilion series notebooks, the dv6 gets its share of glamour. It has the flashy exterior, and the silver-black textured two-tone look that is now s...
Good Adequate storage, compact design, easy to use, good compatibility...
Bad None in particular...
70%
notebookcheck.net
Updated:
2013-12-18 09:39:26
By Bernd Müller 11/03/2009 HP knows what the people want? A good graphic card combined with an acceptable processor in a case with loads of connections. Of course, this package shouldn't cost too much, 700 Euros at most. The scrooge among the custome...
Good Attractive design, Very good value for money ratio, FireWire, eSATA interfaces, Docking station available, Mini remote control, Useable graphic performance...
Bad Constantly loud, even without load, Glossy display with average contrast, Coated "smeary finger" touchpad, Short battery life, Imprecise typing feel, Average application performance...
Bottom line HP blunders with the touchpad. We could see ourselves in the silver glossy pad because it has a reflective surface. It also is prone for smeary fingerprints, which the user permanently has to wipe away. This is really superfluous during inputs.The current...
75%
pcmag.com
Updated:
2013-12-18 09:39:26
The HP Pavilion dv6-1350us ($829.98 list) is a 15.6-inch desktop replacement with something extra: a feature that technologists describe as a big honkin' battery. Twice the size of the notebook's AC power brick, the 12-cell, 95 watt-hour lithium-ion...
Good Jumbo battery means long life. Comfortable keyboard with numeric keypad. HDMI and eSATA ports. Remote control.
Bad Jumbo battery makes system a little ponderous. Mediocre screen resolution. Sluggish integrated graphics.
Bottom line Luxuries like Blu-ray and discrete graphics are absent, but more than seven and a half hours' battery life makes this system stand out from the 15.6-inch crowd...
70%
pcmag.com
Updated:
2013-12-18 09:39:26
Every bargain shopper loves an added bonus. In the case of the HP Pavilion dv6-1353cl-b ($799.99 list), this comes in the form of an all-in-one printer thrown in when you buy this value laptop at Costco. (The "b" in dv6-1353cl-b stands for "bundle,"...
Good Nice keyboard that includes a numeric keypad. HDMI and eSATA ports. Price includes all-in-one printer with Wi-Fi.
Bad Low-resolution screen and poky integrated graphics. Included printer is low-end.
Bottom line A bundled all-in-one printer's a basic one, but with Wi-Fi, makes up for a few missing frills on the 15.6-inch HP Pavilion dv6-1353cl-b, an otherwise likable laptop...
70%
techtree.com
Updated:
2013-12-18 09:39:26
Just like Dell, HP too keeps updating its notebook line up from time to time and today we have the newly launched Pavilion DV6 notebook with an AMD Turion X2 processor and a very good graphics card. Just like all other DV6 notebooks, you can expect hig...
Good Good performance, solid build, great gaming performance, attractive price, good feature set...
Bad CPU heats up a lot on load, poor battery life...
Bottom line Just like Dell, HP too keeps updating its notebook line up from time to time and today we have the newly launched Pavilion DV6 notebook with an AMD Turion X2 processor and a very good graphics card. Just like all other DV6 notebooks, you can expect hig...
80%
pcmag.com
Updated:
2013-12-18 09:39:26
The HP Pavilion dv6 1230us ($799.99 list) is a tale of two laptops. On the one hand it has all the flashy exterior of the other models in HPs venerable Pavilion line of laptop computers. On the other, it is, at best, a modest laptop with just enoug...
Good Low price. Good design. 12-cell Lithium Ion Battery.
Bad Processor speed. Poor gaming performance.
Bottom line With its elegant design, the HP Pavilion dv6-1230us is a budget notebook, masquerading as one of its more powerful siblings...
60%
pcmag.com
Updated:
2013-12-18 09:39:26
"Just a little off the top" is good advice for a barber, but who knew it would be a good suggestion for desktop-replacement laptop shoppers? The HP Pavilion dv6 (1253cl) ($949.99 list) fits just below the dv7 series with a 16-inch rather than 17-inc...
Good Fast performance with fine screen and keyboard. Numeric keypad included, albeit downsized. Blu-ray movie viewing with HDMI output and handy remote control.
Bad Poor battery life undercuts the more-mobile-than-a-17-incher argument. No Bluetooth. More than its share of crapware.
Bottom line The HP Pavilion dv6-1253cl, an aggressively discounted laptop, makes a compelling case for 16 inches as the mobile media center screen-size sweet spot...
80%
notebookcheck.net
Updated:
2013-12-18 09:39:26
The dv6 series by the American manufacturer Hewlett-Packard scores with an exciting price/performance-ratio. All the series models are positioned well below the mark of 1000 Euros, and there even is one version by all means suited for gaming: the mo...
Good Felicitous design, Extensive port configuration, Docking option, Low heating of the case, Good sound...
Bad Case is susceptible to pollution, Unpleasant surface of keyboard and touch pad, Strong reflections of the display, Mediocre 3Dand applicationperformance, High level of noise, even without load...
Bottom line The new dv6 series' spectrum in terms of equipment reaches from the low-price multimedia-beginner (to which the 1199eg model at hand would have to be numbered among) up to reasonably priced middle class notebooks, which will meet a large interested audien...
80%
gadgetreview.com
Updated:
2014-02-05 01:26:34
Continuing my foray into the “untouchables”–or non-touchscreen mobile computing solutions–I have for you a handsome and modestly priced young hopeful. It goes by the name: HP Pavilion Dv6 Laptop. Its affordable. It's curvaceous and is quite the temptress...
Bottom line Shawn Sanders 3.0 5.0 The HP Pavilion Dv6 is a good, responsive laptop. Its good looks will “Wow!”...
60%