location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO E7935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K691-V761
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo
  • - DDR2-SDRAM 800 MHz
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows Vista Business
Warranty: Spare Parts availability 5 years
Long product name Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC :
The long product name of Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO P7935, up to 16 Gb RAM, 12 USB
More>>>
Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC:
The official description of Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your expandable business workhorse
Enjoy the high performance offered! The ESPRIMO P equipped with state-of-the-art technology is the ideal partner for all your demanding business applications. Produced with selected material and equipped with comprehensive power save options, the ESPRIMO Microtower PC today already meets the environment requirements of tomorrow. The intelligent hardware design with
optimized fans guarantees quiet operations in a fault-free working environment and simple access to all replaceable and extendable components. Extensive tests and a lifecycle of up to 18 months make the ESPRIMO P a top-quality high-value microtower. Top performance whatever the need

SPECIAL FEATURES
ESPRIMO P Series
- Green PC
- Halogen-free mainboard
- Latest Intel® Q43/Q45 chipset
- 80 % efficiency power supply (optional)
- Intel® vPro™ technology (optional)

ATTRACTIVE DESIGN
At Fujitsu, design is driven by function. Products are designed to look good and meet all your business needs. After intensive field tests we are now introducing a unified product design across our whole ESPRIMO professional PC Business Line. The new products combining high quality, latest technology, reliability, environmental aspects and innovation
with a puristic and timeless look.
The so-called core and shell concept shows the perfect balance between technologies and shape.

GREEN IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FSC03230 and forms the basis on which all Fujitsu's products are designed.
Especially for ESPRIMO professional PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as Blue Angel, Nordic Star, Energy Star and EPEAT.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

ENERGY EFFICIENCY
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO P features latest technology regarding Intel® chipset and processor and optional an 80% efficiency power supply. Furthermore it delivers enhanced
power management settings and less than 1 Watt power consumption in stand-by mode (ACPI S5 / low power soft off).

WINDOWS VISTA BUSINESS
Windows Vista Business is the definitive choice for your business – today and tomorrow. A stunning and simple new user interface allows you to easily find, use and share information. Powerful safety features provide you with a safer computing experience, and help protect your critical data.

Short summary description Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC:
This short summary of the Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO E7935, Intel® Core™2 Duo, DDR2-SDRAM, Windows Vista Business

Long summary description Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC:
This is an auto-generated long summary of Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO E7935. Processor family: Intel® Core™2 Duo. Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 12 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor cache type
L2
Memory
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory slots
4x DIMM
Memory clock speed
800 MHz
Storage
HDD interface
SATA II
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Maximum graphics card memory
0.256 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
12
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Micro Tower
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Performance
Audio system
HDA
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Compatible operating systems
Windows 7 Home Premium Windows 7 Professional Windows Vista Home Basic Windows Vista Home Premium Windows Vista Business 32-bit Windows Vista Business 64-bit Windows XP Professional (DVD) Linux
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
Blauer Engel / Blue Angel GS CE Nordic Swan FCC Class B cCSAus RoHS WEEE HCT / HCL entry / WHQL ENERGY STAR 5.0 EPEAT Silver
Weight & dimensions
Width *
203 mm
Depth *
390 mm
Height *
392 mm
Weight *
12 kg
Package weight
12.7 kg
Packaging content
Display included *
No
Other features
Audio system direct 3D sound
Yes
Audio system full duplex
Yes
TV tuner integrated
No
HDD user password
Yes
Package dimensions (WxDxH)
500 x 290 x 540 mm
Mac compatibility
No
Remote control included
No
External drive bays
2 x 3,5", 2 x 5,25"
Internal drive bays
2 x 3,5"
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:45:23
Uk has collected 1 expert review for Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC
(show image)
S26361-K1002-V111 ESPRIMO C5730 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black Fujitsu ESPRIMO Q5030 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500MHD Small Desktop PC Black
(show image)
S26361-K1001-V511 Esprimo Q5030 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black Fujitsu ESPRIMO P5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black
(show image)
S26361-K1006-V850 ESPRIMO P5635 E85+ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
S26361-K1003-V200 ESPRIMO P3520 E-Star 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P7935 E80+ Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Windows 7 Home Premium Micro Tower PC Black Fujitsu ESPRIMO P7935 E80+ Intel® Core™2 Quad DDR2-SDRAM Intel® GMA 4500M Windows 7 Home Premium Micro Tower PC Black
(show image)
S26361-K1006-V201 ESPRIMO P7935 E80+ 0.00
(excl. VAT)
0 (incl. VAT)