location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-410U Turbo NAS 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-410U Turbo NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-410U show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-410U Turbo NAS 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of storage drives supported: 4
  • - 0.8 GHz
  • - 0.5
  • - DHCP server iSCSI support
  • - 250 W
Long product name QNAP TS-410U Turbo NAS 0.5 GB :
The long product name of QNAP TS-410U Turbo NAS 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-410U 19", 4bay 3.5” SATA,Marvell 800MHz, 512MB RAM, ALL-In-One NAS Server With Windows AD Service Support, iSCSI Target Service, 2x GigaLAN
More>>>
QNAP TS-410U Turbo NAS 0.5 GB:
The official description of QNAP TS-410U Turbo NAS 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4-bay, 1U rack-mounted TS-410U Turbo NAS is the perfect storage solution with best price performance ratio for SMB and workgroups who need a network attached storage (NAS) server with solid performance, low power consumption, high reliability, and excellent overall value. The Turbo NAS can be easily installed in the server room with rack slide rail kit and efficiently managed by IT personnel over the local network or the Internet. The Turbo NAS is more than a simple networked storage server. It is capable of being a stand-alone download server, centralized network backup, website hosting, network surveillance, and much more.

The Turbo NAS incorporates a Marvell 800MHz CPU and 512MB DDRII memory. It supports 4 2.5-inch and 3.5-inch hot-swappable SATA hard drives (optional purchase) and provides 4 USB ports and 2 eSATA ports for storage expansion or external data backup. It is also equipped with 2 Gigabit LAN ports for multi-IP settings and port trunking (7 bonding modes). The Turbo NAS supports advanced NAS and iSCSI applications to provide a low-cost, highly flexible and efficient IP SAN solution. Up to 8 iSCSI targets can be created on the NAS for storage expansion and a central backup destination for computers and servers. The powerful built-in virtual disk drive (VDD) function allows the Turbo NAS to connect other iSCSI targets on the network to “virtually” expand its capacity.

The Turbo NAS supports RAID 0/ 1/ 5/ 6/ 5+spare, single and JBOD disk configurations. The unique Online RAID Capacity Expansion and Online RAID Level Migration features allow the administrator to expand the storage capacity of the RAID configuration and upgrade the RAID level without turning off the server. A built-in RAID recovery feature is offered to secure the server data against accidental removal of the hard drives.

The Turbo NAS is designed to work with Windows, Mac, Linux, and UNIX networks. Other advanced features include Windows Active Directory (AD), real-time system monitoring, detailed event logs, Simple Network Management Protocol (SNMP), instant SMS alerts, and scheduled power on/ off, etc.

Short summary description QNAP TS-410U Turbo NAS 0.5 GB:
This short summary of the QNAP TS-410U Turbo NAS 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-410U Turbo NAS, 0.5 GB

Long summary description QNAP TS-410U Turbo NAS 0.5 GB:
This is an auto-generated long summary of QNAP TS-410U Turbo NAS 0.5 GB based on the first three specs of the first five spec groups.

QNAP TS-410U Turbo NAS. Processor frequency: 0.8 GHz. Internal memory: 0.5 GB

Storage
Storage drive interface *
Serial ATA
Hot-swap drive bays
Yes
Number of storage drives supported *
4
Processor
Processor frequency *
0.8 GHz
Number of processors installed
1
Memory
Internal memory *
0.5 GB
Flash memory
16 MB
Network
DHCP client
Yes
DHCP server
Yes
iSCSI support
Yes
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
4
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
2
eSATA
Yes
Design
Number of fans
3 fan(s)
Performance
Multilingual support
Yes
Performance
Reset button
Yes
On/off switch
Yes
Software
Pre-installed software
Linux
Power
Power supply unit (PSU) capacity
250 W
Power consumption (typical)
28 W
Power consumption (sleep)
14 W
Output power
250 W
Weight & dimensions
Weight
6.7 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
439 x 483 x 44 mm
Power requirements
100-240V AC, 50/60Hz
Compatible operating systems
Microsoft Windows 2000, XP, Vista (32/ 64 bit), Windows 7 (32/ 64 bit), Server 2003/ 2008 Apple Mac OS X Linux & Unix
Networking features
Gigabit Ethernet
Connectivity LEDs
USB, Status, HDD 1, HDD 2, HDD 3, HDD 4, LAN
Fan
4 cm, 12V DC
Brand Image Product code Product Stock Price from
QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-RP+ TS-459U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB
(show image)
TS-859U-RP+ TS-859U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859 Pro+ Tower 1 GB QNAP TS-859 Pro+ Tower 1 GB
(show image)
TS-859 PRO+ TS-859 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB
(show image)
TS-239 PRO II+ TS-239 Pro II+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-SP+ TS-459U-SP+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)