location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14207-09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991009965
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2023 10:00:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Headset
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - 12 V
Long product name Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto :
The long product name of Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 6400 Series Car Charger
More>>>
Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto:
The official description of Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Professional quality and design
- Specifically designed to allow charging of headsets using a standard car charging plug

Short summary description Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto:
This short summary of the Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14207-09, Auto, Cigar lighter, Black

Long summary description Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto:
This is an auto-generated long summary of Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Jabra 14207-09. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Headset. Input voltage: 12 V. Product colour: Black

Performance
Charger compatibility *
Headset
Power source type *
Cigar lighter
Charger type *
Auto
Compatibility
Jabra GO 6400
Design
Product colour *
Black
Power
Input voltage
12 V
Other features
Built-in battery
No
Brand Image Product code Product Stock Price from
Jabra Motion UC Travel & Charge kit Jabra Motion UC Travel & Charge kit
(show image)
14207-17 Motion UC Travel & Charge kit 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Power Supply - EU Jabra GN9120 Power Supply - EU
(show image)
14162-00 Jabra GN9120 Power Supply - EU 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A 5 Charger Jabra A 5 Charger
(show image)
14207-11 Jabra A 5 Charger 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9400 Headset Charger Jabra Pro 9400 Headset Charger
(show image)
14207-01 Jabra Pro 9400 Headset Charger 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Charger Jabra A Charger
(show image)
14203-01 Jabra A Charger 0.00
(excl. VAT)
0 (incl. VAT)