LG logo

LG KP500 7.62 cm (3") 89 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146875
Info modified on:
26 Feb 2024, 15:08:42
Long product name LG KP500 7.62 cm (3") 89 g:

KP500 Cookie Black Gold, 3" LCD 262k Touch Screen, 3MP Camera, 48MB Memory, MicroSD 8GB, FM Radio, GSM/GPRS/EDGE, 89g

LG KP500 7.62 cm (3") 89 g:

Join the Touch Generation
If you want the latest technology, the LG Cookie touch screen phone is for you. Featuring a full 3” touch screen with auto-rotating display, the Cookie lets you interact in ways you never thought possible, including motion sensor games that react to your movements, a Stylus Pen for adding a personal touch to photos and text messages, and an on-screen QWERTY keyboard.

3" Full Touch Screen
Take interactivity to the next level by controlling all your phone's functions with a wide touch screen. A larger screen makes touch-navigation smooth and easy, with vivid icons, larger movies, and stimulating games.

M-Toy (Games)
LG M-Toy games aren't like the one-dimensional games on other mobile phones. M-Toy uses built-in motion sensors that respond to your hand movements for a unique kind of mobile entertainment that never gets old. Turn, flip, and shift the handset to play great games like fishing and darts, and enjoy advanced sights, sounds, and movement.

Customisable Widgets
Customise your mobile phone's interface with fun and useful mini-applications like weather, calendar, music player, photo gallery, and more.

Handwriting & Stylus Pen
Concealed in the base of your mobile phone, the Stylus Pen lets you write and send handwritten messages, translate handwriting into type with handwriting recognition, edit photos, and more.

Auto-Rotating Display
Auto-rotation is another smart mobile feature from LG. When you rotate your mobile device sideways-in camera- or messaging-mode-motion sensors automatically respond for enhanced functionality. In camera mode, you'll enjoy a wide landscape view and panoramic pictures. In messaging mode, you'll enjoy an on-screen QWERTY keyboard that makes it easier than ever to text message.

Short summary description LG KP500 7.62 cm (3") 89 g:

LG KP500, Bar, 7.62 cm (3"), 240 x 400 pixels, 3 MP, Bluetooth, 900 mAh

Long summary description LG KP500 7.62 cm (3") 89 g:

LG KP500. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 350 h. Weight: 89 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.