StarTech.com logo

StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257219
Info modified on:
06 Sept 2024, 15:14:25
Warranty:
3 Year Warranty
Long product name StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub:

4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub

StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub:

Share a keyboard, mouse and dual DVI displays/monitors between 4 multimedia computers
The SV431DD2DUA 4-port Dual DVI USB KVM Switch allows up to four PCs, each with dual DVI video outputs, to share two monitors, one microphone and set of speakers, one keyboard and one mouse as well as two other USB peripherals.
An ideal solution for graphic designers, CAD/CAM designers or educational and financial institutions, the dual view KVM Switch allows you to instantly switch back and forth between dual DVI display PCs at the touch of a button, while maintaining professional level video quality on both monitors. The dual DVI switch also features an integrated USB hub port that allows USB 2.0 peripherals such as thumb drives, external hard drives or web cams to be shared between attached systems - eliminating duplicate peripheral costs.
Please Note: While both DVI-I (analog mode) and DVI-D (digital only) are supported by the KVM, both source PCs should output the same signal type for proper switching. It is recommended wherever possible to use DVI-D cables across all PC to KVM and KVM to Console connections. Please contact technical support if you require assistance identifying your source.
Backed by a StarTech.com 3 year warranty and free lifetime technical support.
The StarTech.com Advantage
- Integrated USB 2.0 hub and Mic/Audio ports allow the user to have full multimedia control of two computers and share USB peripherals eliminating the expense of duplicate devices
- Take full advantage of Dual head video cards by switching up to four machines across two high resolution DVI monitors
- Absolutely no software or drivers required providing a completely OS independent KVM solution

Short summary description StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub:

StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub, 2048 x 1536 pixels, Black

Long summary description StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub:

StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2048 x 1536 pixels, Maximum digital resolution: 1920 x 1200 pixels, Maximum analog resolution: 2048 x 1536 pixels. Product colour: Black, Housing material: Steel, LED indicators: Power. Input voltage: 100-240 V, Input current: 0.8 A, Output voltage: 12 V. Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.