location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S354UFER
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 3.5"
  • - Number of storage drives supported: 4
  • - FireWire 400 FireWire 800
  • - Black
Warranty: 1 year
Long product name StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure :
The long product name of StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
More>>>
StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure:
The official description of StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add up to 8TB of RAIDed 3.5in SATA hard drive storage capacity to your computer through eSATA, USB 2.0 or FireWire.

* Support for up to 4 drives provide large amounts of storage with a choice of high speed interfaces from USB 2.0, FireWire400/800 or eSATA

* The removable front cover and accessible drive bays allows drives to be replaced easily in case of failure or upgraded

* Built-in support for numerous RAID modes for most personal/business needs and an 80mm controllable cooling fan to keep drives from overheating

StarTech.com''s S354UFER External SATA RAID Enclosure is a high-performance external RAID storage solution, supporting up to 4 high capacity 3.5"" SATA hard drives (supports SATA, SATA II and SATA III-6Gbps).

The 4-bay RAID enclosure can be connected to the host/source computer through USB, eSATA or FireWire and automatically builds your SATA RAID array based on your selection (Spanning, RAID 0, RAID 1, RAID 1+0, RAID 3, and RAID 5 supported), delivering a simple, yet flexible external storage solution.

Designed for convenience, the enclosure features front panel LED indicators that provide RAID information and simple hard drive status and activity monitoring. The enclosure also features a built-in 3-speed 80mm fan with automatic or manual controls that allow you to customize the speed of the fan as necessary, ensuring suitable operating temperatures for optimized drive performance.

Short summary description StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure:
This short summary of the StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure, 3.5", Serial ATA, Black

Long summary description StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure:
This is an auto-generated long summary of StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure based on the first three specs of the first five spec groups.

StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Maximum storage capacity: 2 TB, RAID levels: 0, 1, 1+0, 3, 5, 10. Product colour: Black

Storage
Number of storage drives supported *
4
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
RAID levels
0, 1, 1+0, 3, 5, 10
Maximum storage capacity
2 TB
Card reader integrated
No
Ports & interfaces
eSATA ports quantity
1
FireWire 400
Yes
FireWire 800
Yes
USB 2.0 ports quantity
1
Interface
USB 2.0, eSATA, Firewire
Design
Product colour *
Black
Material
Aluminium
LED indicators
Yes
Fan diameter
8 cm
Certification
CE, FCC
Performance
Chipset
PLX OXUFS936QSE
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
1.8 kg
Package width
162 mm
Package depth
292 mm
Package height
271 mm
Package weight
3.31 kg
Other features
Dimensions (WxDxH)
126 x 215 x 170 mm
I/O ports
4x 15-pin SATA FM 4x 7-pin SATA DATA FM 1x 7-pin eSATA DATA FM 1x USB B FM 1x 6-pin FireWire FM 2x 9-pin FireWire 800 FM
Power requirements
115 - 230 V
Supported data transfer rates
3Gbit/s, 480Mbit/s, 400 Mbit/s, 800 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:50
Uk has collected 1 expert review for StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
computingondemand.com
Updated:
2011-10-04 08:50:50
My data is extremely important to me; the irreplaceable memories, music, and movies that I keep on my home server are duplicated across multiple drives in a Windows Home Server. WHS provides me with some peace of mind by implementing a feature like fo...
0%
Brand Image Product code Product Stock Price from
StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5" StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5"
(show image)
SAT3520U3SR SAT3520U3SR 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" StarTech.com SAT3510U2F storage drive enclosure Silver 3.5"
(show image)
SAT3510U2F SAT3510U2F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5" StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5"
(show image)
S352U2RERC 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure
(show image)
SAT3540U2E 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5" StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5"
(show image)
S352U2RER 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT3520U2ER storage drive enclosure Silver StarTech.com SAT3520U2ER storage drive enclosure Silver
(show image)
SAT3520U2ER SAT3520U2ER 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver
(show image)
SAT5210U2E InfoSafe 5.25” eSATA/USB 2.0 SATA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe USB 2.0 Black StarTech.com InfoSafe USB 2.0 Black
(show image)
SAT3520U2R InfoSafe USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)