location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG936A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962102152 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 00:37:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Jun 2012
Product end of life date
Warranty: HP warrants to you, the end user customer, that HP Air Release Adhesive Gloss Cast Vinyl will be free from defects in materials and workmanship after the date of purchase for a period of five years in most display environments. (Product exposed to substantial amounts of extreme direct sunlight will be subject to a four yearperiod.) For completeinformation, visit: http:///go/HPMediaWarrantiesstandard statement: HP warrants to you, the end user customer, that HP Air Release Adhesive Gloss Cast Vinyl will be free from defects in materials and workmanship after the date of purchase for a period of five years in most display environments. (Product exposed to substantial amounts of extreme direct sunlight will be subject to a four yearperiod.) Under this PerformanceHP warrants that HP Air Release Adhesive Gloss Cast Vinyl will maintain image performance and durability with clean removal (with little glue residue) when this media is: a) printed on designated HP printers using Original HP supplies/inks, b) applied with HP designated laminate materials, and c) applied according to industry standard procedures by bona fide certified installers. This warranty covers finished graphics exposed in a vertical exposure. Non-vertical surfaces are not covered. For complete warranty information, visit: http:///go/HPMediaWarranties
Long product name HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft) :
The long product name of HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Release Adhesive Gloss Cast Vinyl 100 gsm-1372 mm x 91.4 m (54 in x 300 ft)
More>>>
HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft):
The official description of HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Air Release Adhesive Gloss Cast Vinyl creates high-impact, long-term applications on curved and flat surfaces. This competitively priced media is built to last and provides reliable printing, durability and clean removal.
- Get real value with this competitively priced adhesive gloss cast vinyl. You get reliable HP performance from printing to installation to removal. And you get long-lasting outdoor durability.
- Enjoy the ease of working with this opaque permanent adhesive vinyl. A special adhesive technology makes it easy to release air during installation and prevents bubbles. With little glue residue, it removes cleanly, even after 5 years.
- Gain peace of mind for the life of the application with a new HP Performance Warranty for this media that covers image performance, durability and clean removal with little glue residue.

Short summary description HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft):
This short summary of the HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft), Gloss, HP Scitex T8300, T835, XL1200, XL1500, Business, Enterprise, 15 - 30 °C, 20 - 24 °C, 30 - 70%

Long summary description HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft):
This is an auto-generated long summary of HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft) based on the first three specs of the first five spec groups.

HP Air Release Adhesive Gloss Cast Vinyl-1372 mm x 91.4 m (54 in x 300 ft). Finish type: Gloss, Compatibility: HP Scitex T8300, T835, XL1200, XL1500, HP segment: Business, Enterprise. Media size (1 slide): 1372 mm x 91.4 m, Weight: 40.8 kg, Dimensions (WxDxH): 318 x 318 x 1486 mm. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 318 x 318 x 1486 mm, Package width: 318 mm. Products per pallet: 9 pc(s), Master (outer) cases per pallet: 9 pc(s), Layers per pallet: 3 pc(s). Package dimensions (W x D x H): 317.5 x 317.5 x 1485.9 mm (12.5 x 12.5 x 58.5")

Features
Finish type
Gloss
Compatibility
HP Scitex T8300, T835, XL1200, XL1500
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
20 - 24 °C
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Media size (1 slide)
1372 mm x 91.4 m
Weight
40.8 kg
Dimensions (WxDxH)
318 x 318 x 1486 mm
Width (imperial)
31.8 cm (12.5")
Packaging data
Quantity per pack
1 pc(s)
Package dimensions (WxDxH)
318 x 318 x 1486 mm
Package width
318 mm
Package depth
318 mm
Package height
1486 mm
Packaging data
Package weight
40.8 kg
Package dimensions (W x D x H)
317.5 x 317.5 x 1485.9 mm (12.5 x 12.5 x 58.5")
Technical details
Quantity per box
1 pc(s)
Maximum number of stacking cartons
1 pc(s)
Master (outer) cases per pallet layer
3 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1600 x 1000 x 1090 mm
Products per pallet
9 pc(s)
Master (outer) cases per pallet
9 pc(s)
Pallet dimensions (W x D x H) (imperial)
1600.2 x 1000.8 x 1089.7 mm (63 x 39.4 x 42.9")
Layers per pallet
3 pc(s)
Stacking number for pallet
1 pc(s)
Pallet gross weight
390 g
Country Distributor
United Kingdom 1 distributor(s)