location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS724T-300EUS network switch Managed Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS724T-300EUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS724T-300EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052461534667
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2024 13:31:05
The date of the most recent change of this product data-sheet in Icecat.
NETGEAR GS724T-300EUS user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR GS724T-300EUS network switch Managed Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management SNMPv1, v2c, v3, IGMP, DHCP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries
  • - Rack mounting
Warranty: Lifetime
Long product name NETGEAR GS724T-300EUS network switch Managed Blue :
The long product name of NETGEAR GS724T-300EUS network switch Managed Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prosafe 24-Port Gigabit Smart Switch GS724T-300
More>>>
NETGEAR GS724T-300EUS network switch Managed Blue:
The official description of NETGEAR GS724T-300EUS network switch Managed Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for SMB Customers with High Performance and Easy Management
NETGEAR’s family of Prosafe Gigabit Smart Switches is purposely designed for SMB customers with high performance, SMB-oriented features and easy management. With 16 or 24 10/100/1000 Mbps ports, each capable of powering 2000 Mbps of data throughput in full-duplex mode per port, plus two shared SFP ports, the GS716T-200 and GS724T-300 will enable SMB networks to support Voice over IP (VoIP), streaming media, multicasting, security, and many other bandwidth-intensive applications like ERP and large file transfers.

The GS716T-200 and GS724T-300 come with a comprehensive set of features, such as access control lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping among others to provide a small and medium-sized business with a network that is geared for growth while ensuring performance and reliability.

The GS716T-200 and GS724T-300 come with a comprehensive set of features, such as access control lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping among others to provide a small and medium-sized business with a network that is geared for growth while ensuring performance and reliability. In addition, an intuitive, Web-browser interface offers the simple Smart Switch management, making it a snap to monitor switch performance, configure ports, even set up port trunks, VLANs, and traffic prioritization. Alternatively, use SNMP-based software to manage your Smart Switch. Shipped ready for use straight out of the box, it delivers switching that’s easy to set up and use. NETGEAR ProSafe Smart Switches are ideal for adding basic management to your unmanaged networks or extending your managed networks.

Green Ethernet
16 or 24 10/100/1000 ports deliver non-blocking, full-speed packet forwarding with 48 Gbps bandwidth migrates your network to future-proof functionality. Two Dual Personality SFP GBIC fiber slots provide optional fiber connectivity for greater distance.

Intelligent
- Up to 70% power savings compared to the non-Green version
- Auto power-down mode saves energy when port is unused
- Cable length detection reduces power usage when network cable is shorter than 10 meters.

Intelligent
Smart Switch capability enables key management features for the value price of an unmanaged switch. Included are performance monitoring, port configuration, VLAN for traffic control, port trunking for increased bandwidth, and Class of Service (CoS) for traffic prioritization.

Ideal Advanced Security
These Gigabit Smart Switches provide advanced features that provide more robust security to the SMBs. These include:

- 802.1x for authentication
- ACL filtering to permit or deny traffic based on MAC or IP addresses.

Advanced Quality of Service (QoS)
Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high-traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe Gigabit Smart Switch provides an extensive set of QoS features:

- 802.1p-based prioritization
- Layer 3-based prioritization
- Rate-limiting

Easy-going and Durable
Simple to set up and simple to use for effortless network monitoring and troubleshooting. Made to last, this sturdy switch is housed in a 17-inch metal box and comes with a rack-mounting kit

Short summary description NETGEAR GS724T-300EUS network switch Managed Blue:
This short summary of the NETGEAR GS724T-300EUS network switch Managed Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS724T-300EUS, Managed, Full duplex, Rack mounting

Long summary description NETGEAR GS724T-300EUS network switch Managed Blue:
This is an auto-generated long summary of NETGEAR GS724T-300EUS network switch Managed Blue based on the first three specs of the first five spec groups.

NETGEAR GS724T-300EUS. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1S, IEEE 802.1W, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
RFC 1213, RFC1493, RFC 1643
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
24
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1S, IEEE 802.1W, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Number of VLANs
128
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
512 MB
Security
DHCP features
DHCP client
IGMP snooping
Yes
Protocols
Management protocols
SNMPv1, v2c, v3, IGMP, DHCP
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Supported network protocols
SNTP, HTTP & HTTPS
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Blue
Safety
UL, IEC 950/EN 60950, CE, CUL 60950, CB, CCC
Performance
Compatible operating systems
Windows
Noise level
34.4 dB
Firmware upgradeable
Yes
Power
Input voltage
100 - 240 V
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 131 °F
Weight & dimensions
Weight
2.66 kg
Other features
Latency
4.5 us
Dimensions (WxDxH)
440 x 260 x 43 mm
Connectivity technology
Wired
Bandwidth
48 Gbit/s
Power supply
21.5 W
Electromagnetic emissions
CE, FCC Part 15 Class A, VCCI Class A, EN 55022, EN 55024, C-Tick
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity LEDs
Yes
Weight (imperial)
2.66 kg (5.86 lbs)
Input frequency
50/60 Hz
Dimensions (W x D x H) (imperial)
439.4 x 259.1 x 43.2 mm (17.3 x 10.2 x 1.7")
Brand Image Product code Product Stock Price from
NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black NETGEAR ProSafe Managed L2 Power over Ethernet (PoE) Black
(show image)
GS728TPSB-100EUS ProSafe 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)