location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE DAT 320 Cleaning Cartridge Blank data tape DDS 8 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT 320 Cleaning Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2039A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420423201 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: Limited Lifetime
Long product name HPE DAT 320 Cleaning Cartridge Blank data tape DDS 8 mm :
The long product name of HPE DAT 320 Cleaning Cartridge Blank data tape DDS 8 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DAT 320 Cleaning Cartridge
More>>>
Short summary description HPE DAT 320 Cleaning Cartridge Blank data tape DDS 8 mm:
This short summary of the HPE DAT 320 Cleaning Cartridge Blank data tape DDS 8 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HPE DAT 320 Cleaning Cartridge, Blank data tape, DDS, 320 GB, 50 pass(es), Orange, 5 - 32 °C

Long summary description HPE DAT 320 Cleaning Cartridge Blank data tape DDS 8 mm:
This is an auto-generated long summary of HPE DAT 320 Cleaning Cartridge Blank data tape DDS 8 mm based on the first three specs of the first five spec groups.

HPE DAT 320 Cleaning Cartridge. Product type: Blank data tape, Media type: DDS, Compressed capacity: 320 GB. Tape size: 8 mm, Weight: 50 g. Products per pallet: 1 pc(s). Dimensions (WxDxH): 58.9 x 19.1 x 80 mm, Basefilm: Metal Particle

Country Distributor
United Kingdom 1 distributor(s)