location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi DT00511 projector lamp 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT00511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT00511
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hitachi DT00511 projector lamp 150 W :
The long product name of Hitachi DT00511 projector lamp 150 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DT00511
More>>>
Short summary description Hitachi DT00511 projector lamp 150 W:
This short summary of the Hitachi DT00511 projector lamp 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi DT00511, 150 W, 1800 h

Long summary description Hitachi DT00511 projector lamp 150 W:
This is an auto-generated long summary of Hitachi DT00511 projector lamp 150 W based on the first three specs of the first five spec groups.

Hitachi DT00511. Bulb power: 150 W, Service life of lamp: 1800 h

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL117 projector lamp 150 W UHB
(show image)
GL117 GL117 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00205 projector lamp
(show image)
DT00205?CS DT00205 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00621 projector lamp
(show image)
DT00621?CS DT00621 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00611 projector lamp
(show image)
DT00611?CS DT00611 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00461 projector lamp 150 W
(show image)
DT00461?CS DT00461 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00691 projector lamp
(show image)
DT00691?CS DT00691 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00431 projector lamp
(show image)
DT00431?CS DT00431 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00331 projector lamp
(show image)
DT00331?CS DT00331 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)