location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cellular Line Netbook Case, 11"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MERCNET11SLT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080114687
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black:
This short summary of the Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Cellular Line Netbook Case, 11", Briefcase, 27.9 cm (11")

Long summary description Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black:
This is an auto-generated long summary of Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black based on the first three specs of the first five spec groups.

Cellularline Cellular Line Netbook Case, 11". Case type: Briefcase, Maximum screen size: 27.9 cm (11")

Features
Maximum screen size *
27.9 cm (11")
Case type *
Briefcase
Features
Material *
Neoprene
Product main colour *
Black
Brand Image Product code Product Stock Price from
Cellularline Frutta 27.9 cm (11") Sleeve case Grey Cellularline Frutta 27.9 cm (11") Sleeve case Grey
(show image)
FRUTTANET11SLT Frutta 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black
(show image)
FIORUCCINET11SLT Cellular Line Netbook Case, 11" 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black Cellularline Cellular Line Netbook Case, 11" 27.9 cm (11") Briefcase Black
(show image)
BETTYBOOPNET11SL Cellular Line Netbook Case, 11" 0.00
(excl. VAT)
0 (incl. VAT)