location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DLA67043D/10 MP3/MP4 player case Shell case Black Polycarbonate, Silicone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLA67043D/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLA67043D/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581509422
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips DLA67043D/10 MP3/MP4 player case Shell case Black Polycarbonate, Silicone:
This short summary of the Philips DLA67043D/10 MP3/MP4 player case Shell case Black Polycarbonate, Silicone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DLA67043D/10, Shell case, Black, Apple, iPod touch, Polycarbonate, Silicone, Scratch resistant

Long summary description Philips DLA67043D/10 MP3/MP4 player case Shell case Black Polycarbonate, Silicone:
This is an auto-generated long summary of Philips DLA67043D/10 MP3/MP4 player case Shell case Black Polycarbonate, Silicone based on the first three specs of the first five spec groups.

Philips DLA67043D/10. Case type: Shell case, Product colour: Black, Brand compatibility: Apple. Weight: 53 g. Package width: 127 mm, Package depth: 20 mm, Package height: 177.8 mm. Number of products included: 1 pc(s)

Features
Case type *
Shell case
Product colour *
Black
Brand compatibility *
Apple
Compatibility *
iPod touch
Material *
Polycarbonate, Silicone
Protection features
Scratch resistant
Built-in speaker(s)
No
Weight & dimensions
Weight
53 g
Technical details
Carrying style
Hand (carrying), Pocket (carrying)
Packaging data
Package width
127 mm
Package depth
20 mm
Package height
177.8 mm
Package weight
101 g
Packaging content
Number of products included
1 pc(s)