location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 82216 USB cable USB 2.0 3 m USB A USB B Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82216
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82216 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619822164 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DeLOCK 82216 USB cable USB 2.0 3 m USB A USB B Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - USB A Straight Male
  • - USB B Straight Male
  • - USB 2.0
  • - Grey
Long product name DeLOCK 82216 USB cable USB 2.0 3 m USB A USB B Grey :
The long product name of DeLOCK 82216 USB cable USB 2.0 3 m USB A USB B Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable USB 2.0 A-B upstream male/male 3m
More>>>
Short summary description DeLOCK 82216 USB cable USB 2.0 3 m USB A USB B Grey:
This short summary of the DeLOCK 82216 USB cable USB 2.0 3 m USB A USB B Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 82216, 3 m, USB A, USB B, USB 2.0, Male/Male, Grey

Long summary description DeLOCK 82216 USB cable USB 2.0 3 m USB A USB B Grey:
This is an auto-generated long summary of DeLOCK 82216 USB cable USB 2.0 3 m USB A USB B Grey based on the first three specs of the first five spec groups.

DeLOCK 82216. Cable length: 3 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Grey

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK USB 2.0-A / USB mini-B 5pin - 0.70m USB cable USB A Mini-USB B Black
(show image)
82396 USB 2.0-A / USB mini-B 5pin - 0.70m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82446 USB cable USB 2.0 10 m USB A Black
(show image)
82446 82446 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Cable USB 2.0 A-B - 0.5m USB cable USB A USB B Grey
(show image)
82057 Cable USB 2.0 A-B - 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0-A male-female - 5m USB cable USB A Blue
(show image)
82541 USB 3.0-A male-female - 5m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0-A male/male - 2m USB cable USB A Blue
(show image)
82535 USB 3.0-A male/male - 2m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0-A M/F - 2m USB cable USB A Blue
(show image)
82539 USB 3.0-A M/F - 2m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 3 distributor(s)