Navigon logo

Navigon 1400 navigator Fixed 8.89 cm (3.5") Touchscreen 128 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32341
Info modified on:
07 Mar 2024, 15:34:52
Long product name Navigon 1400 navigator Fixed 8.89 cm (3.5") Touchscreen 128 g Black:

NAVIGON 1400

Short summary description Navigon 1400 navigator Fixed 8.89 cm (3.5") Touchscreen 128 g Black:

Navigon 1400, 8.89 cm (3.5"), 4:3, SiRFatlasIV, 500 MHz, Windows CE, Fixed

Long summary description Navigon 1400 navigator Fixed 8.89 cm (3.5") Touchscreen 128 g Black:

Navigon 1400. Display diagonal: 8.89 cm (3.5"), Native aspect ratio: 4:3. Processor model: SiRFatlasIV, Processor frequency: 500 MHz, Operating system installed: Windows CE. Form factor: Fixed, Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh. Weight: 128 g, Width: 96.5 mm, Depth: 14.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.