location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2210
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 55.9 cm (22") LED TN
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 28 W
Long product name DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black :
The long product name of DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E2210 - 22", LCD, 1680 x 1050, 250 cd/m2, 1000:1, 5ms, 16:10, VGA, DVI-D, 4400g
More>>>
DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black:
The official description of DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the Widescreen Advantage
Bring widescreen productivity and ENERGY STARTM efficiency to your workplace with the DellTM 56 cm (22")W Monitor E2210. Key features include:
- Wide, Crisp Viewing Area: See more and scroll less with a 16:10 widescreen aspect ratio, 56 cm (22") diagonal VIS (viewable image size) and 1680x1050 maximum resolution.
- Multimedia Support: Enjoy an excellent video and graphics experience thanks to the 5 ms pixel response time (typical), 1000:1 contrast ratio (typical) and Digital Visual Interface (DVI) connectivity for viewing high-definition images.
- Energy-Smart Design: ENERGY STAR® qualified, reduced halogen and EPEAT® Gold rating.

At a Glance
- 56 cm (22") Display, 1680x1050 Resolution : Get the ability to work in multiple windows with less scrolling and toggling between applications.
- 1000:1 Contrast Ratio (Typical): High contrast ratio provides darker blacks, vivid colors and sharper detail.
- 83% Color Gamut (Typical): 16.7 million colors and enjoy excellent color accuracy.

5-Millisecond Response Time (Typical)
:
Get fast, fluid video playback with less ghosting and streaking.

Versatile Connectivity:
Connect with a standard analog (VGA) cable, or enjoy high-definition clarity and depth with the Digital Visual Interface (DVI/HDCP).

Attractive, Streamlined Design
The Dell 56 cm (22")W Monitor E2210 features a sleek, space-saving design.

Multimedia Capability
Fast 5-millisecond typical response time, a 1000:1 typical contrast ratio and 1680x1050 maximum resolution offer sharp detail and fluid motion, while the optional Dell Multimedia SoundBar delivers quality stereo sound.

Versatile Connectivity
The Dell E2210 is equipped with a Video Graphics Array (VGA) port for analog video reproduction, as well as a Digital Visual Interface (DVI) port that enables playback of content encoded with High-Bandwidth Digital-Content Protection (HDCP).

Lower Energy Costs
The Dell E2210 Monitor complies with stringent ENERGY STARTM 5.0 standards for energy efficiency. Thanks to a more efficient backlight design, the E2210 offers 30% less typical power consumption than the previous model2. Energy-conserving Power Save Mode offers additional power savings.

High Environmental Standards
The E2210 Monitor qualifies for an EPEAT® Gold rating. Gold is the highest standard in the Electronic Product Environment Assessment Tool (EPEAT), a set of performance criteria for evaluating electronic products environmental attributes in both public and private sectors.

Environmentally Responsible Design
As part of Dell’s ongoing efforts to help eliminate the use of environmentally harmful materials in our products, the E2210 Monitor is manufactured with reduced halogen to lower environmental impact.

Short summary description DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black:
This short summary of the DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E2210, 55.9 cm (22"), 1680 x 1050 pixels, LED, 5 ms, Black

Long summary description DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black:
This is an auto-generated long summary of DELL E2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black based on the first three specs of the first five spec groups.

DELL E2210. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.282 x 0.282 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Ergonomics
Cable lock slot *
Yes
Tilt adjustment
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
1 W
Power consumption (max)
31 W
Power
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.6 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Packaging content
Cables included
AC, DVI, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
511.2 mm
Depth (with stand)
163.9 mm
Height (with stand)
406.7 mm
Weight (without stand)
4.4 kg
Packaging data
Package weight
7.03 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
On/off switch
Yes
TV tuner integrated
No
Weight (imperial)
4.4 kg (9.7 lbs)
Package weight (imperial)
7.03 kg (15.5 lbs)