Tripp Lite logo

Tripp Lite P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485

Data-sheet quality:
created/standardized by Icecat
Product views:
79410
Info modified on:
10 Aug 2024, 11:51:37
Bullet Points Tripp Lite P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485:
  • - Converts DB25 male connection to RJ45 female connection
  • - Compatible with readily available Cat5e/Cat6 patch cables
  • - Slotted, knurled thumbscrews for easy, secure attachment
  • - Color-coded wires to simplify troubleshooting
  • - Ideal for customizing RS-232, RS-422 and RS-485 connections
Warranty:
Lifetime limited
Long product name Tripp Lite P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485:

DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485

Tripp Lite P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485:

The P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/Cat6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware.

The adapter features a male DB25 serial connector with color-coded twisted-pair wires on one side and an RJ45 female connector on the other, allowing you to create customized RS-232, RS-422 and RS-485 connections. You can connect dumb desktop terminals to a central patch or directly to an MUX. Slotted, knurled thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting.

Short summary description Tripp Lite P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485:

Tripp Lite P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485, DB25, RJ45, Beige

Long summary description Tripp Lite P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485:

Tripp Lite P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F), RS-232, RS-422, RS-485. Connector 1: DB25, Connector 2: RJ45. Product colour: Beige

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.