location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3668
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX9X3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184005477
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL KX9X3 user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-7400 3 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1.13 TB HDD+SSD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GT 730 2 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 10 Pro 64-bit
Warranty: 1 Year CAR
Long product name DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black :
The long product name of DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7400 (6M Cache, up to 3.50 GHz), 8GB DDR4 2400MHz, 1TB HDD + 128GB SSD, DVD+/-RW, Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black:
The official description of DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover a world of possibilities.

Extensive storage and exceptional power in an innovative design that saves you space, without sacrificing performance.

Operating system

Available with Windows 10 Home — for a smooth, versatile PC experience.
Space-saving design. No compromise.

Enhanced design. No compromise.

The expandable Inspiron Desktop has been reimagined to enhance the enjoyment that comes with owning a Dell desktop.

Space-saving design: The revolutionary design offers a space reduction of over 45% without compromising system performance, while featuring multiple expansion slots for future upgrades.

Easy access: Optional optical drive, USB ports and 5-in-1 media card reader are all conveniently located up front for easy accessibility.

Undeniable performance with unlimited potential.

With a high-capacity hard drive, the latest Intel® processors and improved system cooling, the Inspiron Desktop offers the PC performance you deserve.

Powerful processors: Built with the latest Intel® processors, you can expect a proven and reliable PC experience.

Superior storage: With a high-capacity hard drive and optional optical drive, you’ll have plenty of space to safely store or backup photos, games, movies and more.

More memory: Get up to 2GB of discrete graphics memory with an optional performance graphics card.

Innovative improvements: An improved inlet airflow design allows optimal system cooling, so you can expect a quiet, efficient performance.

Your one-stop multimedia hub

From basic computing needs to digital library and multi-media entertainment center, the new Inspiron Desktop offers powerful and reliable performance, perfect for the living room or home office.

Built-in connectivity: Stay connected with the latest integrated 802.11 ac wireless and Bluetooth technology.

Immersive audio: Enjoy 5.1 channel sound professionally tuned by Waves MaxxAudio® Pro for a truly immersive entertainment experience.

Enhanced entertainment: Easily connect to tablets, TVs or large displays for video streaming or casual gaming with convenient access to VGA, HDMI out and 6 USB ports.

Short summary description DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black:
This short summary of the DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3668, 3 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD±RW, Windows 10 Pro

Long summary description DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black:
This is an auto-generated long summary of DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black based on the first three specs of the first five spec groups.

DELL Inspiron 3668. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Small Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400
Processor cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7400 Desktop Series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD±RW
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD size
3.5"
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 730
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Chassis type *
Small Desktop
Placement supported
Vertical
Number of 3.5" bays
1
Number of 5.25" bays
1
Number of 2.5" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel® H110
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Trial software
McAfee, Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR32W
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97147
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating altitude
-15.24 - 3048 m
Non-operating altitude
-15.24 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
154 mm
Depth *
303 mm
Height *
352.9 mm
Weight *
5.9 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Disclaimer DELL Inspiron 3668 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Small Desktop PC Black:
Disclaimer

Actual configuration might differ from illustration