location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T03V24A ink cartridge 1 pc(s) Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T03V24A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T03V24A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946643397
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 10:29:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T03V24A ink cartridge 1 pc(s) Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T03V24A ink cartridge 1 pc(s) Cyan :
The long product name of Epson C13T03V24A ink cartridge 1 pc(s) Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyan Ink Bottle, 70ml
More>>>
Short summary description Epson C13T03V24A ink cartridge 1 pc(s) Cyan:
This short summary of the Epson C13T03V24A ink cartridge 1 pc(s) Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T03V24A, Cyan, 70 ml, 1 pc(s)

Long summary description Epson C13T03V24A ink cartridge 1 pc(s) Cyan:
This is an auto-generated long summary of Epson C13T03V24A ink cartridge 1 pc(s) Cyan based on the first three specs of the first five spec groups.

Epson C13T03V24A. Colour ink volume: 70 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Colour ink volume
70 ml
Type *
No
Printing colours *
Cyan
Brand compatibility *
Epson
Country of origin
Japan
Packaging data
Package width
58 mm
Package depth
175 mm
Package height
58 mm
Package weight
133 g
Logistics data
Products per pallet
1950 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
480 mm
Master (outer) case height
160 mm
Products per master (outer) case
30 pc(s)
Master (outer) case gross weight
4.9 g
Harmonized System (HS) code
84439990
Products per pallet (UK)
2730 pc(s)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)