location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson MIC122BT home audio system Home audio micro system 50 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIC122BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIC122BT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3499550361285
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomson MIC122BT home audio system Home audio micro system 50 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 50 W Black, Silver
  • - Optical disc player
  • - Bluetooth
  • - USB port
  • - Equalizer
More>>>
Short summary description Thomson MIC122BT home audio system Home audio micro system 50 W Black, Silver:
This short summary of the Thomson MIC122BT home audio system Home audio micro system 50 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson MIC122BT, Home audio micro system, Black, Silver, Front, 50 W, FM, Auto scan

Long summary description Thomson MIC122BT home audio system Home audio micro system 50 W Black, Silver:
This is an auto-generated long summary of Thomson MIC122BT home audio system Home audio micro system 50 W Black, Silver based on the first three specs of the first five spec groups.

Thomson MIC122BT. Type: Home audio micro system, Product colour: Black, Silver, Disc loading type: Front. RMS rated power: 50 W. Supported radio bands: FM, Tuner enhancements: Auto scan, Tuner type: Digital. Headphone connectivity: 3.5 mm. Power source: AC, Input voltage: 230 V

Brand Image Product code Product Stock Price from
Thomson

Thomson DS120CD home audio system Home audio tower system 60 W Black
(show image)
DS120CD DS120CD 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS60DUO home audio system Home audio tower system 60 W Beige, Black
(show image)
DS60DUO DS60DUO 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS500GREY home audio system Home audio tower system 500 W Grey
(show image)
DS500GREY DS500GREY 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson DS150CD home audio system Home audio tower system 120 W Black
(show image)
DS150CD DS150CD 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Multimedia Tower ‘Wood’ (White)
(show image)
DS301 Multimedia Tower ‘Wood’ (White) 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Dock Station Bluetooth Wood White DS401
(show image)
DS401 Dock Station Bluetooth Wood White DS401 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Hi-Fi System (Bluetooth) MIC102B
(show image)
MIC102B Hi-Fi System (Bluetooth) MIC102B 0.00
(excl. VAT)
0 (incl. VAT)