ICY BOX logo

ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80557
Info modified on:
10 Aug 2024, 06:45:30
Bullet Points ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
  • - Type-C to 7 port USB 3.0 Type-A Hub
  • - Incl. 5 V / 3 A power adapter for charging USB devices
  • - Interface to PC: USB 3.0 Type-C up to 5 Gbit/s
  • - Aluminum case
  • - Supports Windows, Linux, macOS 9 or later version
Long product name ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:

1x USB 3.0 Type-C, 7x USB 3.0 Type-A, GL3520, 0.4 m, 82 g

ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:

No more slots?
If you want to use your existing USB 3.0 devices on the latest mobile devices and laptops with a USB Type-C™ port this compact hub is a quick help. It uses a single USB 3.0 Type-C™ port on its own and creates seven additional Type-A ports. Problem solved!

The new standard
USB 3.0 Type-C™ ports have two distinct advantages over the existing forms. They are smaller and therefore ideal for thin laptops and mobile devices and it is no longer necessary to insert the connector in a particular orientation. It always fits and thus saves the user a lot of small annoyances when connecting devices.

Simple and chic
The IB-HUB1700-C3 is made from aluminum and thus very light even if you are on the move. Using multiple USB devices with high power requirement is no problem, just connect the power supply and you are good to go.

Short summary description ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:

ICY BOX IB-HUB1700-C3, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, 0.4 m

Long summary description ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:

ICY BOX IB-HUB1700-C3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Output voltage: 5 V, Output current: 3 A. Mac operating systems supported: Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10.... Width: 125 mm, Depth: 30 mm, Height: 20 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.