location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude Backpack 15.6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MW63AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628633562 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop up to 15.6 inch diagonal
Warranty: One-year limited warranty.
Long product name HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black :
The long product name of HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prelude Backpack 15.6
More>>>
HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black:
The official description of HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help keep your notebook safe and your hands free while you’re on the move with the durable HP 15.6 Prelude Backpack, now with a pop of color from the stylish blue interior.

Beautifully organized
Stay organized with a top zip closure, a dedicated compartment for your notebook up to 15.6" diagonal, and easy-access internal and external pockets for your cables, adapters, pens, phone, and all the items you use most.

Carry in comfort
Use the adjustable padded backpack straps to keep your hands free, or carry by the top handle.

Short summary description HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black:
This short summary of the HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude Backpack 15.6, Backpack case, 39.6 cm (15.6"), 490 g

Long summary description HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black:
This is an auto-generated long summary of HP Prelude Backpack 15.6 39.6 cm (15.6") Backpack case Black based on the first three specs of the first five spec groups.

HP Prelude Backpack 15.6. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s). Weight: 490 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Features
Compatibility
HP Pro Slate 8; HP Pro Slate 12; HP Elite x2 1011 G1; HP Pro Tablet x2 612 G1; HP Pro Tablet 610 G1; HP ProBook 450 G5; HP ProBook 440 G5; HP ZHAN 66 Pro G1; HP ProBook 430 G5; HP ProBook 450 G4; HP ProBook 455 G4; HP ProBook 440 G4; HP ProBook 430 G4; HP ProBook 450 G3; HP ProBook 455 G3; HP ProBook 440 G3; HP ProBook 430 G3; HP ProBook 450 G2; HP ProBook 440 G2; HP ProBook 430 G2; HP ProBook 445 G2; HP ProBook 455 G2; HP ProBook 430 G1; HP ProBook 440 G1; HP ProBook 445 G1s; HP ProBook 4440s; HP ProBook 4441s; HP ProBook 4446s; HP ProBook 4340s; HP ProBook 4341s; HP ProBook 640 G3; HP ProBook 650 G3; HP ProBook 650 G3; HP ProBook 645 G3; HP ProBook 655 G3; HP ProBook x360 11 G2 EE; HP ProBook x360 11 G1 EE; HP ProBook 11 G2 EE; HP ProBook 11 G1 EE; HP Pro x2 612 G1; HP ProBook 640 G2; HP ProBook 650 G2; HP ProBook 645 G2; HP ProBook 655 G2; HP ProBook 640 G1; HP ProBook 645 G1; HP ProBook 6470b; HP ProBook 6475b; HP Elitebook x360; HP Elitebook 820 G4; HP Elitebook 840 G4; HP Elitebook 850 G4; HP Elitebook 745 G4; HP Elitebook 755 G4; HP Elitebook 725 G4; HP Elite x2 1011 G1; HP EliteBook 725 G3; HP EliteBook 725 G2; HP EliteBook 720 G2; HP EliteBook 720 G1; HP EliteBook 820 G3; HP EliteBook 820 G2; HP EliteBook 820 G1; HP EliteBook 745 G3; HP EliteBook 755 G3; HP EliteBook 745 G2; HP EliteBook 755 G2; HP EliteBook 740 G2; HP EliteBook 740 G1; HP EliteBook 840 G3; HP EliteBook 840 G2; HP EliteBook 840 G1; HP Elitebook 750 G2; HP EliteBook 850 G3; HP EliteBook 850 G2
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Product main colour *
Black
Expandable
No
Brand compatibility *
HP
Carrying handle(s)
Yes
Country of origin
China
Quantity
1
HP segment
Business
Weight & dimensions
Width
410 mm
Depth
280 mm
Height
90 mm
Weight
490 g
Package width
3100 mm
Package depth
900 mm
Package height
4200 mm
Package weight
520 g
Country Distributor
France 2 distributor(s)
Deutschland 1 distributor(s)