Tripp Lite logo

Tripp Lite SmartOnline SV Series 120kVA Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System

Data-sheet quality:
created/standardized by Icecat
Product views:
53634
Info modified on:
10 Aug 2024, 11:15:57
Warranty:
2-year limited warranty
Long product name Tripp Lite SmartOnline SV Series 120kVA Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System:

SmartOnline SV Series 120kVA Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System

Tripp Lite SmartOnline SV Series 120kVA Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System:

The SV120KL SmartOnline® SV Series 120kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI) operation, this on-line UPS system is ideal for protecting a variety of critical IT systems.

The SV120KL includes preinstalled input, bypass and output breakers, as well as a static transfer switch (STS) and six included 20kVA SV20PM power modules. Space is included for up to two additional user-installable SV20PM power modules to accommodate increased capacity up to 140kVA with N+1 fault tolerance. Each power module is rated at 0.9 power factor for maximum power to the connected load.

The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network.

With up to 92% efficiency in standard mode and up to 99% efficiency in optional economy mode, this 120kVA UPS system helps you reduce operating and cooling costs. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure. Batteries are not included. External ±120VDC battery cabinets, such as Tripp Lite’s BP240V370, are sold separately.

Short summary description Tripp Lite SmartOnline SV Series 120kVA Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System:

Tripp Lite SmartOnline SV Series 120kVA Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System, Double-conversion (Online), 120 kVA, 108000 W, Sine, 120 V, 220 V

Long summary description Tripp Lite SmartOnline SV Series 120kVA Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System:

Tripp Lite SmartOnline SV Series 120kVA Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System. UPS topology: Double-conversion (Online), Output power capacity: 120 kVA, Output power: 108000 W. Battery voltage: 3120 V. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 490 mm, Depth: 736.3 mm, Height: 2009.9 mm. Master (outer) case width: 579.9 mm, Master (outer) case length: 870 mm, Master (outer) case height: 249.9 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.