location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE8950R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE8950R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE8950R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007583 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:19:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE8950R user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE8950R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight Compression with Ultra-low Latency Delivers visually lossless high-quality video up to 4K @ 30 Hz 4:4:4Ensures stunning quality video using ATEN advanced video lossless compression technologyEDID Expert™ selects the optimum EDID settings for smooth power-up, high-quality display and the best video resolution across different screensOffers different levels of video compression rate including Smooth, Balance, and High Quality for users to choose depending on practical usage
  • - Ensures stunning quality video using ATEN advanced video lossless compression technology
  • - EDID Expert™ selects the optimum EDID settings for smooth power-up, high-quality display and the best video resolution across different screens
  • - Offers different levels of video compression rate including Smooth, Balance, and High Quality for users to choose depending on practical usage
Long product name ATEN VE8950R AV extender AV receiver Black :
The long product name of ATEN VE8950R AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HDMI over IP Receiver
More>>>
ATEN VE8950R AV extender AV receiver Black:
The official description of ATEN VE8950R AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VE8950R Video over IP Receiver delivers visually lossless 4K AV signals with low latency over long distance via a local network of standard Gigabit network switch*.

The VE8950R provides an effective, easy-to-use, and economical digital signage solution with the following features and advantages that directly address the challenges system integrators encounter when implementing AV over IP systems:










Engineered to meet today’s demands of large scale, multi-display, 4K signal transmission, and designed to be easy to set up and operate, the VE8950R Video over IP Receiver is an ideal product for a wide range of environments, such as trade shows, airports, university campuses, conference centers, and shopping centers.

*Note: Regarding the detail information requirement of network switch, please refer to Implementation guide: assets.aten.com/product/manual/Implementation_Guide.pdf

Short summary description ATEN VE8950R AV extender AV receiver Black:
This short summary of the ATEN VE8950R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE8950R, 4096 x 2160 pixels, AV receiver, 100 m, Wired, Black, HDCP

Long summary description ATEN VE8950R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE8950R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE8950R. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6. Connectivity technology: Wired, USB connector type: USB Type-A, Serial interface type: RS-232. Operating voltage: 5 V, Power consumption (typical): 4.53 W. Width: 136 mm, Depth: 101 mm, Height: 29.6 mm

Features
Type *
AV receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
100 m
Audio system
stereo
LED indicators
Yes
Supported video modes
1080p
Supported graphics resolutions
3840 x 2160, 4096 x 2160
HDCP
Yes
Material
Metal
Control type
Buttons
Firmware upgradeable
Yes
Baud rate
19.2 Kbit/s
Impedance
100 Ω
Daisy chain
Yes
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
Number of HDMI outputs
1
USB ports quantity
1
USB version
2.0
USB connector type
USB Type-A
Video out
1
Ports & interfaces
Audio output
1
Serial ports quantity
1
Serial interface type
RS-232
Remote (IR) output
1
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (typical)
4.53 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
136 mm
Depth
101 mm
Height
29.6 mm
Weight
490 g
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE8952R AV extender AV receiver Black ATEN VE8952R AV extender AV receiver Black
(show image)
VE8952R VE8952R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8952T AV extender AV transmitter Black ATEN VE8952T AV extender AV transmitter Black
(show image)
VE8952T VE8952T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8950T AV extender AV transmitter Black ATEN VE8950T AV extender AV transmitter Black
(show image)
VE8950T VE8950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8900T AV extender AV transmitter Black ATEN VE8900T AV extender AV transmitter Black
(show image)
VE8900T VE8900T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8900R AV extender AV receiver Black ATEN VE8900R AV extender AV receiver Black
(show image)
VE8900R VE8900R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VC880 ATEN AT-VC880
(show image)
VC880 AT-VC880 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United States 2 distributor(s)
United Kingdom 2 distributor(s)