location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel X710-DA2 10GbE SFP+ DP NIC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel X710-DA2 10GbE SFP+ DP NIC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QL47AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781769323 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 374612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 00:07:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Intel X710-DA2 10GbE SFP+ DP NIC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get backward compatibility for your existing GbE network infrastructure with a card that auto-negotiates between 1 GbE and 10 GbE for easy migration.
  • - Optimize host efficiency and leave the CPU available for other duties with support for TCP/IP stateless offloading.
Warranty: One-year limited warranty.
Long product name HP Intel X710-DA2 10GbE SFP+ DP NIC :
The long product name of HP Intel X710-DA2 10GbE SFP+ DP NIC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel X710-DA2 10GbE SFP+ DP NIC
More>>>
HP Intel X710-DA2 10GbE SFP+ DP NIC:
The official description of HP Intel X710-DA2 10GbE SFP+ DP NIC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver fast, secure, enterprise-class, full-duplex fiber optic throughputs for your robust workstation computing, virtualization, consolidation, and other applications with the Intel® X710-DA2 10GbE SFP+ DP NIC.

Short summary description HP Intel X710-DA2 10GbE SFP+ DP NIC:
This short summary of the HP Intel X710-DA2 10GbE SFP+ DP NIC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel X710-DA2 10GbE SFP+ DP NIC, Internal, Wired, Ethernet, 10000 Mbit/s, Green, Silver

Long summary description HP Intel X710-DA2 10GbE SFP+ DP NIC:
This is an auto-generated long summary of HP Intel X710-DA2 10GbE SFP+ DP NIC based on the first three specs of the first five spec groups.

HP Intel X710-DA2 10GbE SFP+ DP NIC. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. Product colour: Green, Silver

Simplify the transition to 10 GbE

Get backward compatibility for your existing GbE network infrastructure with a card that auto-negotiates between 1 GbE and 10 GbE for easy migration.

TCP/IP Stateless offloading

Optimize host efficiency and leave the CPU available for other duties with support for TCP/IP stateless offloading.

Ports & interfaces
Connectivity technology *
Wired
Interface *
Ethernet
Fiber ports quantity
2
Fiber optic connector
SFP+
Network
Maximum data transfer rate *
10000 Mbit/s
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Ethernet LAN data rates
10000 Mbit/s
Cabling technology
10GBase-T
Design
Component for *
PC
Product colour
Green, Silver
Internal *
Yes
Compatible products
Z2 G4, Z6 G4
HP segment
Business
Weight & dimensions
Width
167.6 mm
Depth
12.7 mm
Height
68.5 mm
Weight
154.1 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)