location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel X550 10GBASE-T Dual Port NIC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel X550 10GBASE-T Dual Port NIC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QL46AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781769316 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:00:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel X550 10GBASE-T Dual Port NIC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Improve response times and alleviate bottlenecks that impact the performance of next-generation data centers with 20 Gbps full-duplex Ethernet transfer rate per port.
  • - Achieve high-throughput performance and improve CPU utilization for database transfer and tape backup operations with support for jumbo frames and up to a 9.5K byte (KB) transmission unit (MTU) when running Ethernet I/O traffic.
  • - Optimize host efficiency and leave the CPU available for other duties with support for TCP/IP stateless offloading.
  • - Separate each physical port into multiple virtual NICs to isolate traffic between users for added network segmentation and enhanced security and performance.
Warranty: One-year limited warranty.
Long product name HP Intel X550 10GBASE-T Dual Port NIC :
The long product name of HP Intel X550 10GBASE-T Dual Port NIC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel X550 10GBASE-T Dual Port NIC
More>>>
HP Intel X550 10GBASE-T Dual Port NIC:
The official description of HP Intel X550 10GBASE-T Dual Port NIC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get affordable, full line-rate performance with CAT 6a cabling or better at distances up to 100 meters and support for business and virtualization features with the Intel® X550 10GBASE-T Dual Port NIC.

Short summary description HP Intel X550 10GBASE-T Dual Port NIC:
This short summary of the HP Intel X550 10GBASE-T Dual Port NIC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel X550 10GBASE-T Dual Port NIC, Internal, Wired, Ethernet, 10000 Mbit/s, Green, Silver

Long summary description HP Intel X550 10GBASE-T Dual Port NIC:
This is an auto-generated long summary of HP Intel X550 10GBASE-T Dual Port NIC based on the first three specs of the first five spec groups.

HP Intel X550 10GBASE-T Dual Port NIC. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. Product colour: Green, Silver

Dual-port 10 Gigabit Ethernet throughput

Improve response times and alleviate bottlenecks that impact the performance of next-generation data centers with 20 Gbps full-duplex Ethernet transfer rate per port.

5X the size of a standard 1500-byte Ethernet frame

Achieve high-throughput performance and improve CPU utilization for database transfer and tape backup operations with support for jumbo frames and up to a 9.5K byte (KB) transmission unit (MTU) when running Ethernet I/O traffic.

TCP/IP Stateless offloading

Optimize host efficiency and leave the CPU available for other duties with support for TCP/IP stateless offloading.

Ports & interfaces
Connectivity technology *
Wired
Interface *
Ethernet
Network
Maximum data transfer rate *
10000 Mbit/s
Ethernet interface type
10 Gigabit Ethernet
Ethernet LAN data rates
10000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Design
Component for *
PC
Product colour
Green, Silver
Design
Internal *
Yes
Compatible products
Z2 G4
HP segment
Business
Weight & dimensions
Width
129.5 mm
Depth
15.2 mm
Height
68.5 mm
Weight
137.5 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)