location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips S5590/81 men's shaver Rotation shaver Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5590/81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5590/81
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020072481 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips S5590/81 men's shaver Rotation shaver Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Turbo+ Mode
  • - MultiPrecision Blade System
  • - 5-direction Flex Heads
  • - Use Wet & Dry
  • - Super Lift & Cut Action
  • - 60 minutes of cordless shaving
  • - 1-hour charging time
  • - LED display
  • - One touch open
  • - Built to last
  • - SmartClick precision trimmer
Warranty: 2 years
Long product name Philips S5590/81 men's shaver Rotation shaver Black, Blue :
The long product name of Philips S5590/81 men's shaver Rotation shaver Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shaver 5550, 100-240 V, 9 W / 0.1 W, Lithium-ion, 60 min / 1 h
More>>>
Philips S5590/81 men's shaver Rotation shaver Black, Blue:
The official description of Philips S5590/81 men's shaver Rotation shaver Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shaver 5550 adds speed to your morning routine with Turbo+ mode and a fast, MultiPrecision blade system.

Short summary description Philips S5590/81 men's shaver Rotation shaver Black, Blue:
This short summary of the Philips S5590/81 men's shaver Rotation shaver Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips S5590/81, Rotation shaver, Black, Blue, Battery, Lithium-Ion (Li-Ion), 60 min, 1 h

Long summary description Philips S5590/81 men's shaver Rotation shaver Black, Blue:
This is an auto-generated long summary of Philips S5590/81 men's shaver Rotation shaver Black, Blue based on the first three specs of the first five spec groups.

Philips S5590/81. Shaver system: Rotation shaver, Product colour: Black, Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 60 min, Handle(s) features: Ergonomic

Shave through dense hair with 20% more power*
Shave through dense hair with 20% more power*

Get a 20% extra power boost in Turbo+ mode for a close, fast shave – even on dense areas of your beard.

Blades raise then cut long and short hairs for a fast shave
Blades raise then cut long and short hairs for a fast shave

Shave with fewer passes for more comfortable skin. The MultiPrecision Blade system raises and cuts long hairs, flat-lying hairs and short stubble in just a few strokes.

Heads flex in 5 directions for a fast and close shave
Heads flex in 5 directions for a fast and close shave

Heads independently move in 5 directions to ensure close skin contact for a faster and closer shave, even on neck and jaw line.

Get a comfortable dry or refreshing wet shave
Get a comfortable dry or refreshing wet shave

Shave in the shower. Or use with water, foam, or gel for a refreshing, comfortable shave.

Lifts hairs to cut comfortably close
Lifts hairs to cut comfortably close

Shave closer with the dual-blade Super Lift & Cut Action. The first blade raises each hair while the second blade comfortably cuts below skin level, for exceptionally smooth results.

2-year warranty, worldwide voltage and replaceable blades
2-year warranty, worldwide voltage and replaceable blades

All of our shavers come with a 2-year worldwide warranty and can adapt to any voltage. The long-lasting blades only need to be replaced after 1 year.

Click-on trimmer for perfect mustache and sideburn trimming
Click-on trimmer for perfect mustache and sideburn trimming

Click on our skin-friendly precision trimmer to finish your look. It’s ideal for maintaining your mustache and trimming your sideburns.

60 minutes of cordless shaving after a one-hour charge
60 minutes of cordless shaving after a one-hour charge

Shave longer with our powerful and lithium-ion battery. You'll have 60 minutes of shaving time - that's about 17 shaves - on a one-hour charge.

Fully charges in 1 hour or 5 minute quick charge
Fully charges in 1 hour or 5 minute quick charge

Shave longer with every charge, thanks to our powerful and long-lasting Lithium-ion battery. Do a quick charge for 5 minutes and you’ll have enough power for one shave.

3-level battery and travel lock Indicators
3-level battery and travel lock Indicators

The intuitive display shows relevant information, enabling you to get the best performance out of your shaver: - 3-level Battery Indicator - Cleaning Indicator - Battery Low Indicator - Replacement Head Indicator - Travel Lock Indicator

Shaver can be rinsed clean under the tap
Shaver can be rinsed clean under the tap

Simply pop the heads open, and rinse thoroughly under the tap.

Features
Shaver system *
Rotation shaver
Trimmer *
No
Product colour *
Black, Blue
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Turbo mode
Yes
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Battery level indicator
Yes
Shaving unit replacement indicator
Yes
Charging indicator
Yes
Travel lock indicator
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Cordless
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Protective caps
Yes
Other features
Runtime
60 min
Handle(s)
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic
Battery
Rechargeable battery
Yes
Technical details
SmartClick
Yes