location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG32EE590FK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG32EE590FK
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:25:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LYNK SINC Compatibility
  • - LYNK REACH Compatibility
  • - Home Menu-New
  • - Wireless Connectivity (Smart View 2.0, Screen Mirroring)
  • - Samsung LYNK DRM
  • - Hospitality Stand (Swivel)
Long product name Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W :
The long product name of Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32", 1366 x 768 px, Smart TV, Wi-Fi, 2 x HDMI, 28W, VESA
More>>>
Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W:
The official description of Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Empower Guests with IP-Based Content Services through Samsung’s HE590 Hospitality Displays
As hotels seek new ways to create a differentiated guest experience, versatile displays can deliver functionalities that improve operational efficiency while delivering a comfortable at-home feel. Samsung’s HE590 hospitality display elevates the traditional in-room TV into a multi-purpose entertainment center that engages guests through a range of content while also adding ambience through a sleek, stylish design. Through integrated IP-based connectivity, hotel guests can access their favorite programming, along with mobile device-store personal content such as music and photos, and display desired content on the HE590 screen. Hotel operators additionally receive content delivery flexibility, as they can use Samsung’s LYNK REACH 4.0 solution to create and deploy custom welcome messages, promotional offers and local attraction information to specific rooms. With Samsung’s HE590 display, hotels can foster a memorable guest experience with less maintenance, labor and costs required.

Main Feature & Benefits 1: DEFINITION SYSTEM/ARCHITECTURE
Hotels can use the latest hospitality management technology to deliver a differentiated guest experience. Samsung’s LYNK REACH 4.0 fuses the benefits of its SINC and REACH hospitality technologies to offer a comprehensive content management solution. LYNK REACH 4.0 enhances the guest experience efficiency-enhancing technology and perks ranging from more information delivery channels, convenient communication options and efficient room management.
As a unified content management solution, LYNK REACH 4.0 accommodates LAN, WIFI and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. Transferred by proprietary management server (PMS) and customized templates, hospitality users can create and deliver personalized service for a more memorable experience. This includes access to a range of IPTV and RF channels, applications and services mirroring what guests expect at home and on their mobile devices.
LYNK REACH 4.0 additionally enables two-way communication between hotel management and guests. The solution’s efficient remote control capability for in-room display ensures quality service delivery in real-time without in-room labor and maintenance.
With optimized network support for a variety of channels, Samsung’s LYNK Reach 4.0 helps hotels improve internal communication processes, which in turn provides opportunities to personalize guest experience.

Increase Hotel Brand and Offerings Visibility with a Welcome Video Channel
LYNK REACH 4.0 allows hotels to use Welcome Video Channels to deliver useful information to guests in a more engaging way. Through easy video upload or URL insertion, hotel managers can customize a channel list of clips showing hotel facilities or advertising special offers, local events or attractions. As a result, hotels can use up to four channels to simultaneously show targeted videos to specific public areas of the hotel, such as display in lobbies and restaurants, as well as in guest rooms. The ability to stream these promotions provides an additional revenue stream for hotels and enhances brand recognition.

Maximize Guest Access to Entertainment and Information
Samsung’s LYNK REACH 4.0 solution gives hotel managers access to a mix of IP (IPTV) and RF channels, creating a hybrid channel map capable of offering guests more entertainment and information options than available on standard hospitality displays. Through this enhanced access, hotel managers easily can compose and activate a channel bank list to meet unique guest needs. LYNK REACH 4.0’s extensive channel bank additionally allows hotels to offer specialized premium paid content available to applicable guests, creating a potentially profitable revenue source while offering guests more customized viewing options.

Offer Personalized Service from Check-in through Checkout
Samsung’s LYNK REACH 4.0 platform ensures that guests receive personalized attention and convenient access to on-site amenities and services throughout the duration of their stay.
- At check-in: The LYNK REACH 4.0 server uses the hotel’s proprietary management server (PMS) to evaluate guests’ unique information and greet them with personalized welcome messages.
- During guest stay: Hotel managers can use data stored within the LYNK REACH 4.0 server to send guests personalized messages relevant to their stay, ranging from restaurant reservation portals to timing for other on-site services.
- Express checkout: LYNK REACH 4.0 highlights and organizes all guest charges within a single screen, enabling a faster guest checkout process that does not require a trip to the lobby.

Treat guests with a customized, cost-efficient Home Menu
Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or installation of a network infrastructure. New enhanced features enable hotels to welcome guests with a brief video introduction along with the hotel logo before offering live TV. This way, hotels can enhance their brand without the need of an additional solution. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode. The customizable Home Menu reduces the cost burden for hotels that lack the budget for an additional solution while simplifying Home Menu creation with a solution-embedded Hospitality TV.

Protect content with advanced DRM technology
Samsung LYNK DRM technology provides a safe and cost-effective alternative to traditional hardware-based content protection systems. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. A software-only implementation, LYNK DRM technology reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

Enjoy More Efficient Installation through Improved Plug-and-Play Capabilities
In a busy hospitality environment, time spent on display installation and maintenance is time that could otherwise be devoted to more critical growth-related activities. Through advanced plug-and-play settings, hotel managers can activate hundreds of in-room displays with minimal effort required. Operations teams simply have to navigate three basic launch settings to synchronize multiple displays and servers while also defining connectivity and language needs:
- Basic Setup: A user-friendly interface lets hospitality managers define the language, picture and tuning, and clock settings.
- Cloning Mode: To further enhance multi-display control, hotel managers can replicate communication and content delivery functionalities across all on-site displays. Once the cloning process is complete, users can activate their displays without requiring any further installations or compatibility confirmation.
- Factory Mode: Hotel managers additionally can customize advanced display operations, such as audio parameters and connectivity settings, through an easy-to-access factory mode portal.
- The plug-and-play functionalities also enable certain non-hospitality environments to enjoy the same content and system management benefits. A unique Commercial Mode setting accommodates the specialized requirements of commercial users, such as government and education entities, without compromising performance.

Leverage H. Browser with powerful Samsung support for customized, interactive solutions
H.Browser delivers the superior in-room entertainment and customized content management services that today’s hotel guests expect, along with interactive web services. With H.Browser, hotels do not need to purchase, install and maintain additional hardware such as VoD set-top boxes (STBs). As an IP-based open platform, H. Browser enables Systems Integrators (SIs) to provide fully customizable web browser solutions that deliver premium interactive services and features for both free and VoD content. Because H.Browser is based on Internet programming languages such as HTML5 and Java Script, SIs can easily develop and quickly deploy robust, customized hotel solutions. Solution development is made possible by Samsung technical support, Samsung's advance display hardware, and Samsung's collaboration with SIs.

Extend Content Viewing Arenas through Wireless Device-to-Display Connectivity
Samsung hospitality displays elevate the guest experience by serving as an in-room, multi-device entertainment hub equipped with a host of customized viewing features. The displays’ integrated Software Access Point (Soft AP) functionality provides secure private wireless connections between TV and up to 4 mobile devices in room. Once connected, guests can transfer personal content, including music, movies and photos, from their mobile devices for viewing on the larger display screen with DLNA. They can also transfer the screen of a mobile device onto the TV with Screen Mirroring without restriction of content type. When Samsung Smart View application is used in the mobile device, guests can transfer their multimedia content to TV more easily. DLNA, Screen Mirroring and Smart View capabilities ensure that mobile content configures smoothly to the display without distortion or restriction.

System Integrator (SI) compatibility
Save time and effort when setting up multiple protocols between SI-provided set-top boxes and displays. Samsung SMART Hospitality Display are compatible with various SI protocols at purchase.

Headphone ID compatibility
Give guests the luxury of listening to TV in bed without the cumbersome need to extend the headphone cable. The included Headphone ID detects headphones connected to the extension sockets next to a bed where guests can simply plug headphones to listen to the TV without disturbing others in the room.
Headphone ID compatibility availability may vary by region/country.

Security Mode
Gain unique and strong display content management with Security Mode on HD470 Series displays. Using this feature, you can disable critical functions of the displays to easily prevent changes to the displays' settings. You can also block non-compliant content or the transmission of unwanted Teletext (TTX) with a signal to maintain complete control of content on guest room displays, including input through HDMI and USB ports. This feature is also highly beneficial for controlling displays in environments that require tight security, such as prisons.

Hospitality Stand
Provide guests with an excellent view of the TV from anywhere in the room with a TV stand. The stand provides a flexible 20º, 60º and 90º swivel support and ensure the TV remains firmly in place.

Sound Bar Compatibility
Couple a Samsung hospitality TV with a Sound Bar to let guests truly enjoy hearing their programming. Connected by a High-Definition Multimedia Interface cable, settings are automatically applied, making installation a breeze. A single remote lets guests have full control over both the TV and Sound Bar.

Multi-code Remote
Increase guests’ TV-viewing enjoyment by eliminating annoying interference from other remote signals in applications, such as hotel fitness centers, where multiple TVs are in close proximity. The multi-code remote can control up to 10 TVs individually in the same room.

My Channel
Enable guests to easily find and enjoy the programming of their choice without having to manually scroll through hundreds of TV channels. My Channel’s quick search function allows guests to find channels suited to their tastes, by country and genre.

Software clock
Allow your guests to check the current time on the TV whenever needed. Software Clock is a clock display solution of in-room TVs using a remote control. The guests can easily check the time with the press of ‘Info’ button using the remote control, even when the TV is off.

Connect Share
Media entertainment including movies, music, and images come alive on the screen by simply plugging a USB drive directly into the TV.

Sports Mode
Sports fans don’t have to miss their favorite games when staying at your hotel. They can watch every goal or point scored with superior-quality picture and sound, right in their rooms. With Sports Mode, guests can use a shortcut to activate enhanced sound and picture quality. The enhanced sound creates a greater stadium effect and enriched picture quality displays the playing field in vivid color. With this feature, guests can have a truly immersive in-room entertainment experience-complete with key game highlights and audience cheers.
Sports mode availability may vary by region/country.

Short summary description Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W:
This short summary of the Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG32EE590FK, 81.3 cm (32"), WXGA, 1366 x 768 pixels, LED, Flat, 1366 x 768

Long summary description Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W:
This is an auto-generated long summary of Samsung HG32EE590FK hospitality TV 81.3 cm (32") WXGA Smart TV Black 10 W based on the first three specs of the first five spec groups.

Samsung HG32EE590FK. Display diagonal: 81.3 cm (32"), HD type: WXGA, Display resolution: 1366 x 768 pixels. Product colour: Black. Lifestyle apps: Samsung Smart View. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+

Display
Display diagonal *
81.3 cm (32")
HD type *
WXGA
Display resolution *
1366 x 768 pixels
Display technology *
LED
Screen shape
Flat
Supported graphics resolutions
1366 x 768
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
80 cm
Picture processing technology
Samsung HyperReal Engine, Samsung Wide Color Enhancer Plus
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Energy saving mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Teletext function
Yes
Lifestyle apps
Samsung Smart View
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Clock back up supply
Yes
Software clock
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Content management solution
Samsung LYNK REACH, Samsung LYNK SINC
LYNK REACH version
4.0
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
2
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
1
RJ-12 ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
10 W
Audio decoders
DTS, Dolby Digital, DTS Studio Sound, Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
28 W
Power consumption (standby)
0.5 W
Power consumption (max)
50 W
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours
34 kWh
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
745.4 mm
Depth (with stand)
192.6 mm
Height (with stand)
484.2 mm
Weight (with stand)
5.8 kg
Width (without stand)
745.4 mm
Depth (without stand)
69 mm
Height (without stand)
442.2 mm
Weight (without stand)
4.3 kg
Packaging data
Package width
923 mm
Package depth
142 mm
Package height
539 mm
Package weight
8.3 kg
Packaging content
Remote control included
Yes
Remote control type
TM1240A
Cables included
AC
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG32EE470FK hospitality TV 81.3 cm (32") HD Black 10 W Samsung HG32EE470FK hospitality TV 81.3 cm (32") HD Black 10 W
(show image)
HG32EE470FK HG32EE470FK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W Samsung HG32EF690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W
(show image)
HG32EF690DB HG32EF690DB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W Samsung HG32EE670DK hospitality TV 81.3 cm (32") Full HD Titanium 20 W
(show image)
HG32EE670DK HG32EE670DK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG32EE690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W Samsung HG32EE690DB hospitality TV 81.3 cm (32") Full HD Smart TV Titanium 20 W
(show image)
HG32EE690DB HG32EE690DB 0.00
(excl. VAT)
0 (incl. VAT)