Fujitsu logo

Fujitsu iX500 ADF scanner 600 x 600 DPI Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76189
Info modified on:
14 Jun 2024, 02:43:06
Long product name Fujitsu iX500 ADF scanner 600 x 600 DPI Black:

Scansnap, 25 ppm, 600 dpi, PC/MAC, WLS, Wi-Fi, USB, 20 W, 50/60 Hz, 3 kg, Black

Fujitsu iX500 ADF scanner 600 x 600 DPI Black:

Overview
The ScanSnap iX500 provides PC and Mac users an effective way to greatly reduce paper clutter, storage space, and security risks associated with unmanaged paperwork at home or the office. For even greater accessibility and usefulness, users can now scan wirelessly to a PC or Mac as well as iOS or Android mobile devices.

Easily Transform Paper with the Touch of a Button
Achieving organization with the ScanSnap iX500 starts with the touch of a single button and ends with a host of productivity features that keep you ahead of the stack.

Wi-Fi or USB connectivity to a computer
Break free from USB and place ScanSnap just about anywhere in the room with Wi-Fi connectivity to a PC or Mac.

Scan Directly to Mobile Devices
Quickly bypass the computer altogether and scan
a PDF or JPEG file directly to an iOS or Android mobile device or tablet.

ScanSnap Cloud
ScanSnap Cloud quickly delivers scans from your ScanSnap iX500 scanner to your favorite cloud service, without the need for a computer or mobile device. Simply press the Scan button. ScanSnap cloud automatically separates your data into documents, receipts, business cards and photos and delivers them directly to your favorite cloud service.

Fast Double-Sided Scanning
Typically, higher quality means lower performance, but the iX500 maintains a double sided scanning speed of up to 25 pages per minute even at 300 dpi in Color!

Built-in "GI" microprocessor
A dual-core CPU-mounted "GI" processor performs the intelligent image enhancement responsible for great looking images with dramatically faster results and more sophisticated connectivity:
- Image processing: Automatic corrections and image output
- Supports Wi-Fi:WPS (Wi-Fi Protected Setup) wireless LAN (IEE802.11b/g/n)
- Supports USB 3.0

Advanced Paper Feeding System
Inheriting the superior paper feeding technology of our professional-grade scanners, iX500 achieves exceptional feeding reliability using "Separation Roller" technology to minimize jams and multi-feeds.

Advanced Paper Detection
ScanSnap iX500 is equipped with an ultrasonic sensor that can be turned on to help operators avoid losing images. What's more, an interactive interface allows users to easily bypass intentional double-feed such as a taped-receipt on an expense report.

Accelerated Searchable PDF creation
Making PDF files searchable at the point of scanning is a great way to keep them instantly accessible and now you can create a searchable PDF at nearly the same speed as a standard PDF.

ABBYY FineReader Express Edition for Mac
Quickly convert PDF documents into searchable PDF's with a simple drag and drop functionality of FineReader Express.

ScanSnap Sync
Quickly and easily synchronize your scanned documents between ScanSnap Organizer on your computer and the ScanSnap Connect App on your mobile device using Dropbox, Google Drive or OneDrive. ScanSnap Sync automatically synchronizes scanned documents between your computer and mobile device, giving you more flexibility to manage your scanned data.

ScanSnap Folder
Scan 'outside-the-box' into virtually any application or cloud service from PC.

Short summary description Fujitsu iX500 ADF scanner 600 x 600 DPI Black:

Fujitsu iX500, 279.4 x 431.8 mm, 600 x 600 DPI, 25 ppm, 25 ppm, ADF scanner, Black

Long summary description Fujitsu iX500 ADF scanner 600 x 600 DPI Black:

Fujitsu iX500. Maximum scan size: 279.4 x 431.8 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 25 ppm. Scanner type: ADF scanner, Product colour: Black. Sensor type: Colour CIS, Scan drivers: ScanSnap. USB version: 3.2 Gen 1 (3.1 Gen 1), Frequency band: 2.4 GHz, Standard interfaces: USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN. Power supply type: AC, Power consumption (typical): 20 W, Power consumption (standby): 0.4 W

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.