location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG F4WM10TWIN washing machine Top-load 10 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4WM10TWIN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4WM10TWIN
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG F4WM10TWIN washing machine Top-load 10 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 10 kg 1400 RPM White
  • - Built-in display LED
  • - Bedding, Hygiene/anti-allergy, Black, Cold, Cotton, Hand/wool, Wool, Mix, Sport
  • - AquaStop function
  • - Half-load Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: A
  • - 73 dB
More>>>
Short summary description LG F4WM10TWIN washing machine Top-load 10 kg 1400 RPM White:
This short summary of the LG F4WM10TWIN washing machine Top-load 10 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG F4WM10TWIN, Top-load, 10 kg, A, 73 dB, 1400 RPM, 143 kWh

Long summary description LG F4WM10TWIN washing machine Top-load 10 kg 1400 RPM White:
This is an auto-generated long summary of LG F4WM10TWIN washing machine Top-load 10 kg 1400 RPM White based on the first three specs of the first five spec groups.

LG F4WM10TWIN. Loading type: Top-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 10000 L. Product colour: White. Width: 600 mm, Depth: 640 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Inverter technology
Yes
Built-in display *
Yes
Display type
LED
Control type *
Touch
Door hinge *
Left
Water fill
Cold
Motor type
Beltless
Viewing window
Yes
Performance
Rated capacity *
10 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Number of washing programs *
14
Noise level (spin) *
73 dB
Noise level (wash) *
55 dB
Delayed start timer *
Yes
Delay start (max)
19 h
Cycle time (max)
296 min
Washing programs *
Bedding, Hygiene/anti-allergy, Black, Cold, Cotton, Hand/wool, Wool, Mix, Sport
Half-load
Yes
Rinse Plus function
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
No
AquaStop function *
Yes
Residual moisture
44%
Adjustable temperature
Yes
Performance
Wi-Fi controlled
Yes
Ergonomics
Child lock *
Yes
TurboWash
Yes
Remaining time indication *
Yes
Buzzer
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency class (old)
A+++-40%
Energy consumption washing per cycle
0.62 kWh
Power consumption (off)
0.45 W
Weight & dimensions
Width
600 mm
Depth
640 mm
Height
850 mm
Weight
72 kg
Packaging data
Package width
660 mm
Package depth
705 mm
Package height
885 mm
Package weight
76 kg
Other features
Washing class
A
Annual energy consumption washing
143 kWh
Annual water consumption washing
10000 L
Brand Image Product code Product Stock Price from
LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White LG F4J7TY1W washing machine Front-load 8 kg 1400 RPM White
(show image)
F4J7TY1W F4J7TY1W 0.00
(excl. VAT)
0 (incl. VAT)
LG F4J5QN3W washing machine Front-load 7 kg 1400 RPM White LG F4J5QN3W washing machine Front-load 7 kg 1400 RPM White
(show image)
F4J5QN3W F4J5QN3W 0.00
(excl. VAT)
0 (incl. VAT)