Canon logo

Canon EF-S 18-135mm f/3.5-5.6 IS USM Lens

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75497
Info modified on:
20 Jan 2024, 03:44:19
Bullet Points Canon EF-S 18-135mm f/3.5-5.6 IS USM Lens:
  • - Shoot a wide range of subjects in stills or movies with the wide focal range
  • - Provide a natural look to your movies with exceptionally smooth Auto Focus when tracking subjects with Nano USM focusing technology
  • - Travel with this kit-bag essential lens thanks to its compact and lightweight design
  • - Suited to shooting both stills and movies using shoot-specific IS modes
  • - Capture sharp images even in low light or shooting handheld with 4-stop Optical Image Stabilizer
  • - Follow a moving subject with automatic Panning Mode
  • - Combat ghosting and flare with Super Spectra lens coatings
  • - Compatible with all Canon EOS DSLR cameras with an APS-C sensor and Canon EOS M series mirrorless cameras using the EF-EOS M Mount Adapter
Long product name Canon EF-S 18-135mm f/3.5-5.6 IS USM Lens:

EF-S 18-135mm f/3.5-5.6 IS USM Lens

Canon EF-S 18-135mm f/3.5-5.6 IS USM Lens:

From landscapes to portraits and action-packed moments, capture it all in vivid detail with this versatile EF-S 18-135mm wide-angle zoom lens. Due to its wide focal range and compact, lightweight design this lens is ideal for travel or outdoor action, delivering speed and smooth focus for impulsive stills and movies. With Nano USM technology you can focus on your subject with outstanding speed, combined with a versatile focal range it enables you to capture dramatic landscapes, beautiful portraits and fast-paced action - with 4-stop Optical Image Stabilizer to counter-act camera shake to capture sharp, high-quality images even in low light or when using zoom.

Short summary description Canon EF-S 18-135mm f/3.5-5.6 IS USM Lens:

Canon EF-S 18-135mm f/3.5-5.6 IS USM Lens, Wide zoom lens, 16/12, 18 - 135 mm, Image stabilizer, Canon EF-S

Long summary description Canon EF-S 18-135mm f/3.5-5.6 IS USM Lens:

Canon EF-S 18-135mm f/3.5-5.6 IS USM Lens. Component for: SLR, Lens structure (elements/groups): 16/12, Lens type: Wide zoom lens. Camera brands compatibility: Canon. Product colour: Black. Diameter: 7.74 cm, Filter size: 6.7 cm, Length: 96 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.