location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7773
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YPX09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184021576
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 10:00:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL YPX09 user manual (9.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - Touchscreen 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 12 GB DDR4-SDRAM 2400 MHz 1 x 4 + 1 x 8 GB
  • - 1 TB HDD
  • - NVIDIA® GeForce® MX150 2 GB Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 10 Pro 64-bit
Warranty: 1 Year CAR
Long product name DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey :
The long product name of DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6M Cache, 1.6GHz), 12GB DDR4 2400MHz, 1000GB HDD, 17.3" LED FHD (1920x1080) Touch, Nvidia GeForce MX 150 (2GB), Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit
More>>>
DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
The official description of DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upscale comes standard.
Color your world: See vibrant colors bursting with life and rich, true-to-life visuals thanks to True Color. Enjoy the enhanced details of videos, games, photos and movies that appear brighter and skin tones that look more natural.

Superior streaming: Experience enhanced online streaming and interactive video thanks to SmartByte technology – a network solution that ensures your most important applications get the bandwidth they need for optimal performance.

Get more done. Faster: The 8th generation Intel® Core® processor and up to 16GB of DDR4 RAM guarantees high-level performance so you can conquer your workload.

Supercharged graphics: With NVIDIA® GeForce® MX150 discrete graphics, you can power through photo or video edits and enjoy faster, smoother gaming without slowing down.

Move over, desktop: Incredible 2-in-1 flexibility means the Inspiron 17 does everything a desktop can but goes where a desktop can’t. You get exceptional power on a 17-inch, flexible screen that travels conveniently with you.

An amazing view: Stunning picture quality comes standard with the Full HD display, for immersive clarity and detail.

The amazing is already in there.
Big things come in polished packages: Take this high-powered system to the next level with the optional PCIe NMVe SSD. It outperforms both conventional hard drives and standard SSDs with longer battery life, faster response time, quieter performance and improved shock resistance.

Lighten up: Dim lighting is no problem with a convenient, backlit keyboard that lets you type anywhere, any time of day.

Strike a pose: The built-in infrared (IR) camera works with Windows Hello to recognize your face, so logging in without your password is a snap.

High performance, small scale: The USB 3.1 Gen 1 Type-C port supports single-cable docking for more convenience, DisplayPort for connecting to ultra-high resolution external displays, and DC-in, so you can charge your 2-in-1 the same way you do on your tablet.

Everything. Everywhere. Easily.
Meet your new sidekick: Four modes mean you can bring your sleek system with you, no matter what you happen to be doing. Laptop at the office, tablet on the go, tent mode for viewing on shallow surface areas and stand mode for movie streaming: this machine will tag along and make your busy life just a bit more luxurious.

Survey your real estate: See your work in its entirety, spread out across a vast screen, which reduces scrolling and gives you a better view of your editing tasks. When the work's done, your Inspiron becomes the ideal big screen for your favorite shows.

Looks good on the go.
Bold and beautiful: Brushed aluminum casing looks sharp and sophisticated in any environment.

Premium and portable: Slim and durable, this 2-in-1’s sturdy functionality is well-suited for work and home and everywhere in-between.

Designed for the real world-because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

In for the long haul: Systems undergo at least 10,000 hours of highly accelerated life testing to ensure it’s ready for the real world.

Essential accessories for your Inspiron 17 7000 Series 2-in-1
Maximize the performance of your Inspiron 17 7000 Series 2-in-1 with Dell-recommended accessories.

Short summary description DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This short summary of the DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7773, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This is an auto-generated long summary of DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

DELL Inspiron 7773. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Pro. Product colour: Grey

Upscale comes standard.
Upscale comes standard.

Color your world: See vibrant colors bursting with life and rich, true-to-life visuals thanks to True Color. Enjoy the enhanced details of videos, games, photos and movies that appear brighter and skin tones that look more natural.

Superior streaming: Experience enhanced online streaming and interactive video thanks to SmartByte technology – a network solution that ensures your most important applications get the bandwidth they need for optimal performance.

Get more done. Faster: The 8th generation Intel® Core® processor and up to 16GB of DDR4 RAM guarantees high-level performance so you can conquer your workload.

Supercharged graphics: With NVIDIA® GeForce® MX150 discrete graphics, you can power through photo or video edits and enjoy faster, smoother gaming without slowing down.

Move over, desktop: Incredible 2-in-1 flexibility means the Inspiron 17 does everything a desktop can but goes where a desktop can’t. You get exceptional power on a 17-inch, flexible screen that travels conveniently with you.

An amazing view: Stunning picture quality comes standard with the Full HD display, for immersive clarity and detail.

The amazing is already in there.
The amazing is already in there.

Big things come in polished packages: Take this high-powered system to the next level with the optional PCIe NMVe SSD. It outperforms both conventional hard drives and standard SSDs with longer battery life, faster response time, quieter performance and improved shock resistance.

Lighten up: Dim lighting is no problem with a convenient, backlit keyboard that lets you type anywhere, any time of day.

The amazing is already in there.
The amazing is already in there.

Strike a pose: The built-in infrared (IR) camera works with Windows Hello to recognize your face, so logging in without your password is a snap.

High performance, small scale: The USB 3.1 Gen 1 Type-C port supports single-cable docking for more convenience, DisplayPort for connecting to ultra-high resolution external displays, and DC-in, so you can charge your 2-in-1 the same way you do on your tablet.

Everything. Everywhere. Easily.
Everything. Everywhere. Easily.

Meet your new sidekick: Four modes mean you can bring your sleek system with you, no matter what you happen to be doing. Laptop at the office, tablet on the go, tent mode for viewing on shallow surface areas and stand mode for movie streaming: this machine will tag along and make your busy life just a bit more luxurious.

Survey your real estate: See your work in its entirety, spread out across a vast screen, which reduces scrolling and gives you a better view of your editing tasks. When the work's done, your Inspiron becomes the ideal big screen for your favorite shows.

Looks good on the go.
Looks good on the go.

Bold and beautiful: Brushed aluminum casing looks sharp and sophisticated in any environment.

Premium and portable: Slim and durable, this 2-in-1’s sturdy functionality is well-suited for work and home and everywhere in-between.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.1989 x 0.1989 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® MX150
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3253-VA3
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
DVI port
No
Ports & interfaces
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Microsoft Office, McAfee
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Password protection type
BIOS, User
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
412.5 mm
Depth
277.5 mm
Height
22.1 mm
Weight *
2.94 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-04 02:44:55
Uk has collected 16 expert reviews for DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetscentral.co.uk
Updated:
2020-05-29 12:32:02
The Dell Inspiron 17 2-in-1 is a noteworthy machine in different quite impressive ways. The first is its sheer size: it has a huge 17in touchscreen, which folds around to turn the whole system into an unwieldy tablet of almost A3 dimensions.It's also on...
Bottom line If you want a big-screen computer for a mostly desktop-bound role there are things to like about the Inspiron 17 2-in-1. But for a slick Windows experience, you should buy the SSD-equipped model – which pushes the price up even further to £849...
0%
laptopmedia.com
Updated:
2018-04-04 02:44:55
After the Inspiron 17 7779 review, we still can't think of a reason why would anyone opt for a 17-inch convertible but obviously there's a market for that as well. Probably the combination of a big working space and flexibility appeals to a number of user...
Good Good build quality, Good input devices, High-quality IPS display – wide sRGB coverage, high contrast, bright, Long battery life...
Bad Limited I/O for a 17-inch device, Not the most practical 2-in-1 – hefty and big chassis, wobbly screen, Pricey, The screen uses aggressive PWM from 0 to 99% (our Health-Guard profile fixes that)...
Bottom line As a standard 17.3-inch laptop, the Inspiron 7773 is one of the best all-rounders out there with excellent build quality, good input devices and capable hardware. The high-quality IPS display is another big plus you should consider because it's a multimed...
0%
notebookcheck.net
Updated:
2018-04-04 02:44:55
The convertible in the 17-inch format. Yes, you read right. A convertible in the 17-inch format is an unusual combination. However, anyone who does not want to go without the advantages of a convertible even when working stationary will really like the de...
Good flexible format options, sleek design, robust and well-built aluminum case, fast quad-core processor, 16 GB RAM, useful storage solution (SSD + HDD), good positioning of the ports, high-contrast display with stable viewing angles, Nvidia GeForce MX150 wi...
Bad keyboard is unprotected in tablet mode, hinges are difficult to move, slow card reader, spongy typing experience (soft, cushioned stroke), outdoor use is very limited (reflective display), clearly visible clouding, slight GPU throttling under constant lo...
84%
Disclaimer DELL Inspiron 7773 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
Disclaimer

Actual configuration might differ from illustration