location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic WCI 55 cool box 55 L Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WCI 55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9600000504 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015704255188
Category:
Cool boxes are plastic boxes with vacuum walls to keep drinks and food inside cool.
Cool Boxes Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dometic WCI 55 cool box 55 L Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55 L
  • - Housing material: Polyethylene
  • - Carrying handle(s)
  • - Black, White
More>>>
Short summary description Dometic WCI 55 cool box 55 L Black, White:
This short summary of the Dometic WCI 55 cool box 55 L Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic WCI 55, Black, White, Polyethylene, 55 L, 486 mm, 562 mm, 427 mm

Long summary description Dometic WCI 55 cool box 55 L Black, White:
This is an auto-generated long summary of Dometic WCI 55 cool box 55 L Black, White based on the first three specs of the first five spec groups.

Dometic WCI 55. Product colour: Black, White, Housing material: Polyethylene. Capacity: 55 L. Width: 486 mm, Depth: 562 mm, Height: 427 mm. Package width: 515 mm, Package depth: 585 mm, Package height: 445 mm

Brand Image Product code Product Stock Price from
Dometic

Dometic CF 50 cool box 48 L Electric Grey
(show image)
9600001405 CF 50 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic SC 30 cool box 29 L Electric Grey
(show image)
9600000486 SC 30 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic CDF 46 cool box 39 L Electric Black, Grey
(show image)
9105303459 CDF 46 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic CDF 18 cool box 18 L Electric Grey
(show image)
9105100002 CDF 18 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic WCI 85 cool box 87 L Black, White
(show image)
9108400073 WCI 85 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic WCI 42 cool box 41 L Black, White
(show image)
9108400062 WCI 42 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic WCI 33 cool box 33 L Black, White
(show image)
9600000502 WCI 33 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic WCI 13 cool box 13 L Black, White
(show image)
9600000500 WCI 13 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic WCI 110 cool box 111 L Black, White
(show image)
9108400054 WCI 110 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RC 1200 EGP cool box 41 L Electric Grey, Silver
(show image)
9105202822 RC 1200 EGP 0.00
(excl. VAT)
0 (incl. VAT)