location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J772DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J772DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766785341 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy & scan
  • - Up to 12ipm mono / 10ipm colour
  • - Automatic 2-sided print
  • - Wireless network ready / Mobile Cloud compatible
  • - Easy to use 6.8cm colour LCD touchscreen
  • - 100 sheet paper tray / Manual feed slot / 20 sheet photo tray
Long product name Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi :
The long product name of Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 6000 x 1200 dpi, 27 ppm, Wi-Fi 802.11b/g/n, USB 2.0, 6.6 Kg
More>>>
Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
The official description of Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect device for home or small offices that need to print scan and copy a variety of different documents, from the kids’ homework to invoices and important documents. The cleverly compact DCP-J772DW combines all these features with simple usability and a sleek design that can fit in the smallest of offices.

The essentials covered: Print, copy & scan
If you're looking for a machine that covers the essentials, meet the Brother DCP-J772DW. Vivid inkjet printing, accurate copying and high resolution scanning come together in one space-saving, stylish package to make the DCP-J772DW a truly diverse machine for all your home or small office needs.

An all-round colour printer ideal for busy homes
This compact 3-in-1 delivers fast, high resolution prints, perfect for both photos and documents, as well as everything from the kids' homework tasks to business invoices. It's the perfect blend of features and style.

Easy to set-up, simple to use with low running costs
With its sleek design, simple to use interface and low cost cartridges, the DCP-J772DW is bound to leave a big impression for such a little machine. With wireless and mobile printing, the printer is easy to share across multiple users and devices. It's been designed to make your life easier.

Save time when it comes to photo printing
Perfect for when you're in a rush to get those photos printed off, the DCP-J772DW is always ready to to go thanks to its print from USB flash memory drive feature. Simply plug your USB stick or memory card into the printer and choose which items you want to print via the user-friendly touchscreen. You don't even need to turn your computer on! It's quicker and easier with Brother.

Short summary description Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
This short summary of the Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J772DW, Inkjet, Colour printing, 6000 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J772DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Scan to
Cloud, E-mail, File, Image, OCR, USB
Fax
Faxing *
No
Features
Recommended duty cycle
50 - 1000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
C5, Com-10, DL, Monarch
Paper tray media weight
64 - 220 g/m²
Multi-Purpose Tray media weight
64 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
128 MB
Compatible memory cards
MMC, MMC Mobile, MMC+, SD, SDHC, SDXC
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
6.78 cm (2.67")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
17 W
Power consumption (ready)
3.5 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.2 W
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016, Windows Server 2016 x64
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
341 mm
Height
151 mm
Weight
6.6 kg
Packaging data
Package width
477 mm
Package depth
288 mm
Package height
457 mm
Package weight
8.8 kg
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:31:37
Uk has collected 4 expert reviews for Brother DCP-J772DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Country Distributor
Deutschland 1 distributor(s)