location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Impresora multifunción de 24" DesignJet T830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A28A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628047031 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Apr 2021
Product end of life date
Bullet Points HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan
Warranty: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI :
The long product name of HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DesignJet T830 24-in Multifunction Printer, Inkjet, 2400 x 1200 DPI, 1024 MB, LCD, Wi-Fi
More>>>
HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI:
The official description of HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immediately update all your partners on project review results with the most compact large-format MFP.[1] Intuitive, convenient print/scan/copy and HP DesignJet print quality help you communicate effectively and move the project forward.

Short summary description HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI:
This short summary of the HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Impresora multifunción de 24" T830, Inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, TIFF, URF, Black, Cyan, Magenta, Yellow, Colour copying, 50 - 400%

Long summary description HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI:
This is an auto-generated long summary of HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI based on the first three specs of the first five spec groups.

HP Designjet Impresora multifunción de 24" T830. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, TIFF, URF. Copying: Colour copying, Copier resize: 50 - 400%, Maximum number of copies: 99 copies. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.3 mm, Maximum roll diameter: 9.9 cm. USB connector: USB Type-A

CONVENIENT – Fast, agile, intuitive print/scan/copy

Print documents fast—up to 26 seconds for A1/D-size prints.[2]
Enjoy easy installation in the office, construction job site with the most compact large-format MFP.[1]
Easily print project sets and PDF documents with HP Click printing software.
Fit your print volume – choose from a variety of 40/130/300-ml colour and 69/300-ml black HP ink cartridges.

TRUSTED – HP DesignJet quality and reliability

Get HP DesignJet quality also in small-format sizes – print half-size documents with 50-sheet A4/A3 input tray.
Achieve precise lines up to 0.1% line accuracy[3], up to 2400 dpi, and high contrast – HP Bright Office Inks.
Smart scanning technology protects originals from damage when scanning and obtains precise colours.
Reinforced design and strong legs for easy transport and use at the job site.

COMMUNICATION – Immediately share meeting results

Use built-in scanner to copy and distribute sketches and hand-annotated drawings to peers/partners right away.
Share drawings immediately – scan/email from front panel, use HP Smart app[4] to email contacts, post to cloud.
Share drawings immediately—scan/email from front panel, use HP Smart app[5] to email contacts, post to cloud.
No learning curve – with the intuitive design of a single touchscreen, you can scan, copy, and share instantly.

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, TIFF, URF
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality)
26
Copying
Copying *
Colour copying
Copier resize
50 - 400%
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Scan technology
CIS
Paper handling
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Media thickness
0.3 mm
Maximum roll diameter
9.9 cm
Ports & interfaces
Wi-Fi *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Direct printing
Yes
RJ-45 ports quantity
1
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Internal memory
1024 MB
Sound pressure level (printing)
48 dB
Power
Power consumption (PowerSave)
3.5 W
Power consumption (standby)
0.2 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
1098 mm
Depth
629 mm
Height
1155 mm
Weight
51 kg
Packaging data
Package width
1310 mm
Package depth
570 mm
Package height
645 mm
Package weight
70 kg
Disclaimer HP Designjet Impresora multifunción de 24" T830 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI:
Disclaimer

[1] The HP DesignJet T830 60,96 cm and 91,4 cm Multifunction Printers are the most compact large-format devices performing print/scan/copy functions based on H x W x L specifications published as of May, 2017.
[2] The HP DesignJet T830 24-in Printer prints documents up to 25% faster compared to the HP DesignJet T520 24-inch Printer. Mechanical printing time, printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP Bright Office Inks.
[3] ±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23° C, 50-60% relative humidity, on A1/D HP printing material in Best mode with HP Heavyweight Coated roll feed and Original HP Bright Office Inks.
[4] ±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23° C (73° F), 50-60% relative humidity, on A1/D HP printing material in Best mode with HP Heavyweight Coated roll feed and Original HP Bright Office Inks.
[5] The HP Smart app is available for Apple® iPad, iPhone, and iPod Touch running iOS v7.0 or later and for Android™ mobile devices running Android™ v4.4 or later. The HP Smart app is available for free from the Apple® App Store for Apple® mobile devices and from the Google Play Store for Android™ mobile devices.