HP logo

HP Designjet T520 610mm Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273062
Info modified on:
09 May 2024, 15:06:37
End of life date:
17 May 2021
Bullet Points HP Designjet T520 610mm Printer:
  • - Print
  • - Up to 2400 x 1200 optimised dpi from 1200 x 1200 input dpi and optimisation for photo paper selected
Warranty:
One-year limited hardware warranty
Long product name HP Designjet T520 610mm Printer:

DesignJet T520 24-in Printer

Short summary description HP Designjet T520 610mm Printer:

HP Designjet T520 610mm Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, 35 pph, A1 (594 x 841 mm)

Long summary description HP Designjet T520 610mm Printer:

HP Designjet T520 610mm Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.3 mm. USB connector: USB Type-A. Display: LCD, Control type: Touch, Internal memory: 1024 MB. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.