location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sophos XG 85 hardware firewall Desktop 2 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sophos Check ‘Sophos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XG 85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS8A1CSEU
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Sophos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sophos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sophos XG 85 hardware firewall Desktop 2 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Next-gen Intrusion Prevention System
  • - Advanced Threat Protection
  • - Security Heartbeat
  • - Advanced VPN technologies
Long product name Sophos XG 85 hardware firewall Desktop 2 Gbit/s :
The long product name of Sophos XG 85 hardware firewall Desktop 2 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XG 85, 2Gbps, 200Mbps (VPN), 510Mbps (IPS), Gigabit Ethernet + 1Y EnterpriseProtect Plus
More>>>
Short summary description Sophos XG 85 hardware firewall Desktop 2 Gbit/s:
This short summary of the Sophos XG 85 hardware firewall Desktop 2 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Sophos XG 85, 2 Gbit/s, 0.2 Gbit/s, 510 Mbit/s, 19.232 BTU/h, CB, CE, FCC Class B, IC, VCCI, MIC, RCM, UL, CCC, Wired

Long summary description Sophos XG 85 hardware firewall Desktop 2 Gbit/s:
This is an auto-generated long summary of Sophos XG 85 hardware firewall Desktop 2 Gbit/s based on the first three specs of the first five spec groups.

Sophos XG 85. Firewall throughput: 2 Gbit/s, VPN throughput: 0.2 Gbit/s, IPS/IDS throughput: 510 Mbit/s. Heat dissipation: 19.232 BTU/h, Certification: CB, CE, FCC Class B, IC, VCCI, MIC, RCM, UL, CCC. Connectivity technology: Wired, Ethernet LAN data rates: 10,100,1000 Mbit/s. Storage media type: eMMC, Total storage capacity: 8 GB. Form factor: Desktop

Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)