Bosch logo

Bosch Serie 6 WTW85469II tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48400
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Bosch Serie 6 WTW85469II tumble dryer Freestanding Front-load 9 kg A++ White:

Bosch Serie 6 WTW85469II, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Bosch Serie 6 WTW85469II tumble dryer Freestanding Front-load 9 kg A++ White:

Bosch Serie 6 WTW85469II. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Auto, Wool, Mix, Sport, Quick, Delicate/silk, Blanket, Blouse/shirt, Cotton, Towel, Synthetics. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2.01 kWh, Annual energy consumption: 258 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.