location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT7206/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT7206/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103793557
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips BT7206/13 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: AC/Baterry Nickel-Metal Hydride (NiMH) 60 min
  • - Number of length steps: 20
  • - Minimum hair length: 0.5 mm Maximum hair length: 1 cm
  • - Washable
  • - Blade material: Stainless steel
  • - Black
Warranty: 2 years
Long product name Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black :
The long product name of Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Beardtrimmer series 7000, Vacuum Beard Trimmer, 100-240 V, NiMH, 1 h / 60 min
More>>>
Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black:
The official description of Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trim your beard, mustache and sideburns while keeping tidy with this trimmer. Its powerful vacuum catches cut hair as you go along, giving you a mess-free trim.

Short summary description Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black:
This short summary of the Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 7000 BT7206/13, Washable, Oil-free maintenance, AC/Baterry, Black

Long summary description Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 7000 BT7206/13 beard trimmer AC/Baterry 20 1 cm Black based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 7000 BT7206/13. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Step precise: 0.5 mm. Product colour: Black, Blade material: Stainless steel. Power source: AC/Baterry, Operating time: 60 min, Battery technology: Nickel-Metal Hydride (NiMH)

Performance
Number of length steps *
20
Minimum hair length *
0.5 mm
Maximum hair length *
1 cm
Step precise
0.5 mm
Wet & Dry *
No
Precision trimmer
Yes
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Design
Product colour *
Black
Blade material
Stainless steel
Power
Power source *
AC/Baterry
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
60 min
Charging time
1 h
AC input voltage
100 - 240 V
Battery level indicator
Yes
Charging indicator
Yes
Packaging content
Storage pouch
Yes
Cleaning brush
Yes
Technical details
Display
Battery light
Trimming system
Integrated vacuum system
Protective pouch
Yes
Maintenance accessories
Cleaning brush