location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX3230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3230-1268
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184061268
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:27:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2016 Standard
  • - Intel Xeon E5 v3 E5-2630V3 2.4 GHz
  • - 32 GB 1866 MHz DDR4-SDRAM
  • - 18.6 TB
  • - Rack (2U) 750 W
Warranty: 3 Years PS Next Business Day
Long product name DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard :
The long product name of DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12x3.5" + 2x2.5", Intel Xeon E5-2630v3 (2.4GHz, 20MB), 32GB DDR4 1866MHz, 600GB HDD 10k rpm + 1800GB HDD 7.2k rpm, Bezel, iDRAC8 Exp, PERC H730, 750W, QLogic 57800 2x10Gb BT + 2x1Gb BT NDC, WS 2016 Standard
More>>>
DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard:
The official description of DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced NAS
The Dell Storage NX storage appliances are easy to use and manage through a familiar, central management interface for stand-alone or cluster configurations:
- OS pre-installed for easy deployment
- Optimized for file serving with Windows Storage Server 2012 R2
- Clustering capabilities when using the NX3330

PowerEdge platforms
Rely on high speed and efficiency with NAS appliances built on 13th Generation PowerEdge rack mount server technology.
- The latest generation multi-core Intel® Xeon® processors
- Up to 32GB of memory and 96TB raw capacity (NX3230)
- Options for SATA, NL-SAS and SAS drives

NAS gateway option
Leverage additional SAN arrays for massive external expansion by installing the NX3330 option as a NAS gateway. Support for clustering up to 64 nodes leveraging Clustered Shared Volumes (CSV) when connected to PowerVault MD3, EqualLogic or Dell Compellent storage arrays.

Simple Management
Spend less time managing data and more time building your business using Microsoft® System Center and the Remote Desktop for Administration feature in Windows Storage Server 2012 R2 or the Integrated Dell Remote Access Controller (iDRAC7) Enterprise Edition to manage your data. In addition, you’re able to efficiently utilize NAS capacity resources and optimize your disk space with integrated features within the Dell Storage NX family, including:
- Data reduplication
- Thin provisioning
- DFS-R synchronization capabilities across limited bandwidth network connections in distributed and remote office environments
- Volume Shadow Copy Service (VSS) for SMB file shares that allows backup operations using snapshots of remote file shares supporting SMB-based server applications

Updated OS
The Dell Storage NX family features Windows® Storage Server 2012 R2 software offering Microsoft Windows Server® 2012 R2 performance and versatility in the NAS appliances. It includes:
- Latest SMB 3.0 features that support Hyper-V and SQL server
- Continuous availability and failover clustering with NFS and iSCSI
- Automatic detection and use of multiple network connections between SMB client and server

Global services and support
Dell Services can help reduce IT complexity, lower costs and eliminate inefficiencies by making IT and business solutions work harder for you. The Dell Services team delivers distinctive capabilities, including full data migration solutions to facilitate consolidation from multiple file systems. Dell takes a holistic view of your needs and designs solutions for your environment and business objectives, and uses established delivery methods, local talent and in-depth domain knowledge to help lower your total cost of ownership (TCO).

Short summary description DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard:
This short summary of the DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL NX3230, 2.4 GHz, E5-2630V3, 32 GB, DDR4-SDRAM, 18.6 TB, Rack (2U)

Long summary description DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard:
This is an auto-generated long summary of DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard based on the first three specs of the first five spec groups.

DELL NX3230. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2630V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 18.6 TB, HDD size: 2.5/3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2016 Standard. Chassis type: Rack (2U)

Enhanced NAS
Enhanced NAS

The Dell Storage NX storage appliances are easy to use and manage through a familiar, central management interface for stand-alone or cluster configurations:
OS pre-installed for easy deployment
Optimized for file serving with Windows Storage Server 2016

PowerEdge platforms
PowerEdge platforms

Rely on high speed and efficiency with NAS appliances built on 13th Generation PowerEdge rack mount server technology.
The latest generation multi-core Intel® Xeon® processors
Up to 32GB* of memory and 120TB* raw capacity
Options for SATA, NL-SAS and SAS drives

NAS gateway option
NAS gateway option

Support for clustering up to 64 nodes leveraging Clustered Shared Volumes (CSV) when connected to PowerVault MD3, EqualLogic or Dell Compellent storage arrays.

Updated OS
Updated OS

The Dell Storage NX family features Windows Storage Server 2016 software offering Microsoft Windows Storage Server 2016 performance and versatility in the NAS appliances. It includes:
Latest SMB 3.0 features that support Hyper-V and SQL server
Continuous availability and failover clustering with NFS and iSCSI
Automatic detection and use of multiple network connections between SMB client and server

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E5 v3
Processor model *
E5-2630V3
Processor frequency *
2.4 GHz
Processor boost frequency
3.2 GHz
Processor cores
8
Processor cache
20 MB
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 2011-v3
Processor lithography
22 nm
Processor threads
16
Processor operating modes
64-bit
Stepping
R2
Bus type
QPI
Number of QPI links
2
Processor codename
Haswell
Tcase
72.1 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866 MHz
Memory bandwidth supported by processor (max)
59 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Processor code
SR206
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2600 v3
Conflict-Free processor
No
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
1866 MHz
Storage
Total storage capacity *
18.6 TB
Number of HDDs installed
5
HDD interface
Serial Attached SCSI (SAS)
HDD size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6
Optical drive type *
No
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
10 Gigabit Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Expansion slots
PCI Express x8 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
4
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Software
Operating system installed *
Windows Server 2016 Standard
Compatible operating systems *
Windows Storage Server 2012 R2 Standard Edition
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
83356
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Weight & dimensions
Width
444 mm
Depth
684 mm
Height
87.3 mm
Other features
iSCSI support
Yes
Dell E-Value Code
PVNX3230_OPT
Disclaimer DELL NX3230 server 18.6 TB Rack (2U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2016 Standard:
Disclaimer

Actual configuration might differ from illustration