location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG55EF690UB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG55EF690UB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088921396
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:50:12
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Crystal-clear, UHD-quality content presentation that fosters a memorable stay experience
  • - Compatible web application development within the powerful Tizen OS
  • - High-impacting, secure content performance via the integrated H.Browser
  • - Simplified operations for guests and staff through a customized home menu
  • - Centralized, real-time room management via LYNK HMS Server connectivity
Long product name Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W :
The long product name of Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 3840x2160, LED, HDR, Smart TV, DTV-T2/C/S2, CI+ 1.3, 3x HDMI, 2x USB, Y/Pb/Pr, AV, RJ-45, RF, SCART, Wi-Fi, RJ-12, 1242.6x775.3x226.5 mm
More>>>
Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W:
The official description of Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elevate the Guest Experience with Samsung’s Versatile HF690U Hospitality Displays
Today’s premium and luxury hotel guests expect an in-room environment that provides, or even surpasses, the comforts of home. Through crystal-clear, UHD-quality content presentation and convenient operations, Samsung’s HF690U displays foster a more memorable stay experience. The HF690U displays place a detailed library of content and in-room functionality within reach, all accessible through an intuitive, customizable home menu. Hotel operators also can enjoy more efficient guest interaction and operations through a thorough design. Each HF690U display is backed by the powerful Tizen OS, which enables secure and rapid development of business-ready web applications.

UHD-Quality Content Delivery
Today’s premium and luxury hotel guests expect the same excellent clarity and picture quality from their in-room displays as they receive at home. Samsung’s HF690U Series delivers this enhanced viewing experience through exceptionally vivid and detailed imagery. Featuring UHD resolution (3,840 x 2,160) that delivers four times the pixels of FHD formats, the HF690U Series showcases each image’s most intricate details for a brilliant, realistic presentation.

Powerful Graphic Performance With Enhanced Security
Backed by the powerful TIZEN operating system, Samsung’s hospitality displays ensure secure, seamless delivery of vital hospitality content. The TIZEN OS arms each display with a rigid, three-layer protective structure that provides added defense across the application, platform and system layers. This reinforced security also enables TIZEN’s integrated H.Browser technology to successfully render 2D and 3D content and achieve faster upload and response times.

Simple, Compatible Web App Development
Beyond its advanced graphics capabilities, Samsung’s H.Browser technology empowers fast and accurate application development from any location. All applications are compatible with, and can be developed and stored within, the TIZEN OS, and are backed by an advanced Software Development Kit (SDK). The platform’s Web Simulator and Remote Web Inspector (RWI) tools further refine applications through real-time performance and security testing.

A Tailored Home Menu For Guests
The embedded TIZEN platform also enables hotel managers to customize their displays’ home menus to match their unique brand and offerings. This includes the addition of customized imagery and logo placement in the background. Hotel managers can include/exclude unlimited feature icons as well as the information icon in the bottom scroll bar. As a result, managers and guests alike can navigate the interface freely and at improved efficiency.

Centralized, Real-Time Management
As a unified content management solution, LYNK REACH 4.0 accommodates LAN, Wi-Fi, and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. The LYNK REACH 4.0 platform’s centralized, real-time monitoring streamlines maintenance demands. Hotel managers can select single display or display groups and troubleshoot guest issues before they escalate.

End-To-End Personalized Service
Hotels additionally can use the LYNK REACH 4.0 platform to deliver customized messages to guests relevant to their specific stay details or interests. As guests arrive, hotel operators can greet them with a personalized welcome message while also promoting on-site amenities and promotions. Once the stay concludes, LYNK REACH 4.0 offers express check-out to save guests the time and hassle of a trip to the lobby.

Convenient And Thorough Room Management
Hospitality display users additionally can leverage the displays’ integrated LYNK HMS technology to manage room settings and guest-staff communication more conveniently and efficiently. LYNK HMS’ Room Management Solution (RMS) streamlines hotel maintenance while offering more detailed visibility into in-room device performance and energy use. The complementary In-Room Control (IRC) Service allows guests to manage lighting, drapes and on-screen content from a single, user-friendly interface.

Delight Guests At A Reduced Cost
Samsung’s LYNK HMS technology empowers hotel operators to deliver a pleasant and memorable guest experience in a more efficient, cost-friendly manner. The platform’s Energy Management Solution (EMS) adjusts in-room heat and air settings based on guest occupancy and avoids wasting energy on empty rooms. LYNK HMS’s Content Management Solution (CMS) streamlines content creation and delivery throughout the hotel, driving more impactful and hassle-free delivery of important messages.

Short summary description Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W:
This short summary of the Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG55EF690UB, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 3840 x 2160, Mega Contrast

Long summary description Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W:
This is an auto-generated long summary of Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W based on the first three specs of the first five spec groups.

Samsung HG55EF690UB. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black. Content management solution: Samsung LYNK REACH. RMS rated power: 20 W, Audio system: Dolby Digital Plus. Power consumption (typical): 111 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display resolution *
3840 x 2160 pixels
Display technology *
LED
Supported graphics resolutions
3840 x 2160
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
138 cm
Smart modes
Cinema
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Smart TV *
Yes
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Energy saving mode
Yes
Picture-in-Picture
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
External clock compatibility
No
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH
LYNK REACH version
4.0
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
RJ-12 ports quantity
1
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
20 W
Audio system
Dolby Digital Plus
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
111 W
Power consumption (standby)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
1242.6 mm
Depth (without stand)
226.5 mm
Height (without stand)
775.3 mm
Weight (without stand)
17.8 kg
Packaging data
Package width
1462 mm
Package depth
184 mm
Package height
833 mm
Package weight
24.4 kg
Packaging content
Remote control included
Yes
Remote control type
TM1240A
Cables included
AC
Batteries included
Yes
Other features
External clock dimming control
Yes
HID support
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG65EF690UB hospitality TV 165.1 cm (65") 4K Ultra HD Black 20 W Samsung HG65EF690UB hospitality TV 165.1 cm (65") 4K Ultra HD Black 20 W
(show image)
HG65EF690UB HG65EF690UB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55EF690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W Samsung HG55EF690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W
(show image)
HG55EF690DB HG55EF690DB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W
(show image)
HG55EE690DB HG55EE690DB 0.00
(excl. VAT)
0 (incl. VAT)