location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo HD XP-15000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Photo HD XP-15000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG43402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946633893
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 398251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Photo HD XP-15000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact and stylish A3+ printer: Small footprint and looks great from all angles
  • - Professional-looking photos: Claria Photo HD inks with red and grey
  • - Flexible: Wi-Fi and easy mobile printing
  • - Versatile: A4 duplex and CD/DVD printing
  • - Convenient: Front and rear paper trays
Long product name Epson Expression Photo HD XP-15000 :
The long product name of Epson Expression Photo HD XP-15000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Photo HD XP-15000
More>>>
Epson Expression Photo HD XP-15000:
The official description of Epson Expression Photo HD XP-15000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact yet feature rich
Surprisingly compact, the XP-15000 can print A3+ photos from its small footprint. It’s stylish too and looks great from all angles.

Enhanced inks
Print long-lasting and professional-looking glossy photos with Claria Photo HD Inks. The set of six inks includes grey for superior black and white photos with a smoother tonal gradation, and red for vivid and realistic colours thanks to the wider colour gamut.

Print when and where you want
Printing photos and documents on the go is easy; simply download the free Epson iPrint app2 to print wirelessly from your smart device. The free Epson Creative Print2 app can print photos directly from Facebook, create greeting cards, turn photos into colouring books, and plenty more. You can even print by emailing files to the printer from almost anywhere in the world with Epson Email Print2.

Flexible
Print wirelessly with or without a network using Wi-Fi and Wi-Fi Direct. There is also Ethernet for printing through a wired network. In addition, the auto power on feature activates the printer and automatically opens the output tray when a print job is sent.

Versatile
The front-loading paper tray can be used for paper up to A4, while the rear paper feed is suitable for up to A3+ including thicker media. You can also print A4 double-sided and on suitable CDs and DVDs.

Short summary description Epson Expression Photo HD XP-15000:
This short summary of the Epson Expression Photo HD XP-15000 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Photo HD XP-15000, Colour, 5760 x 1440 DPI, 6, A3, 29 ppm, Duplex printing

Long summary description Epson Expression Photo HD XP-15000:
This is an auto-generated long summary of Epson Expression Photo HD XP-15000 based on the first three specs of the first five spec groups.

Epson Expression Photo HD XP-15000. Colour, Number of print cartridges: 6. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 29 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black

Compact A3+ printer
Compact A3+ printer

Sophisticated equipment doesn’t need to take up lots of space; this wireless photo printer produces superior photos up to A3+ from a surprisingly compact footprint, making it Epson's smallest A3+ photo printer. It’s stylish too and looks great from all angles thanks to its sleek, clean lines.

Flexible printing solutions
Flexible printing solutions

Print when and how you want with Epson’s free apps, Wi-Fi and Wi-Fi Direct. Print and scan wirelessly with Epson’s iPrint1 app or try Epson’s Creative Print1 app to print photos from Facebook, and create cards and colouring books. And print from almost anywhere in the world by emailing files to the printer with Email Print1.



1Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu

Minimise printing costs
Minimise printing costs

Whether you print all the time or just occasionally, there's an affordable option to suit with both standard and extra large (XL) cartridges. By investing in XL inks, you can print more and pay less. With both cartridge types, the colours are available individually so only the colour used needs to be replaced.

Hassle-free and reliable
Hassle-free and reliable

Epson genuine inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again. We invest in extensive research and high-tech manufacturing facilities, and put our products through rigorous tests to deliver the best quality product to you.

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
ESC P, ESC/P-R
Printing colours *
Black, Cyan, Grey, Magenta, Red, Yellow
Print head nozzles
180 Nozzles Black, 180 Nozzles per Color
Colour *
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Print speed (ISO/IEC 24734) mono
9.2 ipm
Print speed (ISO/IEC 24734) colour
9 ipm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
200 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Borderless printing media sizes
4x6
Ports & interfaces
USB port *
Yes
PictBridge
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Mobile printing technologies
Epson Connect, Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
36 dB
Sound power level (printing)
5 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6.1 cm (2.4")
Country of origin
Indonesia
Power
Power consumption (printing) *
21 W
Power consumption (off)
0.2 W
Power consumption (standby)
0.8 W
Power consumption (ready)
5.7 W
AC input voltage
100 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows XP SP3, XP Professional x64 Edition SP2
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
479 mm
Depth
370 mm
Height
159 mm
Weight
8.5 kg
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Bundled software
Epson Easy Photo Print, Epson Print CD
Package width
445 mm
Package depth
595 mm
Package height
240 mm
Package weight
10.5 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
147 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
147 cm
Harmonized System (HS) code
84433210
Products per pallet
18 pc(s)
Other features
Printing method
Epson Micro Piezo
Print technology
Inkjet
DVD/CD printing
Yes
Ink drop
1.5
Maximum input capacity (photo paper)
50 sheets
Box contents
Individual Ink Cartridges, Main unit, Power cable, Setup guide, Software (CD), Warranty Documents
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 02:35:37
Uk has collected 13 expert reviews for Epson Expression Photo HD XP-15000 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
photoreview.com.au
Updated:
2018-01-26 03:04:18
It produces excellent results when printing in colour, particularly on Epson's Premium glossy media.For B&W you need to print with the plain paper, greyscale settings, and use high quality to reproduce image details and obtain genuinely neutral blacks.Eps...
Bottom line At AU$499, the XP-15000 is $100 more expensive than Epson's Artisan 1430 when it was released, even though it's not quite as solidly built. Again, there seems no viable reason for this discrepancy and, unfortunately, we were unable to find any re-sellers...
86%
expertreviews.co.uk
Updated:
2018-03-24 07:25:18
Epson says this is its smallest A3+ printer, and it’s certainly pretty compact; only about 10cm wider than the equivalent A4 device, the Expression Photo XP-760. Epson has clearly tried hard to shrink this printer, even rotating the ink carrier by 90 degr...
Good Print wirelessly, Sensational performance on photo paper...
Bad No memory card slots, Not cheap to run...
Bottom line Epson’s XP-15000 is superb for printing high-quality photos all the way up to A3+...
100%
gadgetexplained.com
Updated:
2018-04-28 16:24:11
A3+ photo printers are ideal for someone who is into their photography or someone who takes part in fine art competitions and exhibitions. For the best quality photo printing, you want a quality photo printer such as the Epson XP-15000 expression photo...
0%
shutterbug.com
Updated:
2018-04-28 16:24:11
Shutterbug, a member of the Technical Image Press Association ( TIPA ), once again teamed up with over two dozen other member magazines from around the world to select the winners in the annual TIPA World Awards for the best photo products of 2018 in 40 d...
0%
topnewreview.com
Updated:
2018-06-13 19:20:49
Epson Expression Photo HD xp-15000 – There's always been a category of high-quality A3+ inkjet photo printers, but there have never been many products within that category to choose from. Epson's latest is the smallest and neatest we've seen to date – abo...
Bottom line This is a printer for photo enthusiasts, and as such it's very effective, compact and relatively affordable. You can't do better in this price bracket...
100%
techgearlab.com
Updated:
2020-06-21 22:29:47
The economical Epson Expression is a great choice for photographers looking to expand their print capabilities but not their credit card balance. While there are some shortfalls in photo quality when compared to the highest-end printers, it is amazing wha...
Bad Microbanding in grayscale, relatively low definition in dark areas...
Bottom line The Epson Expression is a competitively priced, full-size photo printer that doesn't cut too many corners to keep the cost low. We were more than impressed with this machine's color printing capabilities, as well as the range of formats and mediums that i...
67%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Disclaimer Epson Expression Photo HD XP-15000:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on speciality media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print and Epson Remote Print Driver require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu