location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2636/91
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2636/91 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103814733
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black :
The long product name of Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viva Collection, Hand blender, 700 W, 220-240 V, 50/60 Hz, 1.3 m, Black
More>>>
Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black:
The official description of Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips Hand Blender combines 700 Watt Power with ProMix Technology and multiple speed settings, making cooking so easy! Great, homemade food the way you like it, every time!

Short summary description Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black:
This short summary of the Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR2636/91, Immersion blender, 1.3 m, 700 W, Black

Long summary description Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black:
This is an auto-generated long summary of Philips Viva Collection HR2636/91 blender Immersion blender 700 W Black based on the first three specs of the first five spec groups.

Philips Viva Collection HR2636/91. Type: Immersion blender, Product colour: Black, Cord length: 1.3 m. Housing material: Polypropylene (PP), Rubber, Blade material: Stainless steel, Material jar(s): SAN. Power: 700 W, Power source: AC, AC input voltage: 220 - 240 V. Packaging content: > 90% recycled materials, Mixer, XL chopper 2-blade. Main body material: PP and rubber

Performance
Number of speeds *
25
Pulse function *
No
Ice crushing *
No
Turbo
Yes
Variable speed
Yes
Design
Removable bowl
No
Type *
Immersion blender
Product colour *
Black
Cord length
1.3 m
Dishwasher-proof parts
Yes
On/off switch
Yes
Country of origin
China
Features
Speed settings
25
Main body material
PP and rubber
Material
Housing material
Polypropylene (PP), Rubber
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
700 W
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
700 W
Packaging content
Manual
Yes
Packaging content
> 90% recycled materials, Mixer, XL chopper 2-blade
Technical details
Features
Detachable shaft, On/off switch, Turbo function, Variable speed